Industrial OEM Industrial Fabrics

37 Results
Flame Retardant Membrane Structure Fabric -- FRU88X-6 400
from Intertape Polymer Group, Inc.

With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]

  • Applications: OEM
  • Thickness: 0.0230
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Features: Flame or Fire Retardant; Weather Resistant
AVSil Shrunk Silica Fabric -- 84S (34in)
from AVS Industries

AVSil Shrunk Silica Fabrics are available for applications requiring minimum shrinkage at high temperatures in industrial and aerospace applications. The areal shrinkage can be as low as 1% at 1800°F (985°C). [See More]

  • Applications: Aerospace; OEM; Mold Release in Metal Forging
  • Thickness: 0.0260
  • Material: Quartz / Fused Silica; Ceramic
  • Width / OD: 34.00
Spa Insulation -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Spa Insulation is made from post consumer recycled denim that is thermally bonded. Natural Fiber Spa Insulation is a Class-1 fire rated material that offers excellent thermal and acoustical performance. Natural Fiber Spa Insulation contains no fiberglass and does not itch... [See More]

  • Applications: Fire; OEM
  • Material: Cotton; Natural
  • Textie Product Type: Blanket or Batt
  • Thickness: 0.3750 to 3.0000
Antistatic Hydrolox® Filtration Media
from Bondex, Inc.

Designing our material with an intimate blend with stainless steel fibers creates the optimum environment for static dissipation since every square millimeter of material delivers antistatic performance. Traditional antistatic felt is produced with a conductive scrim which creates areas between the... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical
  • Material: Synthetic; Coated / Sized (optional feature)
  • Textie Product Type: Nonwoven
Cryo-Lite® Specialty Cryogenic Fiberglass Blanket
from Lydall Performance Materials

Cryo-lite ® Fiberglass Blankets are made of high quality fine fibers bonded with a melamine resin and specifically designed to meet the unique insulation needs of cryogenic tank manufacturers. Cryo-lite is suitable for applications with temperatures ranging from -450 °F (-268 °C) to +450... [See More]

  • Applications: OEM; Cryogenics
  • Material: Fiberglass
  • Textie Product Type: Nonwoven; Blanket or Batt
  • Thickness: 1.0000
Tie Cords & Lacing Tapes
from Carlisle Interconnect Technologies

Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]

  • Applications: Aerospace; Chemical; OEM
  • Width / OD: 0.09 to 3.05
  • Material: Fiberglass; Synthetic; Fluoropolymer; Coated / Sized
  • Use Temperature: -103 to 572
Braided Tetraglas® Tubing -- 1/16" Wall
from Darco Southern, Inc.

Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]

  • Applications: Fire; OEM
  • Material: Fiberglass; Coated / Sized (optional feature); Texturized Tetraglas® Yarn
  • Textie Product Type: Braided; Sleeving or Wraps
  • Width / OD: 0.25 to 5.00
Flame Retardant Membrane Structure Fabric -- RU88X6 FR
from Intertape Polymer Group, Inc.

With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]

  • Applications: OEM
  • Thickness: 0.0230
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Features: Flame or Fire Retardant; Weather Resistant
ULTRAFLX Silica Fabric -- HT84CH (36in)
from AVS Industries

ULTRAFLX amorphous Silica Fabrics are satin weave inorganic chemically treated fabrics that provide much better continuous higher temperature capability than standard Silica Fabric. ULTRAFLX Silica Fabrics incorporate all of the outstanding qualities of our AVSil Silica Fabrics, with the added... [See More]

  • Applications: OEM; Coverings for Stress Relief Blankets
  • Material: Quartz / Fused Silica; Ceramic
  • Textie Product Type: Woven
  • Thickness: 0.0300
Hydroentangled Filtration Fabrics -- Hydrolox HCE®
from Bondex, Inc.

Bondex is proud to introduce Hydrolox ® and Hydrolox ® HCE, a new technology to the industrial dust collection market, produced from a unique process technology which delivers superior filtration performance versus incumbent materials. Historically, various fiber types are formed into... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical
  • Material: Synthetic; Coated / Sized (optional feature)
  • Textie Product Type: Nonwoven
LyTherm® LDF High Temperature Non-Respirable Ceramic-Free Paper
from Lydall Performance Materials

LyTherm ® LDF PAPER is a lightweight insulating material composed of large diameter, inorganic, high temperature fibers processed into a highly flexible sheet. It is recommended for intermittent use at temperatures up to 1500 °F (815 °C) with a continuous use of 1400 °F (760 °C),... [See More]

  • Applications: Aerospace; Automotive / Transportation; Fire; OEM
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Textie Product Type: Nonwoven
  • Thickness: 0.0625 to 0.3750
Knitted Tetraglas® Rope -- 250-D
from Darco Southern, Inc.

TETRAGLAS ® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000 °F constant. Both styles are completely incombustible. [See More]

  • Applications: Fire; OEM
  • Material: Coated / Sized (optional feature)
  • Textie Product Type: Knitted
  • Width / OD: 0.19 to 4.00
Long Term Geomembrane Liner -- ArmorLiner™ 24
from Intertape Polymer Group, Inc.

Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]

  • Applications: OEM
  • Thickness: 0.0240
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Fabric Weight: 389.9
Spunlace Nonwoven Fabrics -- Nomex® and Kevlar®
from Bondex, Inc.

Bondex was selected by DuPont ™ to offer a line of products which meet the specifications of E88, E88C and Z11, identified by Bondex product codes as shown below. Additionally, we invite customers of DuPont ™ spunlace to challenge the Bondex team to develop custom solutions beyond these... [See More]

  • Applications: Aerospace; Apparel; Automotive / Transportation; Chemical; OEM
  • Material: Synthetic; Aramid; Coated / Sized (optional feature)
  • Textie Product Type: Carded or Needlepunched; Nonwoven
Knitted Tetraglas® Rope -- 250-S
from Darco Southern, Inc.

TETRAGLAS ® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000 °F constant. Both styles are completely incombustible. [See More]

  • Applications: Fire; OEM
  • Material: Coated / Sized (optional feature)
  • Textie Product Type: Knitted
  • Width / OD: 0.19 to 1.50
Long Term Geomembrane Liner -- ArmorLiner™ 24L
from Intertape Polymer Group, Inc.

Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]

  • Applications: OEM
  • Thickness: 0.0240
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Fabric Weight: 406.8
Plumber Pad
from Darco Southern, Inc.

A mini welding curtain manufactured from Tetraglas ® 3000-90 cloth. This pad is sewn on all four sides and contains two grommets. A plumber can hang the small pad with two tacks on a wall to prevent burning the wall while spot welding a pipe. [See More]

  • Applications: Fire; OEM
  • Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
  • Textie Product Type: Woven
  • Thickness: 0.0540
Long Term Geomembrane Liner -- ArmorLiner™ 30
from Intertape Polymer Group, Inc.

Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]

  • Applications: OEM
  • Thickness: 0.0300
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Fabric Weight: 528.8
Silicone Coated Tetraglas® Tubing
from Darco Southern, Inc.

Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]

  • Applications: Fire; OEM
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic
  • Textie Product Type: Braided; Knitted; Sleeving or Wraps
  • Width / OD: 0.38 to 5.00
Long Term Geomembrane Liner -- ArmorLiner™ 30SFL
from Intertape Polymer Group, Inc.

Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]

  • Applications: OEM
  • Thickness: 0.0300
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Fabric Weight: 498.3
Silicone Impregnated Tetraglas® -- Cloth, Style 15
from Darco Southern, Inc.

Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]

  • Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Coated / Sized
  • Textie Product Type: Woven
  • Thickness: 0.0150
Long Term Geomembrane Liner -- ArmorLiner™ 40
from Intertape Polymer Group, Inc.

Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]

  • Applications: OEM
  • Thickness: 0.0400
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Fabric Weight: 627.1
Tadpole Tape -- Dry-Stitched Stainless Steel Mesh Core
from Darco Southern, Inc.

Manufactured from plain Tetraglas ® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other... [See More]

  • Applications: Fire; OEM
  • Width / OD: 1.00 to 3.00
  • Material: Fiberglass
  • Length: 16.7 to 33.3
Long Term Geomembrane Liner -- ArmorLiner™ 45
from Intertape Polymer Group, Inc.

Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]

  • Applications: OEM
  • Thickness: 0.0450
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Fabric Weight: 762.8
Tadpole Tape -- Dry-Stitched With Fiberglass Rope Core
from Darco Southern, Inc.

Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]

  • Applications: Fire; OEM
  • Width / OD: 1.00 to 3.00
  • Material: Fiberglass
  • Length: 16.7 to 33.3
Pool Cover Specialty Fabric -- RB10-6-AK-7_3 OZ
from Intertape Polymer Group, Inc.

PE10X10 Black - RB10-6AK - 7.3 oz - (2.5 Mil) 6Q [See More]

  • Applications: OEM
  • Material: Synthetic; Polyethylene
Tadpole Tape -- Tetraglas-T® Folded Tape
from Darco Southern, Inc.

A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas ® cloth, frictioned with natural or SBR rubber or a blend of the two. [See More]

  • Applications: Fire; OEM
  • Thickness: 0.0625 to 0.3750
  • Material: Fiberglass
  • Width / OD: 0.50 to 5.00
Pool Cover Specialty Fabric -- RB10W
from Intertape Polymer Group, Inc.

PE10X7 - RB10W - 4.4 oz - (1.5 Mil) 6R [See More]

  • Applications: OEM
  • Material: Synthetic; Polyethylene
Tetraglas® 3000 Blanket -- 1/4"
from Darco Southern, Inc.

TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]

  • Applications: Fire; OEM
  • Material: Quartz / Fused Silica; Ceramic
  • Textie Product Type: Woven; Blanket or Batt
  • Thickness: 0.2500
Pool Cover Specialty Fabric -- RB212W
from Intertape Polymer Group, Inc.

PE12X9 Black RB212W - 4.8 oz - (1.5 Mil) 6Z [See More]

  • Applications: OEM
  • Material: Synthetic; Polyethylene
Tetraglas® 3000 Cloth -- 3000-90
from Darco Southern, Inc.

TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]

  • Applications: Automotive / Transportation; Chemical; Fire; OEM
  • Material: Quartz / Fused Silica; Ceramic
  • Textie Product Type: Woven
  • Thickness: 0.0900
Pool Cover Specialty Fabric -- RB87W35 OZ
from Intertape Polymer Group, Inc.

PE 8X5 - RB87W - 3.5 oz (1.2 Mil) - 7J [See More]

  • Applications: OEM
  • Material: Synthetic; Polyethylene
Tetraglas® 3000 Kneeling Pad
from Darco Southern, Inc.

This product is manufactured with two layers of Tetraglas ® 3000-90 cloth, a layer of Tetraglas ® 3000 batting, then quilted. Currently used for the boiler industry but also has a wide variety of uses. Useful for maintenance personnel when repairing any piece of hot equipment for the purpose... [See More]

  • Applications: Fire; OEM; Boiler Industry
  • Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
  • Textie Product Type: Woven
  • Use Temperature: 2300 to 3000
Pool Cover Specialty Fabric -- RB8WSAK
from Intertape Polymer Group, Inc.

PE10X7 - RB8Wsak - 4.1 oz - (1.5 Mil) - 7N [See More]

  • Applications: OEM
  • Material: Synthetic; Polyethylene
Tetraglas® 3000 Twisted Rope
from Darco Southern, Inc.

Manufactured from texturized, silica yarns for service temperatures to 2300 °F in static applications. When used as caulking, the Tetraglas ® 3000 Twisted Rope offers the same construction as older, outdated materials. [See More]

  • Applications: Architectural or Construction; Fire; OEM
  • Width / OD: 0.25 to 1.00
  • Material: Quartz / Fused Silica; Ceramic
  • Length: 26.7 to 323.0
Short Term Geomembrane Liner -- ArmorPad 3NWL
from Intertape Polymer Group, Inc.

A heavyweight fabric incorporating a special weave pattern to enhance thickness, flatness, and tear properties. This product has a one side laminated non-woven geotextile to reduce slip risks in dry and wet conditions. The coating recipe is designed to improve toughness and abrasion resistance. This... [See More]

  • Applications: OEM
  • Thickness: 0.0240
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Fabric Weight: 471.2
Tetraglas® Cloth -- 2025-9383
from Darco Southern, Inc.

Applications include: welding blankets and curtains, ?re blankets, expansion joints, insulation pad covers and gasketing products, and a wide variety of specialty products. [See More]

  • Applications: Fire; OEM; Expansion Joints, Gasketing Products
  • Material: Fiberglass
  • Textie Product Type: Woven
  • Thickness: 0.0350