Hydrophilic / Absorbent Industrial Fabrics

14 Results
NOMEX® 818 Paper 800 Series -- 818
from DuPont™ Nomex® Energy Solutions

Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes when... [See More]

  • Features: ChemRes; Dielectric Insulation; Absorbant
  • Material: Synthetic; Aramid; Nomex®
  • Textie Product Type: Nonwoven; Sleeving or Wraps
  • Thickness: 0.0031 to 0.0098
Dimpled Heavyweight Pad -- MBT-GDM100
from Reid Supply

Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . Gray Dimpled Heavyweight Pad [See More]

  • Features: Absorbant
  • Length: 0.5
  • Width / OD: 15.00
  • Applications: Oils, Coolants, Solvents, Gasoline, Kerosene, Latex Paint and Water-Based Fluids.
NOMEX® Medium Density Paper 300 Series -- 356
from DuPont™ Nomex® Energy Solutions

he DuPont ™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost... [See More]

  • Features: ChemRes; Dielectric Insulation; Absorbant
  • Material: Synthetic; Aramid; Nomex®
  • Textie Product Type: Nonwoven; Sleeving or Wraps
  • Thickness: 0.0200
Dimpled Heavyweight Pad -- MBT-GFMF100
from Reid Supply

Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . Gray Dimpled Heavyweight Pad - Fine Fiber [See More]

  • Features: Absorbant
  • Length: 0.5
  • Width / OD: 15.00
  • Applications: Oils, Coolants, Solvents, Gasoline, Kerosene, Latex Paint and Water-Based Fluids.
NOMEX® Spunlaced Fabric Type E88C -- 309B
from DuPont™ Nomex® Energy Solutions

NOMEX ® spunlaced fabrics are manufactured by DuPont using SONTARA ® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA ® spunlaced fabrics are... [See More]

  • Features: ChemRes; Dielectric Insulation; Absorbant
  • Material: Synthetic; Aramid; Nomex®
  • Textie Product Type: Nonwoven; Sleeving or Wraps
  • Thickness: 0.0020
Dimpled Heavyweight Pad -- MBT-WDM100
from Reid Supply

Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . Dimpled Heavyweight Pad [See More]

  • Features: Absorbant
  • Length: 0.5
  • Width / OD: 15.00
  • Applications: Oil, Hydraulic Oil, Motor Oil, Brake Fluid, Turpentine, Cooking Oil and Oil-Based Liquids
Dimpled Heavyweight Pad -- SHV-29015
from Reid Supply

Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (B10P) - TIN coated for high wear resistance. [See More]

  • Features: Absorbant
Dimpled Heavyweight Pad -- SHV-29030
from Reid Supply

Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (C42) - Triangular High Speed Steel Scraper. Standard .31" (8mm). [See More]

  • Features: Absorbant
Dimpled Heavyweight Pad -- SHV-29251
from Reid Supply

Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (E100S) Ten Pack with Free Mango II E Handle [See More]

  • Features: Absorbant
Dimpled Heavyweight Pad -- SHV-29254
from Reid Supply

Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (E100S) Ten Pack with Free Mango II Long Reach Handle & Holder E. [See More]

  • Features: Absorbant
Dimpled Heavyweight Roll -- MBT-GDM150
from Reid Supply

Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . Gray Dimpled Heavyweight Roll [See More]

  • Features: Absorbant
  • Length: 50.0
  • Width / OD: 30.00
  • Applications: Oils, Coolants, Solvents, Gasoline, Kerosene, Latex Paint and Water-Based Fluids.
Dimpled Heavyweight Roll -- MBT-GDM150S-1
from Reid Supply

Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . Gray Dimpled Heavyweight Roll [See More]

  • Features: Absorbant
  • Length: 50.0
  • Width / OD: 15.00
  • Applications: Oils, Coolants, Solvents, Gasoline, Kerosene, Latex Paint and Water-Based Fluids.
Dimpled Heavyweight Roll -- MBT-GFMF150
from Reid Supply

Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . Gray Dimpled Heavyweight Roll - Fine Fiber [See More]

  • Features: Absorbant
  • Length: 50.0
  • Width / OD: 30.00
  • Applications: Oils, Coolants, Solvents, Gasoline, Kerosene, Latex Paint and Water-Based Fluids.
Dimpled Heavyweight Roll -- MBT-WDM150
from Reid Supply

Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . Dimpled Heavyweight Roll [See More]

  • Features: Absorbant
  • Length: 50.0
  • Width / OD: 30.00
  • Applications: Oil, Hydraulic Oil, Motor Oil, Brake Fluid, Turpentine, Cooking Oil and Oil-Based Liquids