Biocompatible / Biomaterial Metal Plates and Plate Stock

3 Results
Haynes 25® / L605 - Plate
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Biomaterial; Chemical or material processing; Marine
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 14500 to 145000
Stainless Steel Alloy, Austenitic -- 304
from Ulbrich Stainless Steels & Special Metals, Inc.

304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666. 304 STAINLESS STEEL APPLICATIONS. Air Bag Sensors. Flexible Hoses. Hypodermic Needles. Oil Well Filter Screen. Pressure Vessels. Surgical Instruments. [See More]

  • Applications: Automotive or Vehicular; Biomaterial; Oil & Gas Wells; Pressure Vessel (PVQ); Air Bag Sensors, Flexible Hoses, Hypodermic Needles, Oil Well Filter Screen, Surgical Instruments, Cryogenic Components, Hinges, Bellows, Clamps
  • UNS Number: 30400
  • Type: Stainless; Alloy
  • Specifications: AMS; ASTM / ASME; UNS
High-Temperature, Corrosion-Resistant, Refractory Metal Tantalum
from Leading Edge Metals & Alloys, Inc.

Like niobium, tantalum is a heat-tolerant refractory metal with excellent corrosion resistance. Often alloyed with other metals, tantalum is used to make super alloys used in chemical processing, jet engines and nuclear reactors. Its oxidation properties also make it an excellent choice for many... [See More]

  • Applications: Aerospace or Aircraft Quality; Biomaterial; Electronics or semiconductors; Nuclear
  • Thickness: 1.00E-3 to 2
  • Type: Refractory / Reactive; Tantalum; Alloy
  • Width / OD: 12 to 24