Molybdenum / Molybdenum Alloy Metal Plates and Plate Stock

6 Results
Molybdenum Plate
from Elmet Technologies LLC

Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.2500 to 24
  • Thickness: 0.0900 to 0.5000
  • Length: 24 to 110
High-Temperature, Corrosion-Resistant, Refractory Metal Molybdenum
from Leading Edge Metals & Alloys, Inc.

Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to improve corrosion resistance and strength at high temperatures. [See More]

  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144
Molybdenum Plate
from Thermo Shield

Material from .187 inches to 3 inches in thickness is classified as molybdenum refractory plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 24
  • Thickness: 0.1875 to 1.5
Sheet and Plate Standard
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]

  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0070 to 1
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: 24
Soft Magnetic Shielding Alloy HyMu 80®
from Leading Edge Metals & Alloys, Inc.

Offering extremely high initial permeability, HyMu 80 ®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. [See More]

  • Type: Molybdenum; Nickel; Refractory / Reactive; Alloy; Miscellaneous Ferrous Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144
Sheet and Plate Standard -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Thickness: 0.0070 to 1
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: 24