Wrought Metal Plates and Plate Stock

27 Results
Ferralium® 255 / Alloy 255 - Plate
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Processing, Temper & Finish: Annealed; Wrought; Forged; Hardened / Heat Treated
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Applications: Chemical or material processing; Marine; Oil & Gas Wells
Hastelloy® C-22 - Plate
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Processing, Temper & Finish: Annealed; Wrought; Forged; Hardened / Heat Treated
  • Specifications: ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 100000
Hastelloy® X (HX) / Hast X - Plate
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Processing, Temper & Finish: Annealed; Wrought; Forged; Ground / Machined; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
Haynes 25® / L605 - Plate
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Processing, Temper & Finish: Annealed; Wrought; Forged; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 14500 to 145000
HPA Cobalt 6B - Plate
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Processing, Temper & Finish: Annealed; Wrought; Forged
  • Specifications: AMS; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 130000
Incoloy® Alloy 20 - Plate
from High Performance Alloys, Inc.

Alloy 20 has excellent corrosion resistance in a variety of chemical environments, especially containing sulfuric acid. This alloy also has good resistance to phosphoric acid, chlorides, and nitric acid environments. Typical Inventory. Round Bar, Loose Coil, Sheet, Plate, Pipe, Fastener, Tubing,... [See More]

  • Processing, Temper & Finish: Annealed; Wrought; Forged; Hardened / Heat Treated
  • Specifications: ASTM / ASME; UNS
  • Type: Alloy
  • UTS: 90000
Inconel® 600 - Plate
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Processing, Temper & Finish: Annealed; Wrought; Forged; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 85000 to 105000
Inconel® 601 - Plate
from High Performance Alloys, Inc.

The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]

  • Processing, Temper & Finish: Annealed; Wrought; Forged; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy
  • UTS: 80 to 100
Heat-Resistant Steel Plate
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Coated / Painted; Powder Metal Parts or Stock; Wrought; Extruded; Forged; Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Features: Cold Finished, Rolled or Cold Drawn; Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); Heat Resistant; L / ELI; Oil; Water; Specialty
Control Expansion/Glass Seal Sheet/Plate -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Processing, Temper & Finish: Wrought
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
7055 Aluminum Alloy -T7751 Plate and -T77511 Extrusions
from Alcoa North American Rolled Products

7055 Aluminum Alloy -T7751 Plate and -T77511 Extrusions. Description. Alcoa introduced aluminum alloy 7055 in the -T7751 temper for plate and the -T77511 for extrusions in 1991. This new 7XXX alloy was specifically developed for use in compression-dominated structures and provides advantages over... [See More]

  • Processing, Temper & Finish: Wrought; Extruded
  • Features: Cold Finished, Rolled or Cold Drawn; LightAlloy
  • Type: Aluminum
C63000 Nickel Aluminum Bronze -- Shapes
from National Bronze & Metals Inc.

C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]

  • Processing, Temper & Finish: Wrought; Extruded (optional feature); Forged (optional feature); H02, M30
  • UNS Number: 63000
  • Type: Copper; Alloy
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-150, AMS 4640, QQ-C-465
Full Hard Tempered Stainless Steel Sheet & Coil AMS 5519 -- 301 Full Hard
from United Performance Metals

301 Full Hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its full hard condition. This increases the metal's attractiveness for forming and increases its fatigue life. In its full hard condition, type 301 stainless steel has a tensile... [See More]

  • Processing, Temper & Finish: Wrought
  • UNS Number: 30100
  • Type: Stainless
  • Specifications: AMS; UNS
Controlled Thermal Expansion Alloys -- Alloy 29-17 Kovar®
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil & Wire, ASTM F-15. APPLICATIONS. Alloy 29-17 (Kovar ®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found wide use in application where high reliability is a necessity. In power tubes, microwave tubes,... [See More]

  • Processing, Temper & Finish: Annealed; Wrought; Polished (optional feature)
  • UNS Number: 94610
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: ASTM / ASME; UNS
Machined_Plate
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Coated / Painted; Powder Metal Parts or Stock; Wrought; Extruded; Forged; Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Features: Cold Finished, Rolled or Cold Drawn; Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Control Expansion/Glass Seal Sheet/Plate -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Processing, Temper & Finish: Wrought
  • Width / OD: 0.0050 to 2
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Applications: Electronics or semiconductors
7150-T7751 Aluminum Plate and 7150-T77511 Extrusions
from Alcoa North American Rolled Products

7150-T7751 Aluminum Plate and 7150-T77511 Extrusions. Major Breakthrough. Aluminum alloy 7150-T77 provides an unsurpassed combination of high strength and corrosion resistance compared to other 7XXX series aerospace alloys of similar strength. Alloy 7150-T77 provides peak strength through the... [See More]

  • Processing, Temper & Finish: Wrought; Extruded
  • Features: Cold Finished, Rolled or Cold Drawn; LightAlloy
  • Type: Aluminum
Hard Tempered Stainless Steel Sheet & Coil AMS 5517 -- 301-1/4 Hard
from United Performance Metals

301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]

  • Processing, Temper & Finish: Wrought
  • UNS Number: 30100
  • Type: Stainless
  • Specifications: AMS; UNS
Steel Plate
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Coated / Painted; Powder Metal Parts or Stock; Wrought; Extruded; Forged; Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Features: Cold Finished, Rolled or Cold Drawn; Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Control Expansion/Glass Seal Sheet/Plate -- Invar 36
from Ed Fagan, Inc.

Invar is a low expansion alloy, consisting of 36% Nickel, balance Iron. This alloy exhibits extremely low expansion around ambient temperatures and is often used where minimum expansion is required. Invar was originally used for surveying tapes. The name Invar is a variant of Invariant, a reference... [See More]

  • Processing, Temper & Finish: Wrought
  • UNS Number: 93601 to 93602
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; A-658, B-753, Mil-I-23011C Class 7, F-1684 (96) Mil-S-16598B
Hard Tempered Stainless Steel Sheet & Coil AMS 5518 -- 301-1/2 Hard
from United Performance Metals

301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]

  • Processing, Temper & Finish: Wrought
  • UNS Number: 30100
  • Type: Stainless
  • Specifications: AMS; UNS
Wear Resistant Plate
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Coated / Painted; Powder Metal Parts or Stock; Wrought; Extruded; Forged; Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Features: Cold Finished, Rolled or Cold Drawn; Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Wear Resistant; Specialty
Controlled Expansion Alloy for Glass Seals -- Alloy 42-6
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 42% Nickel, 6% Chromium, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Processing, Temper & Finish: Wrought
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; F-30, Mil-I-23011C Class 6
  • Type: Miscellaneous Ferrous Alloy
  • UTS: 80000
Controlled Expansion Strip/Coil -- Alloy 46
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 46% Nickel, balance Iron; used in a variety of electronic applications, especially for glass and ceramic seals. [See More]

  • Processing, Temper & Finish: Wrought
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; F-30, Mil 1-23011 Class 4, AMS 1-23011 Class 4
  • Type: Miscellaneous Ferrous Alloy
  • UTS: 80000
Controlled Expansion/Glass Seal Sheet/Plate -- Alloy 42
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 42% Nickel, balance Iron; used in a wide variety of electronic application, lead frames, especially for glass and ceramic seals. [See More]

  • Processing, Temper & Finish: Wrought
  • UNS Number: 94100
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 5
Sheet and Plate Standard
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]

  • Processing, Temper & Finish: Wrought
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0070 to 1
Sheet and Plate Standard -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Processing, Temper & Finish: Wrought
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Thickness: 0.0070 to 1