Electrical / HV Parts Metal Plates and Plate Stock

5 Results
Rhenium Sheet / Plate
from Rhenium Alloys, Inc.

Rhenium Alloys offers Rhenium and Molybdenum-Rhenium in plate, sheet, foil and ribbon. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. One source, superior... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
  • Type: Refractory / Reactive
C11000 Electrolytic Tough Pitch Copper -- Special Shapes and Profiles
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical
  • UNS Number: 11000
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
Controlled Thermal Expansion Alloys -- Alloy 29-17 Kovar®
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil & Wire, ASTM F-15. APPLICATIONS. Alloy 29-17 (Kovar ®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found wide use in application where high reliability is a necessity. In power tubes, microwave tubes,... [See More]

  • Applications: Electronics or semiconductors; HV / Electrical; Hermetic Seals with the Harder Pyrex Glasses and Ceramic Materials, Power Tubes, Microwave Tubes, Transistors, Diodes, Inter-grated Circuits
  • UNS Number: 94610
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: ASTM / ASME; UNS
Controlled Expansion Alloy Alloy 52
from Leading Edge Metals & Alloys, Inc.

Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]

  • Applications: Electronics or semiconductors; HV / Electrical
  • Thickness: 1.00E-3 to 2
  • Type: Nickel; Alloy
  • Width / OD: 12 to 24
Soft Magnetic Shielding Alloy HyMu 80®
from Leading Edge Metals & Alloys, Inc.

Offering extremely high initial permeability, HyMu 80 ®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. [See More]

  • Applications: Electronics or semiconductors; HV / Electrical
  • Thickness: 1.00E-3 to 2
  • Type: Molybdenum; Nickel; Refractory / Reactive; Alloy; Miscellaneous Ferrous Alloy
  • Width / OD: 12 to 24