Pressure Vessel (PVQ) Metal Plates and Plate Stock

5 Results
Hastelloy® C276 - Plate
from High Performance Alloys, Inc.

HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process... [See More]

  • Applications: Alternative / Renewable Energy; Chemical or material processing; Pressure Vessel (PVQ)
  • Specifications: ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 107400
Incoloy® Alloy 20 - Plate
from High Performance Alloys, Inc.

Alloy 20 has excellent corrosion resistance in a variety of chemical environments, especially containing sulfuric acid. This alloy also has good resistance to phosphoric acid, chlorides, and nitric acid environments. Typical Inventory. Round Bar, Loose Coil, Sheet, Plate, Pipe, Fastener, Tubing,... [See More]

  • Applications: Chemical or material processing; Oil & Gas Wells; Pressure Vessel (PVQ); Resistance Alloy / Heating; Solvents, Pharmaceuticals, Food Processing, Pickling Equipment, Heat Exchangers, Mixing Tanks
  • Specifications: ASTM / ASME; UNS
  • Type: Alloy
  • UTS: 90000
Stainless Steel Alloy, Austenitic -- 304
from Ulbrich Stainless Steels & Special Metals, Inc.

304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666. 304 STAINLESS STEEL APPLICATIONS. Air Bag Sensors. Flexible Hoses. Hypodermic Needles. Oil Well Filter Screen. Pressure Vessels. Surgical Instruments. [See More]

  • Applications: Automotive or Vehicular; Biomaterial; Oil & Gas Wells; Pressure Vessel (PVQ); Air Bag Sensors, Flexible Hoses, Hypodermic Needles, Oil Well Filter Screen, Surgical Instruments, Cryogenic Components, Hinges, Bellows, Clamps
  • UNS Number: 30400
  • Type: Stainless; Alloy
  • Specifications: AMS; ASTM / ASME; UNS
C46400 Naval Brass "Lead Free" -- Shapes
from National Bronze & Metals Inc.

C46400 Naval Brass "Lead Free". Naval Brass C46400 is nominally composed of 60% copper, 39.2% zinc and 0.8% tin. As is typical of brass alloys with the duplex alpha + beta structure, C46400 has good strength and rigidity. By substituting tin for an equal quantity of zinc, a high corrosion resistance... [See More]

  • Applications: BuildingConstruction; Marine; Pressure Vessel (PVQ); Wear resistant parts or tooling
  • UNS Number: 46400
  • Type: Copper; Alloy
  • Specifications: AMS; ASTM / ASME; CDA; SAE; UNS; ASTM B-21, AMS 4611
Stainless Steel Sheet & Coil AMS 5516 -- 302 ANN
from United Performance Metals

Type 302 stainless steel is an extremely tough, ductile grade that demonstrates superior corrosion resistance to type 301 stainless steel. It is a non-magnetic grade that is not hardenable by heat treating. It is generally used in the annealed condition and is noted for its ease of fabrication and... [See More]

  • Applications: Pressure Vessel (PVQ)
  • UNS Number: 30200
  • Type: Stainless
  • Specifications: AMS; UNS