Alloy Metal Plates and Plate Stock

33 Results
Ferralium® 255 / Alloy 255 - Plate
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Type: Stainless; Alloy
  • Applications: Chemical or material processing; Marine; Oil & Gas Wells
  • Specifications: ASTM / ASME; UNS
  • Features: Corrosion Resistant; Superalloy
Hastelloy® C-22 - Plate
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 100000
  • Specifications: ASTM / ASME; UNS
  • Yield Strength (YS): 45000
Hastelloy® X (HX) / Hast X - Plate
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
  • Specifications: AMS; ASTM / ASME; UNS
  • Features: Corrosion Resistant; Heat Resistant; Superalloy
Haynes 25® / L605 - Plate
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 14500 to 145000
  • Specifications: AMS; ASTM / ASME; UNS
  • Yield Strength (YS): 9000 to 68700
HPA Cobalt 6B - Plate
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 130000
  • Specifications: AMS; UNS
  • Yield Strength (YS): 70000
Incoloy® Alloy 20 - Plate
from High Performance Alloys, Inc.

Alloy 20 has excellent corrosion resistance in a variety of chemical environments, especially containing sulfuric acid. This alloy also has good resistance to phosphoric acid, chlorides, and nitric acid environments. Typical Inventory. Round Bar, Loose Coil, Sheet, Plate, Pipe, Fastener, Tubing,... [See More]

  • Type: Alloy
  • UTS: 90000
  • Specifications: ASTM / ASME; UNS
  • Yield Strength (YS): 45000
Inconel® 600 - Plate
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 85000 to 105000
  • Specifications: AMS; ASTM / ASME; UNS
  • Yield Strength (YS): 30000 to 50000
Inconel® 601 - Plate
from High Performance Alloys, Inc.

The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]

  • Type: Nickel; Alloy
  • UTS: 80 to 100
  • Specifications: AMS; ASTM / ASME; UNS
  • Yield Strength (YS): 30 to 45
Inconel® 625 - Plate
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 120000 to 160000
  • Specifications: AMS; ASTM / ASME; UNS
  • Yield Strength (YS): 60000 to 110000
Inconel® 718 - Plate
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 185000
  • Specifications: AMS; ASTM / ASME; UNS
  • Yield Strength (YS): 150000
Monel® 400 - Plate
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 70000 to 95000
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Yield Strength (YS): 28000 to 75000
Monel® K500 - Plate
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 90000 to 180000
  • Specifications: MIL-SPEC / QQS; UNS
  • Yield Strength (YS): 40000 to 135000
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Type: Copper; Alloy
  • Width / OD: 1 to 15
  • Specifications: ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
  • Length: 0.5000 to 16
ASTM A-572 GR 50 High Strength Low Alloy Steel Plate
from Kloeckner Metals Corporation

Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]

  • Type: Alloy
  • Width / OD: 72 to 96
  • Specifications: ASTM / ASME
  • Length: 240
Sheet and Plate Standard -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Thickness: 0.0070 to 1
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: 24
C63000 Nickel Aluminum Bronze -- Shapes
from National Bronze & Metals Inc.

C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]

  • Type: Copper; Alloy
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-150, AMS 4640, QQ-C-465
  • UNS Number: 63000
  • Applications: Bearings or Bearing Quality; Marine; Wear resistant parts or tooling
Alloy X Sheet & Coil AMS 5536 -- Alloy-X
from United Performance Metals

Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X. Gas... [See More]

  • Type: Nickel; Alloy
  • Specifications: AMS; UNS
  • UNS Number: 6002
  • Thickness: 0.0180 to 0.7500
Controlled Expansion Alloy Alloy 52
from Leading Edge Metals & Alloys, Inc.

Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]

  • Type: Nickel; Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144
Controlled Thermal Expansion Alloys -- Alloy 29-17 Kovar®
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil & Wire, ASTM F-15. APPLICATIONS. Alloy 29-17 (Kovar ®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found wide use in application where high reliability is a necessity. In power tubes, microwave tubes,... [See More]

  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: ASTM / ASME; UNS
  • UNS Number: 94610
  • UTS: 75000
Aluminum Bronze -- C61400
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Type: Aluminum; Copper; Alloy
  • Specifications: CDA; UNS
  • UNS Number: 61400
  • Thickness: 0.3750 to 2.5
Inconel 625 Sheet & Coil AMS 5599 -- Inconel 625
from United Performance Metals

Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]

  • Type: Nickel; Alloy
  • Specifications: AMS; UNS
  • UNS Number: 6625
  • Thickness: 0.0080 to 1.5
Controlled Expansion Alloy Kovar®
from Leading Edge Metals & Alloys, Inc.

Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]

  • Type: Cobalt; Nickel; Refractory / Reactive; Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144
Cartridge Brass -- C26000
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Type: Copper; Alloy
  • Specifications: CDA; UNS
  • UNS Number: 2600 to 26000
  • Thickness: 0.0320 to 0.3750
Inconel 718 Sheet & Coil AMS 5596 -- Inconel 718
from United Performance Metals

Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]

  • Type: Nickel; Alloy
  • Specifications: AMS; UNS
  • UNS Number: 7718
  • Thickness: 0.0080 to 1.5
High-Temperature, Corrosion-Resistant, Refractory Metal Molybdenum
from Leading Edge Metals & Alloys, Inc.

Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to improve corrosion resistance and strength at high temperatures. [See More]

  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144
Cupro Nickel (70-30) -- C71500
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Type: Nickel; Alloy
  • Specifications: CDA; UNS
  • UNS Number: 71500
  • Thickness: 0.0630 to 3
Stainless Steel Sheet & Coil AMS 5525 -- A-286
from United Performance Metals

Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]

  • Type: Stainless; Alloy
  • Specifications: AMS; UNS
  • UNS Number: 66286
  • Thickness: 0.0200 to 0.0830
High-Temperature, Corrosion-Resistant, Refractory Metal Niobium
from Leading Edge Metals & Alloys, Inc.

Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]

  • Type: Refractory / Reactive; Niobium / Niobium Alloy; Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144
Cupro Nickel (90-10) -- C70600
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Type: Nickel; Alloy
  • Specifications: CDA; UNS
  • UNS Number: 70600
  • Thickness: 0.0630 to 4
High-Temperature, Corrosion-Resistant, Refractory Metal Tungsten
from Leading Edge Metals & Alloys, Inc.

Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]

  • Type: Refractory / Reactive; Tungsten; Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144
Leaded Muntz Metal -- C36500
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Type: Copper; Alloy
  • Specifications: CDA; UNS
  • UNS Number: 36500 to 46400
  • Thickness: 0.3750 to 3
Low Expansion Alloy Invar® 36
from Leading Edge Metals & Alloys, Inc.

With an extremely low coefficient of thermal expansion, approximately one-tenth that of carbon steel at temperatures up to 400 ° F, Invar ® is often thought of as the material of choice for low expansion nickel alloy applications. The ability to maintain strength at very low temperatures... [See More]

  • Type: Nickel; Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144
Naval Brass -- C46400
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Type: Copper; Alloy
  • Specifications: CDA; UNS
  • UNS Number: 46400
  • Thickness: 0.0320 to 4