Tungsten / Tungsten Alloy Metal Plates and Plate Stock

4 Results
Tungsten Plate
from Elmet Technologies LLC

Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]

  • Type: Refractory / Reactive; Tungsten
  • Width / OD: 12
  • Thickness: 0.1250 to 0.4000
  • Length: 12 to 24
High-Temperature, Corrosion-Resistant, Refractory Metal Tungsten
from Leading Edge Metals & Alloys, Inc.

Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]

  • Type: Refractory / Reactive; Tungsten; Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144
Tungsten Plates
from Thermo Shield

Material from .187 inches to 3 inches in thickness is classified as tungsten refractory plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. [See More]

  • Type: Refractory / Reactive; Tungsten
  • Thickness: 0.1875 to 1.5
Tungsten Plate Stock
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]

  • Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.2500
  • Specifications: ASTM / ASME; AMS 7898 / 7899
  • UTS: 250000