Wear Resistant / High Speed Metal Plates and Plate Stock

7 Results
Haynes 25® / L605 - Plate
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Features: Cold Finished, Rolled or Cold Drawn; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 14500 to 145000
HPA Cobalt 6B - Plate
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Features: Superalloy; Wear Resistant
  • Specifications: AMS; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 130000
Inconel® 625 - Plate
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Features: Cold Finished, Rolled or Cold Drawn; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 120000 to 160000
Nitronic® 30 / HPA N30 - Plate
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Features: Corrosion Resistant; Wear Resistant
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • UTS: 110000 to 120000
Nitronic® 60 / HPA N60 - Plate
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • UTS: 95000 to 105000
C63000 Nickel Aluminum Bronze -- Shapes
from National Bronze & Metals Inc.

C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]

  • Features: Cold Finished, Rolled or Cold Drawn (optional feature); Corrosion Resistant; Wear Resistant
  • UNS Number: 63000
  • Type: Copper; Alloy
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-150, AMS 4640, QQ-C-465
Wear Resistant Plate
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Cold Finished, Rolled or Cold Drawn; Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Wear Resistant; Specialty
  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Coated / Painted; Powder Metal Parts or Stock; Wrought; Extruded; Forged; Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding