Mining Metal Plates and Plate Stock
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
- Specifications: AMS; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- UTS: 130000
from High Performance Alloys, Inc.
Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]
- Applications: Abrasion Resistant; Automotive or Vehicular; Chemical or material processing; Marine; Mining; Wear resistant parts or tooling
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- UTS: 110000 to 120000
from Kloeckner Metals Corporation
Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]
- Applications: Automotive or Vehicular; BuildingConstruction; Mining
- Specifications: AMS
- Type: CarbonSteel
- Width / OD: 36 to 96
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Features: Cold Finished, Rolled or Cold Drawn; Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); Heat Resistant; L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Coated / Painted; Powder Metal Parts or Stock; Wrought; Extruded; Forged; Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Features: Cold Finished, Rolled or Cold Drawn; Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Coated / Painted; Powder Metal Parts or Stock; Wrought; Extruded; Forged; Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Features: Cold Finished, Rolled or Cold Drawn; Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Coated / Painted; Powder Metal Parts or Stock; Wrought; Extruded; Forged; Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Features: Cold Finished, Rolled or Cold Drawn; Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Wear Resistant; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Coated / Painted; Powder Metal Parts or Stock; Wrought; Extruded; Forged; Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding