Cold Work (Die / Mold) Metal Plates and Plate Stock

2 Results
Controlled Thermal Expansion Alloys -- Alloy 29-17 Kovar®
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil & Wire, ASTM F-15. APPLICATIONS. Alloy 29-17 (Kovar ®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found wide use in application where high reliability is a necessity. In power tubes, microwave tubes,... [See More]

  • Features: Coil Stock; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Controlled / Low Expansion Alloy; Corrosion Resistant; Die / Cold Work
  • UNS Number: 94610
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: ASTM / ASME; UNS
C51000 Phosphor Bronze "5% A" -- Shapes
from National Bronze & Metals Inc.

C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750. C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust washers and valve parts. C51000 Phosphor... [See More]

  • Features: Cold Finished, Rolled or Cold Drawn (optional feature); Die / Cold Work; Wear Resistant
  • UNS Number: 51000
  • Type: Copper; Alloy
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-139, QQ-B 750