Resistance Alloy / Heating Metal Plates and Plate Stock
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
Alloy 20 has excellent corrosion resistance in a variety of chemical environments, especially containing sulfuric acid. This alloy also has good resistance to phosphoric acid, chlorides, and nitric acid environments. Typical Inventory. Round Bar, Loose Coil, Sheet, Plate, Pipe, Fastener, Tubing,... [See More]
- Applications: Chemical or material processing; Oil & Gas Wells; Pressure Vessel (PVQ); Resistance Alloy / Heating; Solvents, Pharmaceuticals, Food Processing, Pickling Equipment, Heat Exchangers, Mixing Tanks
- Specifications: ASTM / ASME; UNS
- Type: Alloy
- UTS: 90000
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- UTS: 85000 to 105000
from Elmet Technologies LLC
Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]
- Applications: Aerospace or Aircraft Quality; Resistance Alloy / Heating; Semicondcutor
- Thickness: 0.1250 to 0.4000
- Type: Refractory / Reactive; Tungsten
- Width / OD: 12
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Features: Cold Finished, Rolled or Cold Drawn; Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); Heat Resistant; L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Coated / Painted; Powder Metal Parts or Stock; Wrought; Extruded; Forged; Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Rhenium Alloys, Inc.
Rhenium Alloys offers Rhenium and Molybdenum-Rhenium in plate, sheet, foil and ribbon. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. One source, superior... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Type: Refractory / Reactive
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Features: Cold Finished, Rolled or Cold Drawn; Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Coated / Painted; Powder Metal Parts or Stock; Wrought; Extruded; Forged; Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Features: Cold Finished, Rolled or Cold Drawn; Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Coated / Painted; Powder Metal Parts or Stock; Wrought; Extruded; Forged; Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding