AMS Metal Plates and Plate Stock
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 14500 to 145000
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Yield Strength (YS): 9000 to 68700
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Specifications: AMS; UNS
- UTS: 130000
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Yield Strength (YS): 70000
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 85000 to 105000
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Yield Strength (YS): 30000 to 50000
from High Performance Alloys, Inc.
The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 80 to 100
- Type: Nickel; Alloy
- Yield Strength (YS): 30 to 45
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 120000 to 160000
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Yield Strength (YS): 60000 to 110000
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 185000
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Yield Strength (YS): 150000
from Ulbrich Stainless Steels & Special Metals, Inc.
Wire, AMS 5640, ASTM A 314, ASTM A 581, ASTM A 582, QQ-S-764. APPLICATIONS. Type 303 should be considered for use in applications such as shafts, valve bodies, valves, valve trim, and fittings. This steel possesses non-galling properties that make disassembly of parts easy and help to avoid... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- UNS Number: 30300
- Type: Stainless; Alloy
- UTS: 75000
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Width / OD: 0.0050 to 2
from Universal Wire Works Inc.
Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]
- Specifications: AMS
- UTS: 50000
- Type: Refractory / Reactive; Titanium
- Yield Strength (YS): 25000
from Kloeckner Metals Corporation
Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]
- Specifications: AMS
- Width / OD: 36 to 96
- Type: CarbonSteel
- Length: 240
from United Performance Metals
Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X. Gas... [See More]
- Specifications: AMS; UNS
- UNS Number: 6002
- Type: Nickel; Alloy
- Thickness: 0.0180 to 0.7500
from Concast Metal Products Co.
Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications. [See More]
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; ASARCON
- UTS: 37000
- Type: Copper; Alloy
- Yield Strength (YS): 17000
from National Bronze & Metals Inc.
C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-150, AMS 4640, QQ-C-465
- UNS Number: 63000
- Type: Copper; Alloy
- Applications: Bearings or Bearing Quality; Marine; Wear resistant parts or tooling
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 46% Nickel, balance Iron; used in a variety of electronic applications, especially for glass and ceramic seals. [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; F-30, Mil 1-23011 Class 4, AMS 1-23011 Class 4
- UTS: 80000
- Type: Miscellaneous Ferrous Alloy
- Yield Strength (YS): 35000
from United Performance Metals
301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]
- Specifications: AMS; UNS
- UNS Number: 30100
- Type: Stainless
- Thickness: 0.0150 to 0.1300
from United Performance Metals
301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]
- Specifications: AMS; UNS
- UNS Number: 30100
- Type: Stainless
- Thickness: 0.0090 to 0.1300
from United Performance Metals
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]
- Specifications: AMS; UNS
- UNS Number: 6625
- Type: Nickel; Alloy
- Thickness: 0.0080 to 1.5
from United Performance Metals
Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]
- Specifications: AMS; UNS
- UNS Number: 7718
- Type: Nickel; Alloy
- Thickness: 0.0080 to 1.5
from United Performance Metals
Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]
- Specifications: AMS; UNS
- UNS Number: 66286
- Type: Stainless; Alloy
- Thickness: 0.0200 to 0.0830
from United Performance Metals
17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]
- Specifications: AMS; UNS
- UNS Number: 17400
- Type: Stainless
- Thickness: 0.0290 to 0.3000