Access Doors Doors

38 Results
Enclosure Opaque Raised Access Door -- AR IPW 1210 B
from Fibox Enclosures

The IPW AR 1210B is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying... [See More]

  • Application: Industrial; Access
  • Features: FireRated; Watertight
  • Material: Plastic
Aluminum Vault Cover
from SlipNOT Metal Safety Flooring

SlipNOT ® aluminum access hatches are an ideal replacement for dangerous aluminum diamond plate vault covers. Lightweight, non-slip aluminum access doors coated with the patented SlipNOT ® non-slip surface provide long lasting safety to pedestrians and workers, while reducing the number of... [See More]

  • Application: Commercial; Access
  • Material: Aluminum
  • Type: Vault Cover
Access Door -- SPIN
from Ruskin Company

The SPIN doors for rectangle duct are constructed of galvanized steel. It features: Extremely low leadage at high pressure. Quick and easy installation. Insulated. [See More]

  • Application: Industrial; Access
  • Width: 8 to 24
  • Type: Duct Access
  • Height: 8 to 24
AHA - Recessed access door without flange
from Cendrex Inc.

Description. The AHA ’s standard 5/8 ” recessed panel will accept ceramic tile, drywall panels, acoustical tiles or other materials to match the surface finish on which it is installed. It is also available in different recesses of up to 1 ½ ” to accommodate multi layers of... [See More]

  • Application: Commercial; Industrial; Access
  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
QKPANEL38
from Zurn Industries LLC

The QKPANEL38 QuikPort Access Panel Door is a high impact, decorative polymer access panel that is designed to provide a visually pleasing option to cover a behind-the-wall QuikPort Manifold installation. It is 14" wide by 38" Long and 1" thick. It installs easily in the wall opening, and may be... [See More]

  • Application: Access
  • Type: Panel
Gortite VF Automated Machine Safety Door
from Dynatect Manufacturing, Inc.

Dynatect's Gortite VF (Vertical Fabric) Door is designed to minimize cycle time and maximize production time. This high-speed roll-up door separates machines with hazardous operations from other processes, material handling equipment, and people.The Gortite VF Door contains typical machine/process... [See More]

  • Application: Industrial; Access
  • Width: 36 to 192
  • Type: RollUp; Vertical Fabric
  • Height: 36 to 192
Access Hatch / Inspection Door -- 12" x 12"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Application: Access
  • Height: 12
  • Width: 12
  • Material: Steel
Maintenance Access Doors -- MP-MAD1212
from M&M Manufacturing Co.

Maintenance Access Doors [See More]

  • Application: Access
  • Height: 12
  • Width: 12
Enclosure Swing Panel Hinge Kit with Aluminum Panel -- ASPK1010
from Fibox Enclosures

About ARCA IEC Enclosures. Driven by innovation and market demand, the ARCA-IEC is the ideal and cost-effective alternative to stainless steel cabinets or fiberglass enclosures needed in harsh and demanding environments. This enclosure is a real game-changer, offering the market the largest UL... [See More]

  • Application: Industrial; Access
  • Material: Aluminum
Galvanized Steel Vault Cover
from SlipNOT Metal Safety Flooring

Galvanized vault covers manufactured by SlipNOT ® are protected against rust and corrosion. An access hatch constructed of diamond plate can create a slippery and dangerous environment, causing liabilities and lawsuits. SlipNOT ® non-slip galvanized steel access hatch helps reduce... [See More]

  • Application: Commercial; Access
  • Material: Steel; Galvanized Steel
  • Type: Vault Cover
Adhesive Hinged Access Door -- ADH3
from Ruskin Company

The model ADC3 and ADH3 access doors offer quick, easy and economical installation wherever duct access is needed. Manual locks assure tight door closure while adhesive backing along with sheet metal screws assure an airtight duct installation. FEATURES: Available hinged or removable with cam locks. [See More]

  • Application: Industrial; Access
  • Width: 6 to 24
  • Type: Duct Access
  • Height: 6 to 24
AHA-GYP - Recessed access door with drywall bead flange
from Cendrex Inc.

Description. The AHA-GYP is recessed by 5/8 ” to accept drywall and the flange, constructed of corner bead, is made to be covered with drywall compound. It is designed to blend in and match the surface finish on which it is installed. It is also available in different recesses of up to 1... [See More]

  • Application: Commercial; Industrial; Access
  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
QUIKPORT ACCESS PANEL DOOR - 14" X 29" -- QKPANEL29
from Zurn Industries LLC

The QKPANEL29 QuikPort Access Panel Door is a high impact, decorative polymer access panel that is designed to provide a visually pleasing option to cover a behind-the-wall QuikPort Manifold installation. It is 14" wide by 29" Long and 1" thick. It installs easily in the wall opening, and may be... [See More]

  • Application: Access
  • Type: Panel
Access Hatch / Inspection Door -- 12" x 18"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Application: Access
  • Height: 18
  • Width: 12
  • Material: Steel
Enclosure Transparent Access Door -- AR IPW 1210 B T
from Fibox Enclosures

IPW AR 1210BT features a Quarter Turn DIN Key, Transparent Cover. HMI Cover Kit. Fibox ’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection Window (IPW) permits both viewing and access to readouts and controls which are... [See More]

  • Application: Industrial; Access
  • Features: Window(s)
  • Material: Plastic
Stainless Steel Vault Cover
from SlipNOT Metal Safety Flooring

SlipNOT ® slip resistant stainless access doors will keep workers and pedestrians safe when wet and slippery elements create an unsafe walking environment. Non-slip stainless steel access hatches are durable and aesthetically pleasing. Stainless steel access doors have been the unsurpassed... [See More]

  • Application: Commercial; Access
  • Material: StainlessSteel
  • Type: Vault Cover
Commercial Air Door Series ACC -- ACC-36
from Ruskin Company

Ruskin Commercial Air Doors  protect against undesirable environments around door openings.   Designed to keep dirt, dust, fumes, insects, pollen and odors outside while maintaining a cleaner and healthier environment inside.   Air Doors save energy and lower building operating costs... [See More]

  • Application: Commercial; Industrial; Access; Exterior Doors; Interior Doors
  • Width: 32 to 36
  • Type: AirDoors
  • Height: 84 to 144
AHA-PLY - Recessed access door with plaster bead flange
from Cendrex Inc.

Description. Both the door and flange of the AHA-PLY are engineered to accept 5/8 ” thickness of plaster. This door is designed to maintain the visual and sound integrity of the walls and ceilings. Once installed, only the metal thickness of the door and frame will be left visible. [See More]

  • Application: Commercial; Industrial; Access
  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
Access Hatch / Inspection Door -- 16" x 16"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Application: Access
  • Height: 16
  • Width: 16
  • Material: Steel
Instrument Protection Access Door -- AR IPW 1210 B F
from Fibox Enclosures

The IPW AR 1210B F is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B F includes the following: Opaque hinged cover base with an opaque flat cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for... [See More]

  • Application: Industrial; Access
  • Features: FireRated; Watertight
  • Material: Plastic
Commercial Electric Heat Air Door ACCEH -- ACCEH-36
from Ruskin Company

Ruskin ACCEH air doors contain electric heaters and provide instantaneous comfort in cold weather situations.   Available in many heater ranges, the ACCEH works well in any climate.   Ruskin ACCEH heated air doors include a factory furnished and mounted control box with thermostat control. [See More]

  • Application: Commercial; Industrial; Access; Exterior Doors; Interior Doors
  • Width: 32 to 36
  • Type: AirDoors
  • Height: 72 to 144
AHD - General purpose access door for all surface types
from Cendrex Inc.

Description. The AHD is designed for a quick and easy installation on non-rated vertical and horizontal surfaces made of drywall or any other type of material. Its rounded mitered corners, concealed pin hinge and 3/8" return all around the door make it the sturdiest door on the market. The AHD... [See More]

  • Application: Commercial; Industrial; Access
  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
Access Hatch / Inspection Door -- 18" x 18"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Application: Access
  • Height: 18
  • Width: 18
  • Material: Steel
Fiberglass Cam Access Door -- ADC12F
from Ruskin Company

The ADC12F Single Skin Access Door is constructed of fiberglass and features: Easy-bend tabs for quick, easy installation wherever fiberglass duct access is needed. Manual locks, assuring tight door closure. [See More]

  • Application: Industrial; Access
  • Width: 6 to 24
  • Type: Duct Access
  • Height: 6 to 24
AHD-GYP - General purpose access door with drywall bead flange
from Cendrex Inc.

Description. The AHD-GYP access door is engineered for a clean final finish. Once a sufficient layer of drywall compound is applied to the corner bead flange it will leave only the door panel visible. Just like the AHD, the concealed pin hinge and 3/8 ” return around the door make it the right... [See More]

  • Application: Commercial; Industrial; Access
  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
Access Hatch / Inspection Door -- 24" x 24"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Application: Access
  • Height: 24
  • Width: 24
  • Material: Steel
Oval Access Door -- ADR
from Ruskin Company

The ADR and ADF oval access doors for rectangle and round duct are constructed of galvanized steel. It features: Synthetic knobs with metal threaded inserts, which prevent thread stripping and provide ease of turning, eliminating need for a wrench. Cellular sponge gasket permanently bonded to the... [See More]

  • Application: Industrial; Access
  • Width: 8 to 10
  • Type: Duct Access
  • Height: 4 to 6
AHD-PLY - General purpose access door with plaster bead flange
from Cendrex Inc.

Description. Although less in demand, the AHD-PLY access door is the right solution for plaster covered walls and ceilings. Once covered with plaster, the 2 3/4" lath flange will disappear, leaving only the door panel visible. [See More]

  • Application: Commercial; Industrial; Access
  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
Coal Mill / Pulverizer Hatch -- CH-2400
from PS Industries

The PS DOORS Coal Mill Hatch is specifically designed to provide improved access to your coal mill or pulverizer. The hatch utilizes pivoting swing latch bolts with spin down nuts to secure the hatch in place. By utilizing one ¾" wrench, the hatch can be unsecured and swung open in minutes. [See More]

  • Application: Access
  • Height: 30 to 48
  • Width: 24 to 30
  • Material: Steel
SMACNA Hinged Access Door -- ADH12
from Ruskin Company

The ADH12 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. [See More]

  • Application: Industrial; Access
  • Width: 6 to 24
  • Type: Duct Access
  • Height: 6 to 24
BTA-BTV cabinets and valve boxes
from Cendrex Inc.

Description. Thanks to its beveled door panel, the BTA valve box is practical and aesthetically pleasing. It comes in various sizes and depths and can be pre-drilled to accept water pipes, gas pipes and conduits. The BTV model comes with a Plexiglass window. BTA - BTV specifications. Material: 16... [See More]

  • Application: Commercial; Industrial; Access
  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
SMACNA Hinged Access Door -- ADH22
from Ruskin Company

The ADH22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. [See More]

  • Application: Industrial; Access
  • Width: 6 to 24
  • Type: Duct Access
  • Height: 6 to 24
CTR - Aesthetic access door with hidden flange for all surface types
from Cendrex Inc.

Description. The CTR is the newest generation of all purpose access door. Easy to install, it will blend in better than any other door on all non-rated surfaces. Its special European type hinge allows the door, with its beveled edges, to close over the flange thus avoiding additional labor to mud or... [See More]

  • Application: Commercial; Industrial; Access
  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
SMACNA Hinged Access Door -- ADHW22
from Ruskin Company

The ADHW22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. A plexiglass panel that permits visual duct inspection... [See More]

  • Application: Industrial; Access
  • Width: 6 to 24
  • Type: Duct Access
  • Height: 6 to 24
DRD - Draft stop access door for attic application
from Cendrex Inc.

Description. The DRD is mainly designed to allow passage between attic sections whilepreventing back drafts from one section to the other. Although not rated, the door is self closing and self latching and can be opened from both sides. DRD access door specifications. Material: 16 gauge cold rolled... [See More]

  • Application: Commercial; Industrial; Access
  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
  • Features: Automatic
Walk Through Access Door -- GPAD
from Ruskin Company

The GPAD Access door is constructed with an aluminum frame and a galvanized steel panel. It features: Availability in a variety of heights and widths. Convenient, walk-through access to duct-work interiors in low to medium pressure systems and plenums. Extremely low leakage of less than... [See More]

  • Application: Industrial; Access
  • Width: 18 to 30
  • Type: Duct Access
  • Height: 36 to 72
GRG - Glass fiber reinforced gypsum access panel
from Cendrex Inc.

Description. The GRG is a type of push out access panel made of glass fiber reinforced gypsum. It is designed to blend seamlessly in a drywall ceilling application. [See More]

  • Application: Commercial; Industrial; Access
  • Material: Fiberglass
  • Type: Access door
LHD - Heavy duty access door for large openings
from Cendrex Inc.

Description. The LHD door with its 2 1/2 ” deep frame and heavy duty design is ideal for openings larger than the AHD can accommodate. The LHD is recommended for door sizes exceeding 36" x 36" and is also available in a double leaf version. LHD access door specifications. Material: 16 gauge... [See More]

  • Application: Commercial; Industrial; Access
  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door