Sliding Doors Doors
from Chase Doors
ColdGuard horizontal sliding door is designed for high cycle, abusive applications and is the workhorse of our product offering. Chase Doors knows durability is the key to long life in a horizontal sliding door, so the ColdGuard sliding door features a heavy duty FRP framework, heavy duty track... [See More]
- Type: Sliding
- Material: Fiberglass
- Application: Commercial; Industrial; Interior Doors
- Features: Insulated
from PS Industries
The Industrial Sliding Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills, processing... [See More]
- Type: Entry; Sliding
- Material: Steel
- Application: Industrial
from Horton Automatics
Ideal for positive pressure applications such as operating rooms. Systems are tested for low air infiltration leakage and are self-closing. [See More]
- Type: Sliding
- Features: Automatic
- Application: Commercial; Interior Doors
from Terra Universal, Inc.
Automatic Sliding Door Systems. These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare and educational institutions. Touchless door pad allows hand-free operation; optional... [See More]
- Type: Cleanroom; Sliding
- Width: 36 to 72
- Application: Industrial
- Height: 84
from JELD-WEN, Inc.
Energy efficient in mild climates and are available in White or Bronze [See More]
- Type: Patio; Sliding
- Material: Aluminum
- Application: Residential; Exterior Doors
- Features: Window(s)
from AERO Manufacturing Company
T-148 Series, Sliding Doors, s/s, per linear foot [See More]
- Type: Sliding
- Material: StainlessSteel
- Application: Commercial
from DORMA Group
The advanced DORMA ED1200 Automatic Bi-Fold Door is another option for meeting your automatic door needs. It combines proven mechanical design with easily programmable control units. The ED1200 Bi-fold Door uses a heavy-duty controller and operator as its drive platform. This strong, intelligent,... [See More]
- Type: Sliding
- Material: Aluminum; Glass
- Application: Commercial; Exterior Doors
from Allmark Door
Screen doors provide the advantage of ventilation for employee comfort, yet prevents rodents, bugs, and birds from entering an area where food, beverages, or pharmaceuticals are being packaged or prepared. Screen doors are available in Manual Roll Up, Automatic Roll Up, High Cycle Roll Up, Single... [See More]
- Type: RollUp; Sliding
- Application: Commercial; Industrial; Exterior Doors; Garage
from Chase Doors
Designed for use in applications requiring economy in a manual door. Rugged and easy to install and maintain. Both models are custom manufactured and available in single slide or center parting with UL and FM label ratings of 20 minutes to 4 hours. Standard features include automatic close system... [See More]
- Type: Sliding
- Material: Steel
- Application: Commercial; Industrial; Interior Doors
- Features: DoubleDoors; FireRated; Window(s)
from PS Industries
Monorail Doors are an excellent application for the Sliding Door (bi-part) or Swing Door (paired). Monorail openings are typically located in elevated areas exposed to high winds loads and are used for transporting heavy equipment in and out of your facility. [See More]
- Type: Sliding; Monorail Entry Door
- Material: Steel
- Application: Industrial
from Horton Automatics
Automatic door systems designed where an anteroom is required. Available with concealed high-temperature gaskets or brush designs including self-closing operation. Tested for low air infiltration leakage. [See More]
- Type: Sliding
- Features: Automatic
- Application: Commercial; Interior Doors
from Terra Universal, Inc.
Totally seamless molded fiberglass. Exceeds cGMP, FDA, and EMEA requirements. Non-porous, non-shedding, non-absorptive panel finish. Finish withstands fingerprints, fading and chemical corrosion. Stainless steel track and trolley system. Designed with a tight-perimeter sealing system and exclusive... [See More]
- Type: Cleanroom; Sliding
- Width: 72
- Application: Industrial
- Height: 96
from JELD-WEN, Inc.
Available in White or Bronze and designed specifically for the Florida market. [See More]
- Type: Patio; Sliding
- Material: Aluminum
- Application: Residential; Exterior Doors
- Features: Window(s)
from DORMA Group
The ESA 100 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout is not required. Proof that style and substance can co-exist in the same door. As one of the most intelligent, efficient, and technologically advanced automatic doors on... [See More]
- Type: Sliding
- Material: Aluminum; Glass
- Application: Commercial; Exterior Doors
- Features: Automatic
from Chase Doors
Designed where high usage and up to a 4-hour label are required. Both models are custom manufactured and available in single slide or center parting with UL and FM label ratings of 20 minutes to 4 hours. Standard features include automatic close system with thermal heat detectors and low maintenance... [See More]
- Type: Sliding
- Material: Steel
- Application: Commercial; Industrial; Interior Doors
- Features: DoubleDoors; FireRated; Window(s)
from PS Industries
The Industrial Sliding Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills, processing... [See More]
- Type: Entry; Sliding
- Material: Steel
- Application: Industrial
from Horton Automatics
Designed to meet the requirements for negative pressure applications. Available in automatic and manual systems. Systems come standard with self-closing mechanisms in trackless configurations. Both systems are available with the smoke-rated option that incudes the UL 1784 label on door for easy code... [See More]
- Type: Sliding
- Features: Automatic
- Application: Commercial; Interior Doors
from JELD-WEN, Inc.
Available in multiple colors. Energy efficient options include ENERGY STAR®. Other options include blinds between the glass or pet panel [See More]
- Type: Patio; Sliding
- Material: Plastic; Vinyl
- Application: Residential; Exterior Doors
- Features: Window(s)
from DORMA Group
The ESA 200 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of only the sliding panels is required. Emergency Exits. The DORMA ESA 200 - For applications requiring emergency egress through sliding panels only. Smooth, clean look. [See More]
- Type: Sliding
- Material: Aluminum; Glass
- Application: Commercial; Exterior Doors
- Features: Automatic
from Chase Doors
Casing mounted fire doors are an excellent choice for applications with high usage and where appearance is important. Casing mounted design provides adequate spacing on both sides of panel to install surface mounted or mortised hardware for handicap access while allowing a portion of the weight of... [See More]
- Type: Sliding
- Material: StainlessSteel; Steel
- Application: Commercial; Industrial; Interior Doors
- Features: DoubleDoors; FireRated; Window(s)
from Horton Automatics
The UltraClean Sterile is ideal for very low particulate applications such as food preparation facilities. Systems are available in one, two or four panel configurations with self-closing capability. [See More]
- Type: Sliding
- Application: Commercial; Interior Doors
from JELD-WEN, Inc.
Built from AuraLast® Wood (Pine) - The Wood That Does Not Rot. Options include 9 clad colors, 10 interior finishes, blinds between the glass, grilles and ENERGY STAR®. [See More]
- Type: Patio; Sliding
- Material: Wood
- Application: Residential; Exterior Doors
- Features: Window(s)
from DORMA Group
The ESA 300 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of the sliding and sidelite panels is required. Emergency Exits. The DORMA ESA 300 - For emergency applications breakout of the sliding and sidelite panels is required. [See More]
- Type: Sliding
- Material: Aluminum; Glass
- Application: Commercial; Exterior Doors
- Features: Automatic
from Chase Doors
The Model 3100 service door is an excellent choice where high usage or easy operation is a must. It offers options that will safisfy almost any non-labeled sliding door requirement. Applications include warehouse doors, doors with high wind load, or wall openings that provide access to oversize... [See More]
- Type: Sliding
- Material: Steel
- Application: Commercial; Industrial; Interior Doors
- Features: FireRated; Window(s)
from Horton Automatics
The All-Glass Elegant system is a frameless, offset glass design that is available in non, partial, and full breakout configurations. [See More]
- Type: Sliding
- Application: Commercial; Exterior Doors; StoreFront
from JELD-WEN, Inc.
AuraLast® Wood (Pine) for superior protection against decay and termites. Optional Knotty Alder, Vertical Grain Douglas Fir, Reclaimed Douglas Fir, Mahogany, Oak, Walnut or Cherry. Other options include 41 clad colors, and ENERGY STAR®. [See More]
- Type: Patio; Sliding
- Material: Wood
- Application: Residential; Exterior Doors
- Features: Window(s)
from DORMA Group
The ESA 300T Auto-Telescopic door is perfect for corridor applications and any opening that requires an extra-wide clear opening distance. Emergency Exits. The DORMA ESA 300T - For emergency applications breakout of the sliding and sidelite panels is required. Smooth, clean look. The DORMA ESA 300T... [See More]
- Type: Sliding
- Material: Aluminum; Glass
- Application: Commercial; Exterior Doors
- Features: Automatic
from Chase Doors
The Model 1100 is an economical manual sliding door available in single slide or center parting configurations. Model 1100 offers options that will satisfy almost any non-labeled sliding door requirement. Applications include warehouse doors, doors with high wind load, or wall openings that provide... [See More]
- Type: Sliding
- Material: Steel
- Application: Commercial; Industrial; Interior Doors
- Features: DoubleDoors; FireRated; Window(s)
from Horton Automatics
Designed for heavy duty applications, this system uses a 2001 belt drive header and is available in non, partial and full breakout configurations. [See More]
- Type: Sliding
- Application: Commercial; Exterior Doors; StoreFront
from JELD-WEN, Inc.
Available in 15 colors. Decorative grilles come in matching colors and stylish designs. Energy efficient in mild climates. [See More]
- Type: Patio; Sliding
- Material: Aluminum
- Application: Residential; Exterior Doors
- Features: Window(s)
from DORMA Group
For elegant and upscale applications, the ESA 400 Fine Frame is a perfect marriage of beauty and functionality. Including full breakout capability, the ESA 400 combines full view aesthetics with excellent weather-sealing qualities. It ’s ideal for interior or exterior applications such as... [See More]
- Type: Sliding
- Material: Aluminum; Glass
- Application: Commercial; Exterior Doors
- Features: Automatic
from Chase Doors
These door systems are designed for use in pharmaceutical facilities, factories, processing plants and other areas where a clean environment must be maintained and harsh chemicals exist. The 67000F is suitable for applications with regular cleaning using harsh chemicals and cleaning solvents. Door... [See More]
- Type: Sliding
- Material: Fiberglass
- Application: Commercial; Industrial; Interior Doors
- Features: Window(s)
from Horton Automatics
The HD-Storm ™ is tested to pressures up to 80 PSF and is available in non and partial breakout configurations. It comes standard with three point locking and is Miami-Dade and Florida Building Code approved. [See More]
- Type: Sliding
- Application: Commercial; Exterior Doors
from JELD-WEN, Inc.
Available in White or Bronze. Decorative grilles come in matching colors and stylish designs. Energy efficient in mild climates. [See More]
- Type: Patio; Sliding
- Material: Aluminum
- Application: Residential; Exterior Doors
- Features: Window(s)
from DORMA Group
The DORMA ESA 500 is an all glass (top and bottom rails only) door designed for interior applications where emergency breakout of only the sliding panels is required. Emergency Exits. The DORMA ESA 500 - For emergency applications where breakout of the sliding panels is required. Smooth, clean look. [See More]
- Type: Sliding
- Material: Aluminum; Glass
- Application: Commercial; Exterior Doors
- Features: Automatic