Cleanroom Doors Doors
from Terra Universal, Inc.
Automatic Sliding Door Systems. These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare and educational institutions. Touchless door pad allows hand-free operation; optional... [See More]
- Type: Cleanroom; Sliding
- Width: 36 to 72
- Application: Industrial
- Height: 84
from Simplex Isolation Systems
Cleanroom Doorways - AirLock Doors and Venting Options. AirLock Doors are pre-hung in their frames for quick and easy installation. They are available in the same materials as AirLock walls. Your selection of the proper AirLock Door for your doorway depends on your application, contamination... [See More]
- Type: Cleanroom
- Material: Aluminum (optional feature); Plastic (optional feature); Framed ABS and Vinyl
- Application: Industrial; Interior Doors
- Features: DoubleDoors (optional feature); Window(s) (optional feature)
from Terra Universal, Inc.
Low-Energy Swing Door Operators are customizable systems that can be installed on pass-through chambers and lab cleanroom doors. Space-saving systems feature an electromechanical drive and an advanced microprocessor system. Twelve programmable options, smoke ventilation system integration and a host... [See More]
- Type: Cleanroom
- Width: 36 to 72
- Application: Industrial
- Material: Glass (optional feature); Plastic (optional feature); Acrylic, PVC
from Terra Universal, Inc.
Totally seamless molded fiberglass. Exceeds cGMP, FDA, and EMEA requirements. Non-porous, non-shedding, non-absorptive panel finish. Finish withstands fingerprints, fading and chemical corrosion. Stainless steel track and trolley system. Designed with a tight-perimeter sealing system and exclusive... [See More]
- Type: Cleanroom; Sliding
- Width: 72
- Application: Industrial
- Height: 96