Security Doors Doors
2 Results
MDS - Medium security access door for all surface types
from Cendrex Inc.
from Cendrex Inc.
Description. The MDS is a non-rated flush access door built for extra reinforcement. It is constructed with thicker steel, a continuous piano hinge and a key operated cylinder cam latch. It is designed to ensure medium security wherever it may be required. MDS access door specifications. Material:... [See More]
- Type: Security; Access door
- Material: StainlessSteel (optional feature); Steel
- Application: Commercial; Industrial; Access
PHS - High security access door for all surface types
from Cendrex Inc.
from Cendrex Inc.
Description. The PHS is designed to be used in situations where security is of the utmost importance. It is manufactured with detention grade materials and can be prepped for all types of dead locks. PHS access door specifications. Material: 10 gauge cold rolled steel plate and 2" x 2" x 3/16" angle... [See More]
- Type: Security; Access door
- Material: Steel
- Application: Commercial; Industrial; Access