Exterior Doors Doors

61 Results
Fiberglass Doors - Storm Rated -- Fib-R-Dor
from Chase Doors

Fib-R-Dor utilizes a combination of unique manufacturing techniques and fiberglass technology to create a panel that is beautiful, cleanable and durable. The entire exterior of the door panel is molded fiberglass with a permanent bond to the core material, ensuring a beautiful, durable, low... [See More]

  • Application: Commercial; Industrial; Exterior Doors
  • Material: Fiberglass
  • Type: Entry; Swing Door
  • Features: Insulated; Window(s)
Bullet Resistant All-clear Door - BulletBlock™
from Protective Structures, Ltd.

Our BulletBlock ™ Bullet Resistant Full-Lite Aluminum Stile & Rail Door assembly is available UL 752 levels 1 – 3 and includes UL 752 bullet resistant glazing, powder coat finish, ballistic capture frame, heavy duty hardware, roton continuous hinge, lever lockset, door closer and... [See More]

  • Application: Exterior Doors
  • Features: BulletResistant; Window(s) (optional feature)
HD-Slide Series 2500 Elegant Door Systems -- A4.22-o
from Horton Automatics

The All-Glass Elegant system is a frameless, offset glass design that is available in non, partial, and full breakout configurations. [See More]

  • Application: Commercial; Exterior Doors; StoreFront
  • Type: Sliding
Commercial Air Door Series ACC -- ACC-36
from Ruskin Company

Ruskin Commercial Air Doors  protect against undesirable environments around door openings.   Designed to keep dirt, dust, fumes, insects, pollen and odors outside while maintaining a cleaner and healthier environment inside.   Air Doors save energy and lower building operating costs... [See More]

  • Application: Commercial; Industrial; Access; Exterior Doors; Interior Doors
  • Width: 32 to 36
  • Type: AirDoors
  • Height: 84 to 144
Architectural Fiberglass All Panel Exterior Door Series
from JELD-WEN, Inc.

Available in mahogany and walnut woodgrains for a low-maintenance, energy efficient, private and secure entry. [See More]

  • Application: Residential; Exterior Doors
  • Material: Fiberglass
  • Type: Panel
  • Features: FireRated
Aristocrat
from Berner International Corporation

ARISTOCRAT. Competitive pricing creates affordable protection with Berner's Aristocrat air door. Aristocrat Series. ASF - Customer Entry, protection up to 8 ’. ASR - Service Entry, protection up to 10 ’. ASN - Customer Entry NSF Certified. ASR - 3X - Three Speed. Recommended Protection... [See More]

  • Application: Industrial; Exterior Doors
  • Height: 120
  • Type: AirDoors
  • Material: Plastic; PVC Panels
Automatic Advanced Bi-Fold Doors -- ED1200
from DORMA Group

The advanced DORMA ED1200 Automatic Bi-Fold Door is another option for meeting your automatic door needs. It combines proven mechanical design with easily programmable control units. The ED1200 Bi-fold Door uses a heavy-duty controller and operator as its drive platform. This strong, intelligent,... [See More]

  • Application: Commercial; Exterior Doors
  • Material: Aluminum; Glass
  • Type: Sliding
Cold Storage Doors
from Allmark Door

Climate control is required for sensitive manufacturing, food storage and research processes. These areas require sanitation and doors that can withstand harsh cleaning products and the highest demands in regard to hygiene. Allmark Door ’s Cold Storage Doors assist in preventing... [See More]

  • Application: Commercial; Industrial; Exterior Doors
  • Features: Insulated; Watertight
Bullet Resistant Full-lite Door - BulletBlock™
from Protective Structures, Ltd.

Protective Structures, Ltd. offers a Bullet Resistant Full-Lite Aluminum Stile & Rail Door assembly from our BulletBlock ™ line in UL 752 levels 1 – 8 that includes UL 752 bullet resistant glazing, powder coat finish, ballistic capture frame, heavy duty hardware, roton continuous... [See More]

  • Application: Exterior Doors
  • Features: BulletResistant; Window(s) (optional feature)
HD-Slide™ Series 2001 Door System -- A4.15
from Horton Automatics

Designed for heavy duty applications, this system uses a 2001 belt drive header and is available in non, partial and full breakout configurations. [See More]

  • Application: Commercial; Exterior Doors; StoreFront
  • Type: Sliding
Commercial Electric Heat Air Door ACCEH -- ACCEH-36
from Ruskin Company

Ruskin ACCEH air doors contain electric heaters and provide instantaneous comfort in cold weather situations.   Available in many heater ranges, the ACCEH works well in any climate.   Ruskin ACCEH heated air doors include a factory furnished and mounted control box with thermostat control. [See More]

  • Application: Commercial; Industrial; Access; Exterior Doors; Interior Doors
  • Width: 32 to 36
  • Type: AirDoors
  • Height: 72 to 144
Aurora® Custom Fiberglass All Panel Exterior Door Series
from JELD-WEN, Inc.

Indistinguishable from real wood and handcrafted for exceptional beauty. Options include woodgrain textures and decorative accents. Multiple panel designs [See More]

  • Application: Residential; Exterior Doors
  • Material: Fiberglass
  • Type: Panel
Artic Seal Bi-Parting Doors
from Berner International Corporation

Berner ARTIC SEAL Bi-parting doors are designed to offer better protection for your freezer and cooler by creating a barrier to temperature, insects and odors. The unique cam design allows the ARTIC SEAL to utilize less space and is not restricted to large wall thicknesses. The hardware and panels... [See More]

  • Application: Industrial; Exterior Doors
  • Width: 60
  • Type: Bi-Parting Doors
  • Height: 108
Automatic Revolving Doors -- Crane 1000-A Series
from DORMA Group

The Crane 1000-A Series automatic revolving door is the ideal choice for your building's primary entrance. A range of available finishes allows for a door integrated into its surrounding d écor and architecture. The superlative technical and safety features ensure smooth and safe traffic... [See More]

  • Application: Commercial; Exterior Doors
  • Material: Aluminum; Glass
  • Type: Revolving
  • Features: Automatic
High Speed Doors
from Allmark Door

High-Speed Doors play an important role in reducing energy costs, increasing efficiency, improving traffic flow, controlling environments and reducing airborne pollutants. There are numerous reasons why making sure you have the right high-speed door for your facility is worthwhile. The right... [See More]

  • Application: Commercial; Industrial; Exterior Doors; Garage; Interior Doors
  • Features: Window(s) (optional feature)
  • Type: RollUp
Bullet Resistant Half-lite Door - BulletBlock™
from Protective Structures, Ltd.

Protective Structures, Ltd. is proud to offer our BulletBlock ™ complete Bullet Resistant Half-Lite Aluminum Stile & Rail Door assembly in UL 752 levels 1 – 8 that includes UL 752 bullet resistant glazing, powder coat finish, ballistic capture frame, heavy duty hardware, roton... [See More]

  • Application: Exterior Doors
  • Features: BulletResistant; Window(s) (optional feature)
HD-Storm™ Non-Impact/Impact Units -- AH2.0
from Horton Automatics

The HD-Storm ™ is tested to pressures up to 80 PSF and is available in non and partial breakout configurations. It comes standard with three point locking and is Miami-Dade and Florida Building Code approved. [See More]

  • Application: Commercial; Exterior Doors
  • Type: Sliding
Aurora® Custom Fiberglass Swinging Patio Door Series
from JELD-WEN, Inc.

Indistinguishable from real wood and handcrafted for exceptional beauty. Options include woodgrain textures, textured glass and ENERGY STAR®. [See More]

  • Application: Residential; Exterior Doors
  • Material: Fiberglass
  • Type: Patio
  • Features: Window(s)
Aura
from Berner International Corporation

AURA. Total unique design highlights the Aura's elegance while combining performance with visual appeal. Lighted rear adapter or curved accent back panel available to add to the Aura's appeal. Recommended Protection Height. Environmental Separation 8 ’. Options Available. Unheated. Electric... [See More]

  • Application: Industrial; Exterior Doors
  • Height: 96
  • Type: AirDoors
  • Material: Plastic; PVC Panels
Commercial Fixed Panel Automatic Sliding Door -- ESA100
from DORMA Group

The ESA 100 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout is not required. Proof that style and substance can co-exist in the same door. As one of the most intelligent, efficient, and technologically advanced automatic doors on... [See More]

  • Application: Commercial; Exterior Doors
  • Material: Aluminum; Glass
  • Type: Sliding
  • Features: Automatic
Insect Control Overhead Doors
from Allmark Door

Screen doors provide the advantage of ventilation for employee comfort, yet prevents rodents, bugs, and birds from entering an area where food, beverages, or pharmaceuticals are being packaged or prepared. Screen doors are available in Manual Roll Up, Automatic Roll Up, High Cycle Roll Up, Single... [See More]

  • Application: Commercial; Industrial; Exterior Doors; Garage
  • Type: RollUp; Sliding
Bullet Resistant Hollow Metal Door - BulletBlock™
from Protective Structures, Ltd.

With a primed gray finish, ballistic capture frame, roton continuous hinge and specified hardware, our BulletBlock ™ hollow metal door assemblies are custom built to the client ’s specified sizes and are shipped pre-hung. [See More]

  • Application: Exterior Doors
  • Features: BulletResistant; Window(s) (optional feature)
Profiler® Sliding 2000 Linear Door System -- A2.1
from Horton Automatics

Designed with the smallest header in the industry. Driven by a linear drive system and is available in many hand configurations. [See More]

  • Application: Commercial; Exterior Doors; StoreFront
  • Type: Sliding
Authentic Wood All Panel Exterior Door Series
from JELD-WEN, Inc.

An engineered wood core that is better suited for climate changes. Various wood species and panel designs provide a warm, inviting, private entry. [See More]

  • Application: Residential; Exterior Doors
  • Material: Wood
  • Type: Panel
CFX
from Berner International Corporation

CFA/CFX. Heavy duty industrial system. Split cabinet construction. CFA has a direct drive motor. CFX has a belt driven motor. CFA direct drive motor; CFX belt drive motor. Recommended Protection Height. Environmental Separation 15 ’. Options Available. Unheated. Electric Heat. Steam Heat. Hot... [See More]

  • Application: Industrial; Exterior Doors
  • Height: 180
  • Type: AirDoors
  • Material: Plastic; PVC Panels
Commercial Fixed Sidelite Automatic Sliding Door -- ESA200
from DORMA Group

The ESA 200 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of only the sliding panels is required. Emergency Exits. The DORMA ESA 200 - For applications requiring emergency egress through sliding panels only. Smooth, clean look. [See More]

  • Application: Commercial; Exterior Doors
  • Material: Aluminum; Glass
  • Type: Sliding
  • Features: Automatic
Overhead Sectional Doors
from Allmark Door

Allmark Door offers a line of Overhead Sectional Doors that will provide the durability and reliability that your company needs and wants. Our Overhead Sectional Doors are insulated, foamed-in-place, and offer the highest quality product. They are of high strength, reliable, and are all... [See More]

  • Application: Commercial; Industrial; Exterior Doors; Garage
  • Type: RollUp; Sectional
Bullet Resistant Solid Core Wood Door - BulletBlock™
from Protective Structures, Ltd.

Our BulletBlock ™ solid core wood door assemblies are custom built to the client ’s specified sizes and are shipped pre-hung to include a wood veneer or plastic laminate finish, ballistic capture frame, roton continuous hinge, door closer and specified hardware. [See More]

  • Application: Exterior Doors
  • Features: BulletResistant; Window(s) (optional feature)
  • Material: Wood
Profiler® Sliding 2000B Elite Door System -- A1.7
from Horton Automatics

Designed with the smallest header in the industry, the Profiler ® 2000B elite is the preferred sliding door amongst architects. The system is available in non, partial, and full breakout configurations and is engineered with the smallest header in the industry. [See More]

  • Application: Commercial; Exterior Doors
  • Type: Sliding
Builders Aluminum Sliding Patio Door Series
from JELD-WEN, Inc.

Energy efficient in mild climates and are available in White or Bronze [See More]

  • Application: Residential; Exterior Doors
  • Material: Aluminum
  • Type: Patio; Sliding
  • Features: Window(s)
Diplomat II
from Berner International Corporation

DIPLOMAT. The three-speed Diplomat offers high performance and reliability with an aesthetically pleasing design. Recommended Protection Height. Insect Control 9 ’. Environmental Separation 10 ’. Options Available. Unheated. Electric Heat. Steam Heat. Hot Water Heat. Recommended For... [See More]

  • Application: Industrial; Exterior Doors
  • Height: 120
  • Type: AirDoors
  • Material: Plastic; PVC Panels
Commercial Full Breakout Automatic Sliding Door -- ESA300
from DORMA Group

The ESA 300 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of the sliding and sidelite panels is required. Emergency Exits. The DORMA ESA 300 - For emergency applications breakout of the sliding and sidelite panels is required. [See More]

  • Application: Commercial; Exterior Doors
  • Material: Aluminum; Glass
  • Type: Sliding
  • Features: Automatic
Pedestrian Entrance Doors
from Allmark Door

Allmark Door has the experience and products to help with your pedestrian door needs. Our line of pedestrian doors ranges from being simple in nature to being elaborate, offering something for everyone. We can provide you with custom options that fit just about any specifications and preferences. [See More]

  • Application: Commercial; Industrial; Exterior Doors; Garage
  • Material: Aluminum; Glass; StainlessSteel; Wood
  • Type: Entry
  • Features: Automatic (optional feature); Window(s)
Full-lite FEMA Shelter Door - StormDefend™ -- SD-TH350
from Protective Structures, Ltd.

StormDefend ™ SD-TH350 Aluminum Stile and Rail Full-lite Tornado Doors by Protective Structures are the perfect solution for any commercial application requiring storm protection. [See More]

  • Application: Exterior Doors
  • Features: DoubleDoors (optional feature); Window(s) (optional feature)
ProSlide™ 2003 Sliding Belt Drive -- A3.15
from Horton Automatics

Designed with a six inch wide and high header, the Proslide ™ 2003 sliding belt drive system is used when an architect is looking for something that isn 't standard or heavy duty. This system is our Texas sized belt drive system. [See More]

  • Application: Commercial; Exterior Doors
  • Type: Sliding
Builders Florida Aluminum Sliding Patio Door
from JELD-WEN, Inc.

Available in White or Bronze and designed specifically for the Florida market. [See More]

  • Application: Residential; Exterior Doors
  • Material: Aluminum
  • Type: Patio; Sliding
  • Features: Window(s)
Drive-Thru Unit
from Berner International Corporation

DRIVE-THRU UNIT. This air curtain is designed to save energy, create comfort and keep dangerous car fumes outside of open drive-thru windows. The Drive-Thru Unit is the industry ’s easiest to maintain and smallest profile air curtain to-date, making it perfect for Quick Serve Restaurants. With... [See More]

  • Application: Industrial; Exterior Doors
  • Height: 36
  • Type: AirDoors
  • Material: Plastic; PVC Panels
Commercial full breakout telescoping automatic sliding door -- ESA300T
from DORMA Group

The ESA 300T Auto-Telescopic door is perfect for corridor applications and any opening that requires an extra-wide clear opening distance. Emergency Exits. The DORMA ESA 300T - For emergency applications breakout of the sliding and sidelite panels is required. Smooth, clean look. The DORMA ESA 300T... [See More]

  • Application: Commercial; Exterior Doors
  • Material: Aluminum; Glass
  • Type: Sliding
  • Features: Automatic
Roll-Up Rubber Doors
from Allmark Door

Allmark Door offers the most technologically advanced options in the field of Rubber Doors, providing a full range of products that offer solutions for just about every type of application. When it comes to Rubber Doors, you want one that is rough, tough, and will stand the test of time. That... [See More]

  • Application: Commercial; Industrial; Exterior Doors; Garage
  • Features: Window(s) (optional feature)
  • Material: Rubber
Steel FEMA Shelter Door - StormDefend™ -- SD-LEF5
from Protective Structures, Ltd.

The newly tested and redesigned StormDefend ™ SD-LEF5 Steel Tornado Doors from Protective Structures, Ltd. offer optimal performance with a sleek style, incorporating many new features. [See More]

  • Application: Exterior Doors
  • Features: Window(s) (optional feature)
  • Material: Steel
ProSlide™ Sliding Telescoping Series 2003T Door Sys. -- A3.25
from Horton Automatics

Designed for narrow passageways that require additional net clear opening widths. Available with muntin bars and in non, partial, and full breakout configurations. [See More]

  • Application: Commercial; Exterior Doors
  • Type: Sliding
Builders Vinyl Sliding Patio Door Series
from JELD-WEN, Inc.

Available in multiple colors. Energy efficient options include ENERGY STAR®. Other options include blinds between the glass or pet panel [See More]

  • Application: Residential; Exterior Doors
  • Material: Plastic; Vinyl
  • Type: Patio; Sliding
  • Features: Window(s)
E-Zone-EZN
from Berner International Corporation

E-ZONE. Low clearance and competitive pricing combine to create affordable protection with Berner's E-Zone air door. Recommended Protection Height. Insect Control 7 ’. Environmental Separation 8 ’. Options Available. Unheated. Recommended For Opening Type. Walk-In Coolers. Drive-Up... [See More]

  • Application: Industrial; Exterior Doors
  • Height: 96
  • Type: AirDoors
  • Material: Plastic; PVC Panels
Fine Frame Full Breakout Automatic Sliding Door -- ESA400
from DORMA Group

For elegant and upscale applications, the ESA 400 Fine Frame is a perfect marriage of beauty and functionality. Including full breakout capability, the ESA 400 combines full view aesthetics with excellent weather-sealing qualities. It ’s ideal for interior or exterior applications such as... [See More]

  • Application: Commercial; Exterior Doors
  • Material: Aluminum; Glass
  • Type: Sliding
  • Features: Automatic
Builders Wood Sliding Patio Door Series
from JELD-WEN, Inc.

Built from AuraLast® Wood (Pine) - The Wood That Does Not Rot. Options include 9 clad colors, 10 interior finishes, blinds between the glass, grilles and ENERGY STAR®. [See More]

  • Application: Residential; Exterior Doors
  • Material: Wood
  • Type: Patio; Sliding
  • Features: Window(s)
EWD
from Berner International Corporation

EWD. Extra heavy duty industrial belt driven system. Motor is outside of air stream. Recommended Protection Height. Environmental Separation 30 ’. Options Available. Unheated. Steam Heat. Hot Water Heat. Direct Gas Heat. Recommended For Opening Type. Shipping/Receiving. Railroad/Automotive. [See More]

  • Application: Industrial; Exterior Doors
  • Height: 360
  • Type: AirDoors
  • Material: Plastic; PVC Panels
Fully Formed and Welded Custom Revolving Doors -- Crane 3000 Series
from DORMA Group

The Crane 3000 Series door combines premium construction with unmatched design to create a door limited only by your imagination. Different modes of operation. The 3000 Series is available with manual, automatic, or security modes of operation, and can be customized with all attachment types. A... [See More]

  • Application: Commercial; Exterior Doors
  • Material: Aluminum; Glass
  • Type: Revolving
Custom Wood All Panel Exterior Door Series
from JELD-WEN, Inc.

A luxurious entry in Alder, Cherry, Juniper, Mahogany, Oak, Walnut or multi-wood options. A myriad of panel designs, finishes and decorative accents make these doors uniquely yours [See More]

  • Application: Residential; Exterior Doors
  • Material: Wood
  • Type: Panel
  • Features: FireRated
FS
from Berner International Corporation

FS. Controls insects, dust and airborne contaminants. Recommended for outdoor installation. Recommended Protection Height. Insect Control 16 ’. Options Available. Unheated. Recommended For Opening Type. Shipping/Receiving. Construction. 2 hp direct-driven, single-speed motor(s). Adjustable air... [See More]

  • Application: Industrial; Exterior Doors
  • Height: 192
  • Type: AirDoors
  • Material: Plastic; PVC Panels
Glass Partial Breakout Automatic Sliding Door -- ESA500
from DORMA Group

The DORMA ESA 500 is an all glass (top and bottom rails only) door designed for interior applications where emergency breakout of only the sliding panels is required. Emergency Exits. The DORMA ESA 500 - For emergency applications where breakout of the sliding panels is required. Smooth, clean look. [See More]

  • Application: Commercial; Exterior Doors
  • Material: Aluminum; Glass
  • Type: Sliding
  • Features: Automatic
Custom Wood Sliding Patio Door
from JELD-WEN, Inc.

AuraLast® Wood (Pine) for superior protection against decay and termites. Optional Knotty Alder, Vertical Grain Douglas Fir, Reclaimed Douglas Fir, Mahogany, Oak, Walnut or Cherry. Other options include 41 clad colors, and ENERGY STAR®. [See More]

  • Application: Residential; Exterior Doors
  • Material: Wood
  • Type: Patio; Sliding
  • Features: Window(s)
In-Ceiling Mount - ICA
from Berner International Corporation

In-Ceiling Mount - ICA - protection up to 10 ’. This totally-enclosed units mounts above the ceiling and doubles as a cabinet unit heater. Perfect for foyers and vestibules. Recommended Protection Height. Environmental Separation 10 ’. Options Available. Unheated. Electric Heat. Steam... [See More]

  • Application: Industrial; Exterior Doors
  • Height: 120
  • Type: AirDoors
  • Material: Plastic; PVC Panels
Glass Revolving Doors -- Crane 4000 Series
from DORMA Group

The Crane 4000 Series provides the elegance and clean styling of glass and metal to create a grand first impression to your building entrance. More and more storefronts and building enclosures are using structural glass facades. In such applications, the entrance system should not only conform to,... [See More]

  • Application: Commercial; Exterior Doors
  • Material: Glass
  • Type: Revolving
Design-Pro Fiberglass All Panel Exterior Door Series
from JELD-WEN, Inc.

The JELD-WEN Design-Pro Fiberglass doors feature the beautiful appearance of Mahogany, Oak or Fir woodgrains. Engineered for energy-efficiency and low maintenance, Design-Pro doors readily accept stain for a beautiful and long-lasting finish [See More]

  • Application: Residential; Exterior Doors
  • Material: Fiberglass
  • Type: Panel
  • Features: FireRated
KSA
from Berner International Corporation

KSA. Compact design for light to medium industrial duty. Recommended Protection Height. Insect Control 10 ’. Environmental Separation 12 ’. Options Available. Unheated. Electric Heat. Recommended For Opening Type. Shopping Cart. Freezer/Cooler Door. Shipping/Receiving. Construction. 1/2... [See More]

  • Application: Industrial; Exterior Doors
  • Height: 144
  • Type: AirDoors
  • Material: Plastic; PVC Panels
Large-diameter Automatic Revolving Doors -- KTC Series
from DORMA Group

Attractive, functional and practical, DORMA KTC Series large-diameter automatic revolving doors combine modern styling with proven performance. Offered in outside diameters up to 21 feet - among the widest in North America – DORMA ’s KTC Series doors are available in a variety of... [See More]

  • Application: Commercial; Exterior Doors
  • Material: Aluminum; Glass
  • Type: Revolving
  • Features: Automatic
Premium Aluminum Sliding Patio Door Series
from JELD-WEN, Inc.

Available in 15 colors. Decorative grilles come in matching colors and stylish designs. Energy efficient in mild climates. [See More]

  • Application: Residential; Exterior Doors
  • Material: Aluminum
  • Type: Patio; Sliding
  • Features: Window(s)
Maxair -- Unheated
from Berner International Corporation

Quiet operation with high performance makes the 7 ½ ” high Maxair ideal for any low-clearance application. Recommended Protection Height: Insect Control 7 ’. Environmental Separation 8 ’. Features: 7 1/2 ” high. 1/5 hp direct driven motor(s). Factory installed... [See More]

  • Application: Industrial; Exterior Doors
  • Height: 96
  • Type: AirDoors
  • Material: Plastic; PVC Panels
Magnetic Drive Sliding Entrance System -- MAGNEO
from DORMA Group

The DORMA MAGNEO is a sliding entrance system powered by linear magnetic drive technology (LMD) and designed for any modern interior, whether public, commercial, or private. Innovative magnetic technology ensures that the MAGNEO is safe, reliable, whisper quiet, and resistant to wear. Modern design... [See More]

  • Application: Commercial; Exterior Doors
  • Material: Aluminum; Glass
  • Type: Sliding
  • Features: Automatic
Premium Atlantic Aluminum Sliding Patio Door Series
from JELD-WEN, Inc.

Available in White or Bronze. Decorative grilles come in matching colors and stylish designs. Energy efficient in mild climates. [See More]

  • Application: Residential; Exterior Doors
  • Material: Aluminum
  • Type: Patio; Sliding
  • Features: Window(s)
Manual Bi-directional Swing Door with Bi-fold Function -- ICU1200
from DORMA Group

The ICU1200 allows the ease of a bi-directional swing door with expanded access using a bi-fold set. This three panel door gives the access you need without the need for breakout. The perfect fit. The ICU 1200 is the perfect fit for installations with limited width and self-closing requirements. [See More]

  • Application: Commercial; Exterior Doors
  • Material: Aluminum; Glass
  • Type: Sliding