Commercial Doors
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will... [See More]
- Application: Commercial; Industrial; Interior Doors
- Width: 96 to 168
- Type: Accordion; Strip; 67% Overlap
- Height: 96 to 168
from Allmark Door
Climate control is required for sensitive manufacturing, food storage and research processes. These areas require sanitation and doors that can withstand harsh cleaning products and the highest demands in regard to hygiene. Allmark Door ’s Cold Storage Doors assist in preventing... [See More]
- Application: Commercial; Industrial; Exterior Doors
- Features: Insulated; Watertight
from Cendrex Inc.
Description. The AHA ’s standard 5/8 ” recessed panel will accept ceramic tile, drywall panels, acoustical tiles or other materials to match the surface finish on which it is installed. It is also available in different recesses of up to 1 ½ ” to accommodate multi layers of... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from AERO Manufacturing Company
T-148 Series, Sliding Doors, s/s, per linear foot [See More]
- Application: Commercial
- Material: StainlessSteel
- Type: Sliding
from Raymond Handling Consultants, L.C.
PVC SWING DOORS [See More]
- Application: Commercial
- Width: 72
- Type: PVC SWING DOORS
- Height: 84
from Horton Automatics
Ideal for positive pressure applications such as operating rooms. Systems are tested for low air infiltration leakage and are self-closing. [See More]
- Application: Commercial; Interior Doors
- Features: Automatic
- Type: Sliding
from Chase Doors
ColdGuard horizontal sliding door is designed for high cycle, abusive applications and is the workhorse of our product offering. Chase Doors knows durability is the key to long life in a horizontal sliding door, so the ColdGuard sliding door features a heavy duty FRP framework, heavy duty track... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Fiberglass
- Type: Sliding
- Features: Insulated
from SlipNOT Metal Safety Flooring
SlipNOT ® aluminum access hatches are an ideal replacement for dangerous aluminum diamond plate vault covers. Lightweight, non-slip aluminum access doors coated with the patented SlipNOT ® non-slip surface provide long lasting safety to pedestrians and workers, while reducing the number of... [See More]
- Application: Commercial; Access
- Material: Aluminum
- Type: Vault Cover
from DORMA Group
The advanced DORMA ED1200 Automatic Bi-Fold Door is another option for meeting your automatic door needs. It combines proven mechanical design with easily programmable control units. The ED1200 Bi-fold Door uses a heavy-duty controller and operator as its drive platform. This strong, intelligent,... [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Sliding
from Ruskin Company
Ruskin Commercial Air Doors protect against undesirable environments around door openings. Designed to keep dirt, dust, fumes, insects, pollen and odors outside while maintaining a cleaner and healthier environment inside. Air Doors save energy and lower building operating costs... [See More]
- Application: Commercial; Industrial; Access; Exterior Doors; Interior Doors
- Width: 32 to 36
- Type: AirDoors
- Height: 84 to 144
from Curtron Products
The Air-Pro series through Curtron Products is an NSF certified air curtain/air door and is designed for interior mounting on doors up to seven feet high. Air-Pro units are available in stainless steel and a white powder-coat to best match the facility's surroundings. The NSF... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Steel Guard Safety Corp.
Birds, Bugs and Rodents Can Cause ¦. Distraction. Damage. Disease. Keep them out, and let fresh air in, with Mesh Curtain doors. Keep flying insects and birds out of your building and keep your facilities clean and compliant with health and safety codes with Steel Guard ™s industrial... [See More]
- Application: Commercial; Industrial; Garage
- Width: 96 to 168
- Type: AirDoors; Screen
- Height: 96 to 168
from Allmark Door
High-Speed Doors play an important role in reducing energy costs, increasing efficiency, improving traffic flow, controlling environments and reducing airborne pollutants. There are numerous reasons why making sure you have the right high-speed door for your facility is worthwhile. The right... [See More]
- Application: Commercial; Industrial; Exterior Doors; Garage; Interior Doors
- Features: Window(s) (optional feature)
- Type: RollUp
from Cendrex Inc.
Description. The AHA-GYP is recessed by 5/8 ” to accept drywall and the flange, constructed of corner bead, is made to be covered with drywall compound. It is designed to blend in and match the surface finish on which it is installed. It is also available in different recesses of up to 1... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Horton Automatics
Automatic door systems designed where an anteroom is required. Available with concealed high-temperature gaskets or brush designs including self-closing operation. Tested for low air infiltration leakage. [See More]
- Application: Commercial; Interior Doors
- Features: Automatic
- Type: Sliding
from Chase Doors
ColdGuard single and double panel swing doors are used in applications where environmental control is necessary. ColdGuard cooler and freezer swing doors provide proven performance and time-tested sealing for any new or existing application. They are suitable for both interior and exterior... [See More]
- Application: Commercial; Industrial; Interior Doors
- Features: Insulated
- Material: Fiberglass
from SlipNOT Metal Safety Flooring
Galvanized vault covers manufactured by SlipNOT ® are protected against rust and corrosion. An access hatch constructed of diamond plate can create a slippery and dangerous environment, causing liabilities and lawsuits. SlipNOT ® non-slip galvanized steel access hatch helps reduce... [See More]
- Application: Commercial; Access
- Material: Steel; Galvanized Steel
- Type: Vault Cover
from DORMA Group
The Crane 1000-A Series automatic revolving door is the ideal choice for your building's primary entrance. A range of available finishes allows for a door integrated into its surrounding d écor and architecture. The superlative technical and safety features ensure smooth and safe traffic... [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Revolving
- Features: Automatic
from Ruskin Company
Ruskin ACCEH air doors contain electric heaters and provide instantaneous comfort in cold weather situations. Available in many heater ranges, the ACCEH works well in any climate. Ruskin ACCEH heated air doors include a factory furnished and mounted control box with thermostat control. [See More]
- Application: Commercial; Industrial; Access; Exterior Doors; Interior Doors
- Width: 32 to 36
- Type: AirDoors
- Height: 72 to 144
from Curtron Products
Caser Display Strip Curtains are designed specifically for " œReach-in" cooler display cases. Casers help to lower cooling costs by eliminating the escape of cool, conditioned air within the cooler. Products within the cooler will be kept fresher/colder with a Caser cooler cover... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to PassQuickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]
- Application: Commercial; Industrial; Garage; Interior Doors
- Width: 48 to 120
- Type: Impact; Bi-Parting
- Height: 78 to 120
from Allmark Door
Screen doors provide the advantage of ventilation for employee comfort, yet prevents rodents, bugs, and birds from entering an area where food, beverages, or pharmaceuticals are being packaged or prepared. Screen doors are available in Manual Roll Up, Automatic Roll Up, High Cycle Roll Up, Single... [See More]
- Application: Commercial; Industrial; Exterior Doors; Garage
- Type: RollUp; Sliding
from Cendrex Inc.
Description. Both the door and flange of the AHA-PLY are engineered to accept 5/8 ” thickness of plaster. This door is designed to maintain the visual and sound integrity of the walls and ceilings. Once installed, only the metal thickness of the door and frame will be left visible. [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Horton Automatics
Designed to meet the requirements for negative pressure applications. Available in automatic and manual systems. Systems come standard with self-closing mechanisms in trackless configurations. Both systems are available with the smoke-rated option that incudes the UL 1784 label on door for easy code... [See More]
- Application: Commercial; Interior Doors
- Features: Automatic
- Type: Sliding
from Chase Doors
The ColdGuard vertical lift door is available with both manual and electric operation and is ideal in applications where little side room is available or when several door openings are close together, like you see with warehouse loading docks. The Chase ColdGuard vertical lift door incorporates an... [See More]
- Application: Commercial; Industrial; Garage; Interior Doors
- Material: Fiberglass
- Type: Sectional
- Features: Insulated
from SlipNOT Metal Safety Flooring
SlipNOT ® slip resistant stainless access doors will keep workers and pedestrians safe when wet and slippery elements create an unsafe walking environment. Non-slip stainless steel access hatches are durable and aesthetically pleasing. Stainless steel access doors have been the unsurpassed... [See More]
- Application: Commercial; Access
- Material: StainlessSteel
- Type: Vault Cover
from DORMA Group
The ESA 100 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout is not required. Proof that style and substance can co-exist in the same door. As one of the most intelligent, efficient, and technologically advanced automatic doors on... [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Sliding
- Features: Automatic
from Curtron Products
Curtron''s exclusive CoolKeeper oven curtain is ideal for pizza ovens and other kitchen ovens within restaurants and food service facilities. CoolKeeper curtains consist of clear PVC strips that install on the hood of the oven to create a thermal barrier that surrounds the oven to... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]
- Application: Commercial; Industrial; Garage; Interior Doors
- Width: 30 to 96
- Type: Impact; Single, Bi Parting
- Height: 84 to 96
from Allmark Door
Allmark Door offers a line of Overhead Sectional Doors that will provide the durability and reliability that your company needs and wants. Our Overhead Sectional Doors are insulated, foamed-in-place, and offer the highest quality product. They are of high strength, reliable, and are all... [See More]
- Application: Commercial; Industrial; Exterior Doors; Garage
- Type: RollUp; Sectional
from Cendrex Inc.
Description. The AHD is designed for a quick and easy installation on non-rated vertical and horizontal surfaces made of drywall or any other type of material. Its rounded mitered corners, concealed pin hinge and 3/8" return all around the door make it the sturdiest door on the market. The AHD... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Horton Automatics
The UltraClean Sterile is ideal for very low particulate applications such as food preparation facilities. Systems are available in one, two or four panel configurations with self-closing capability. [See More]
- Application: Commercial; Interior Doors
- Type: Sliding
from Chase Doors
Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. The top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are easy to install and virtually... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; vinyl coated nylon
- Type: Impact
- Features: DoubleDoors; Window(s)
from DORMA Group
The ESA 200 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of only the sliding panels is required. Emergency Exits. The DORMA ESA 200 - For applications requiring emergency egress through sliding panels only. Smooth, clean look. [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Sliding
- Features: Automatic
from Curtron Products
Curtronizer NSF certified Economy Strip Doors for Walk-In Coolers, Freezers, and Personnel Openings are the most energy efficient cooler/freezer strip door in the food service and refrigeration industry. Curtron Products manufactures complete Curtronizer door kits to fit the most... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High trafficareas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]
- Application: Commercial; Industrial; Garage; Interior Doors
- Width: 48 to 96
- Type: Impact; Bi-Parting
- Height: 84 to 120
from Allmark Door
Allmark Door has the experience and products to help with your pedestrian door needs. Our line of pedestrian doors ranges from being simple in nature to being elaborate, offering something for everyone. We can provide you with custom options that fit just about any specifications and preferences. [See More]
- Application: Commercial; Industrial; Exterior Doors; Garage
- Material: Aluminum; Glass; StainlessSteel; Wood
- Type: Entry
- Features: Automatic (optional feature); Window(s)
from Cendrex Inc.
Description. The AHD-GYP access door is engineered for a clean final finish. Once a sufficient layer of drywall compound is applied to the corner bead flange it will leave only the door panel visible. Just like the AHD, the concealed pin hinge and 3/8 ” return around the door make it the right... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Horton Automatics
The All-Glass Elegant system is a frameless, offset glass design that is available in non, partial, and full breakout configurations. [See More]
- Application: Commercial; Exterior Doors; StoreFront
- Type: Sliding
from Chase Doors
Over 70 years ago, Chase Doors pioneered the original flexible AirGard ® door with its unique top-mounted-only gravity hinging system, and it is still on the job today. Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. These traditional... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; PVC
- Type: Impact
- Features: DoubleDoors; Window(s)
from DORMA Group
The ESA 300 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of the sliding and sidelite panels is required. Emergency Exits. The DORMA ESA 300 - For emergency applications breakout of the sliding and sidelite panels is required. [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Sliding
- Features: Automatic
from Curtron Products
Curtron's Efficient Commercial Front Door (E-CFD) air curtains and air doors are the most economical solution for temperature control on commercial openings such as restaurants, hotels, offices, and other personnel openings. E-CFD Commercial Front Door air curtains and air doors are designed for... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will... [See More]
- Application: Commercial; Industrial; Interior Doors
- Width: 36 to 144
- Type: Strip; 2/33% - 2/50% Overlap
- Height: 84 to 144
from Allmark Door
Allmark Door offers the most technologically advanced options in the field of Rubber Doors, providing a full range of products that offer solutions for just about every type of application. When it comes to Rubber Doors, you want one that is rough, tough, and will stand the test of time. That... [See More]
- Application: Commercial; Industrial; Exterior Doors; Garage
- Features: Window(s) (optional feature)
- Material: Rubber
from Cendrex Inc.
Description. Although less in demand, the AHD-PLY access door is the right solution for plaster covered walls and ceilings. Once covered with plaster, the 2 3/4" lath flange will disappear, leaving only the door panel visible. [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Horton Automatics
Designed for heavy duty applications, this system uses a 2001 belt drive header and is available in non, partial and full breakout configurations. [See More]
- Application: Commercial; Exterior Doors; StoreFront
- Type: Sliding
from Chase Doors
Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. Our top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are easy to install and virtually... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Rubber; two-ply “belting” material
- Type: Impact
- Features: DoubleDoors; Window(s)
from DORMA Group
The ESA 300T Auto-Telescopic door is perfect for corridor applications and any opening that requires an extra-wide clear opening distance. Emergency Exits. The DORMA ESA 300T - For emergency applications breakout of the sliding and sidelite panels is required. Smooth, clean look. The DORMA ESA 300T... [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Sliding
- Features: Automatic
from Curtron Products
Curtron Products Efficient Insect Back Door (E-IBD) air curtains and air doors are the most economical solution for flying insect control. Insect Back Door air curtains and air doors are designed for insect control on industrial and personnel openings up to 10' high. E-IBD air curtain and... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]
- Application: Commercial; Industrial; Garage; Interior Doors
- Width: 36 to 96
- Type: Impact
- Height: 84 to 120
from Cendrex Inc.
Description. Thanks to its beveled door panel, the BTA valve box is practical and aesthetically pleasing. It comes in various sizes and depths and can be pre-drilled to accept water pipes, gas pipes and conduits. The BTV model comes with a Plexiglass window. BTA - BTV specifications. Material: 16... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Horton Automatics
The HD-Storm ™ is tested to pressures up to 80 PSF and is available in non and partial breakout configurations. It comes standard with three point locking and is Miami-Dade and Florida Building Code approved. [See More]
- Application: Commercial; Exterior Doors
- Type: Sliding
from Chase Doors
Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. Top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are easy to install and virtually... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; PVC
- Type: Impact
- Features: DoubleDoors; Window(s)
from DORMA Group
For elegant and upscale applications, the ESA 400 Fine Frame is a perfect marriage of beauty and functionality. Including full breakout capability, the ESA 400 combines full view aesthetics with excellent weather-sealing qualities. It ’s ideal for interior or exterior applications such as... [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Sliding
- Features: Automatic
from Curtron Products
Curtron Products offers a full line of Industrial Air Curtains for warehouse and loading dock applications. TMI manufactures Industrial Air Curtains and Air Doors for openings up to 22' high and up to 30' wide. No matter what your door size and application is, TMI has an Industrial Air... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]
- Application: Commercial; Industrial; Garage; Interior Doors
- Width: 60 to 120
- Type: Impact
- Height: 84 to 120
from Cendrex Inc.
Description. The CTR is the newest generation of all purpose access door. Easy to install, it will blend in better than any other door on all non-rated surfaces. Its special European type hinge allows the door, with its beveled edges, to close over the flange thus avoiding additional labor to mud or... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Horton Automatics
Designed with the smallest header in the industry. Driven by a linear drive system and is available in many hand configurations. [See More]
- Application: Commercial; Exterior Doors; StoreFront
- Type: Sliding
from Chase Doors
EconoClear Flexible Doors are a cost effective way to provide a swing door on openings for heavy traffic applications where complete visibility is required. The top mounted gravity operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; PVC
- Type: Impact
- Features: DoubleDoors
from DORMA Group
The Crane 3000 Series door combines premium construction with unmatched design to create a door limited only by your imagination. Different modes of operation. The 3000 Series is available with manual, automatic, or security modes of operation, and can be customized with all attachment types. A... [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Revolving
from Curtron Products
Curtron Products manufacturers the industries' largest line of Industrial Strip Doors in the United States. Curtron Industrial Strip Doors, which are also known as Strip Curtains, are the most affordable solution to managing your workplace environment and improving workplace productivity. [See More]
- Application: Commercial; Industrial
- Type: Strip
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will... [See More]
- Application: Commercial; Industrial; Interior Doors
- Width: 4 to 12
- Type: Strip; Bulk Roll
- Height: 600 to 3600
from Cendrex Inc.
Description. The DRD is mainly designed to allow passage between attic sections whilepreventing back drafts from one section to the other. Although not rated, the door is self closing and self latching and can be opened from both sides. DRD access door specifications. Material: 16 gauge cold rolled... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
- Features: Automatic
from Horton Automatics
Designed with the smallest header in the industry, the Profiler ® 2000B elite is the preferred sliding door amongst architects. The system is available in non, partial, and full breakout configurations and is engineered with the smallest header in the industry. [See More]
- Application: Commercial; Exterior Doors
- Type: Sliding
from Chase Doors
Flexible doors are a cost-effective way to provide a swing door on openings for heavy traffic applications. These traditional doors provide a maximum opening clearance for wide loads. Replacement for existing doors is fast and easy due to the simple construction of our top-mounted gravity hinging... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; PVC
- Type: Impact
- Features: DoubleDoors; Window(s)
from DORMA Group
The DORMA ESA 500 is an all glass (top and bottom rails only) door designed for interior applications where emergency breakout of only the sliding panels is required. Emergency Exits. The DORMA ESA 500 - For emergency applications where breakout of the sliding panels is required. Smooth, clean look. [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Sliding
- Features: Automatic
from Curtron Products
Curtron Products manufactures insulated curtain walls and strip doors that are designed specifically for use in refrigerated trucks. These portable walls create a barrier for temperature control and are a perfect solution for trucks that unload material in varying temperature zones that do... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Steel Guard Safety Corp.
Equip your curtain with the flexibility to walk-through or create passage without opening your entire system. The PVC strip door is made of a .060 gage 6" strips with 50% overlap and can be made to your desired size configurations. ¢ Allow easy passage without opening your curtain. [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; PVC
- Type: Strip; 50% Overlap
from Cendrex Inc.
Description. The GRG is a type of push out access panel made of glass fiber reinforced gypsum. It is designed to blend seamlessly in a drywall ceilling application. [See More]
- Application: Commercial; Industrial; Access
- Material: Fiberglass
- Type: Access door
from Horton Automatics
Doors designed for patient room and ICU applications. One of many unique benefits of these systems is the clear net openings of up to 61 3/4 " without the need to breakout. The Profiler-ICU smoke-rated corridor systems are available with or without positive latching and concealed... [See More]
- Application: Commercial; Interior Doors
- Type: Sliding
from Chase Doors
The Durulite industrial door is the toughest traffic door in the industry. It is known for its ruggedness, ease of maintenance and long service life. This versatile door is capable of filling the needs of a wide variety of applications. From the daily rigors of forklift traffic, to refrigerated... [See More]
- Application: Commercial; Industrial; Interior Doors
- Width: ? to 120
- Type: Impact
- Height: ? to 120
from DORMA Group
The Crane 4000 Series provides the elegance and clean styling of glass and metal to create a grand first impression to your building entrance. More and more storefronts and building enclosures are using structural glass facades. In such applications, the entrance system should not only conform to,... [See More]
- Application: Commercial; Exterior Doors
- Material: Glass
- Type: Revolving
from Curtron Products
Curtron's complete line of M-Series Strip Doors are produced and stocked in complete door kits. The most common sizes are available for Quick-Ship (within 24 hours). Each M-Series Strip Door kit includes PVC strips and universal mount aluminum hardware, conveniently shipped in one box. M-Series... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will... [See More]
- Application: Commercial; Industrial; Interior Doors
- Width: 36 to 144
- Type: Strip; 50% - 100% Overlap
- Height: 84 to 144
from Cendrex Inc.
Description. The LHD door with its 2 1/2 ” deep frame and heavy duty design is ideal for openings larger than the AHD can accommodate. The LHD is recommended for door sizes exceeding 36" x 36" and is also available in a double leaf version. LHD access door specifications. Material: 16 gauge... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Horton Automatics
The smoke-rated sliding ICU systems are available in multiple configurations with concealed high-temperature gaskets or brush designs. The systems may be designed with track or trackless bottoms and partial or full breakout configurations. Self-closing options are available along with mini-blind... [See More]
- Application: Commercial; Interior Doors
- Type: Sliding
from Chase Doors
Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; rotationally molded polyethylene
- Type: Impact
- Features: DoubleDoors; Insulated; Window(s)
from DORMA Group
Attractive, functional and practical, DORMA KTC Series large-diameter automatic revolving doors combine modern styling with proven performance. Offered in outside diameters up to 21 feet - among the widest in North America – DORMA ’s KTC Series doors are available in a variety of... [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Revolving
- Features: Automatic
from Curtron Products
This Mesh strip door is ideal for locations where airflow is wanted but insect control is needed. These uniquely designed doors come in black or yellow 8oz. mesh with our standard hardware mounting options. They can be used to cover restaurant back doors, concession stands and food processing... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Cendrex Inc.
Description. The LHD-180 access door with its 2 1/2" deep frame and heavy duty double leaf design is ideal for large openings. LHD-180 access door specifications. Material: 16 gauge cold rolled steel. Hinge: Continuous piano hinge. Lock / latch: Self latching tool-key operated slam latch and/or ring... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Horton Automatics
Systems available in standard and custom non-smoke rated configurations with low profile headers. Comes standard with recessed pull handles or optional positive latching handles. Available in single, biparting, and telescoping configurations. [See More]
- Application: Commercial; Interior Doors
- Type: Sliding
from Chase Doors
Durulite Retailer doors are constructed with rotationally molded rotationally molded polyethylene, making them extremely durable and capable of withstanding the wear and tear associated with sales-to-back room and walk-in cooler openings in high volume retail establishments. Known for their... [See More]
- Application: Commercial; Industrial; Interior Doors
- Width: ? to 96
- Type: Impact
- Height: ? to 120
from DORMA Group
The DORMA MAGNEO is a sliding entrance system powered by linear magnetic drive technology (LMD) and designed for any modern interior, whether public, commercial, or private. Innovative magnetic technology ensures that the MAGNEO is safe, reliable, whisper quiet, and resistant to wear. Modern design... [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Sliding
- Features: Automatic
from Curtron Products
Night Shades are an easy and cost effective way to keep energy costs down. Night Shade covers are very easy to install and come in 48" wide panels that can be pulled to lengths of 72". Night Shades can be used in both horizontal and vertical mounting applications and can be purchased in clear and... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Cendrex Inc.
Description. The MDS is a non-rated flush access door built for extra reinforcement. It is constructed with thicker steel, a continuous piano hinge and a key operated cylinder cam latch. It is designed to ensure medium security wherever it may be required. MDS access door specifications. Material:... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Security; Access door
from Horton Automatics
This patient room system comes with a pocket design and partial breakout. [See More]
- Application: Commercial; Interior Doors
- Type: Sliding
from Chase Doors
The Retailer R25 Insulated Impact Traffic Door is your solution to meeting the requirements of the 2007 Energy Independence and Security Act (EISA). The R25 utilizes time proven rotational molding technology and urethane foamed-in-place insulation to meet the insulation requirements set forth in the... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; rotationally molded polyethylene
- Type: Impact
- Features: Insulated; Window(s)
from DORMA Group
The ICU1200 allows the ease of a bi-directional swing door with expanded access using a bi-fold set. This three panel door gives the access you need without the need for breakout. The perfect fit. The ICU 1200 is the perfect fit for installations with limited width and self-closing requirements. [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Sliding
from Curtron Products
Curtron's Polar-Pro Flexible PVC swinging door is an ideal option for temperature separation in walk-in coolers and freezers. The exclusive Polar-Pro Swinging Door is an alternative to strip doors, providing energy savings and reduced refrigeration costs without the hassle of walking... [See More]
- Application: Commercial
- Material: Plastic
- Type: Impact
from Cendrex Inc.
The PAL access door with 1 ” fiberglass insulation and neoprene gasket is ideal to reduce sound and air transfers between partitions. The robust all aluminum construction allows its use in large wall or ceiling openings and where corrosion and moisture are a concern. PAL access door... [See More]
- Application: Commercial; Industrial; Access
- Material: Aluminum; StainlessSteel (optional feature)
- Type: Access door
from Horton Automatics
Designed with a six inch wide and high header, the Proslide ™ 2003 sliding belt drive system is used when an architect is looking for something that isn 't standard or heavy duty. This system is our Texas sized belt drive system. [See More]
- Application: Commercial; Exterior Doors
- Type: Sliding
from Chase Doors
Constructed with rotationally molded polyethylene, impact absorbing Non-CFC urethane foam core, and full height aluminum back spine, the Duruilte Retailer XHD is exceptionally durable in high volume retail establishments. The Retailer XHD is tough enough to withstand the abuse of personnel, carts,... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; rotationally molded polyethylene
- Type: Impact
- Features: DoubleDoors; Insulated; Window(s)
from DORMA Group
The Crane 1000 Series is the solution when your budget-conscious project calls for the look, function, traffic flow advantage, and energy savings of a revolving door. Fabricated with rigid aluminum construction, the 1000 Series offers choices that allow you to match the doors to your entrance... [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Revolving
from Curtron Products
Curtron Products' Service-Pro Series 20 Swinging Doors are light duty traffic sheet doors available in aluminum, stainless steel, laminated wood finish, or laminated white, black, and beige finishes. Often used in restaurants, retail stores and commercial kitchens, Series 20... [See More]
- Application: Commercial
- Type: Impact
from Cendrex Inc.
Description. The PFI access door is insulated with 2 ” thick mineral wool and can be used on fire rated walls and ceilings. It comes with a 1 ” flange for an easy flush installation on any type of surface. As per UL and NFPA standards, once the installation is complete and the provided... [See More]
- Application: Commercial; Industrial; Access
- Material: Steel
- Type: Access door
- Features: FireRated
from Horton Automatics
Designed for narrow passageways that require additional net clear opening widths. Available with muntin bars and in non, partial, and full breakout configurations. [See More]
- Application: Commercial; Exterior Doors
- Type: Sliding
from Chase Doors
This lightweight patented door is rotationally molded from rotationally molded polyethylene and is known in the industry for its ruggedness, ease of maintenance and long service life. Standard tests for impact resistance indicates that rotationally molded polyethylene is five times more puncture... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; rotationally molded polyethylene
- Type: Impact
- Features: DoubleDoors; Insulated; Window(s)
from DORMA Group
The ICU300 doors are available in a wide range of sizes, configurations, and finishes. Single, biparting, or telescopic doors are available with either two, three, four, or six panels. A recessed track or trackless guide system allows for easy operation with or without a floor track. Perfect Access... [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Sliding
from Curtron Products
Curtron Products' Service-Pro Series 30 Swinging Doors are ideal for medium-duty applications, including personnel and pushcart traffic in restaurants, supermarkets, and retail environments. These durable doors include optional colored laminate finishes, sure to fit in with the... [See More]
- Application: Commercial
- Type: Impact
from Cendrex Inc.
Description. The PFI-GYP is specially designed to be installed on fire rated drywall covered ceilings and walls. Once a sufficient layer of drywall compound is applied to its corner bead flange, it will leave only the door panel visible for a more aesthetic look. Once the installation is complete... [See More]
- Application: Commercial; Industrial; Access
- Material: Steel
- Type: Access door
- Features: FireRated
from Horton Automatics
These systems are Ideal for cleanrooms, air showers and pharmaceutical applications. Available in one, two or four panel configurations, these systems are designed with sloped stops for easy cleaning and are self-closing. For additional information on these products, contact Ron Grabowski at... [See More]
- Application: Commercial; Interior Doors
- Type: Sliding
from Chase Doors
Proline 300i and 400i insulated doors are designed for strength and durability in tough, abusive applications. They provide visual separation, sound attenuation and thermal separation. The doors can be manufactured to fit virtually any size opening. The door is designed to comply with all USDA... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Fiberglass; StainlessSteel; Plastic; ABS
- Type: Impact
- Features: DoubleDoors; Insulated; Window(s)
from DORMA Group
The Crane 2000 Series door maintains world class style and function and at the same time leaves room to help manage tight construction budgets. Different modes of operation. The 2000 Series is available with manual, automatic or security modes of operation, and can be customized with A, B, C, D and... [See More]
- Application: Commercial; Exterior Doors
- Material: Aluminum; Glass
- Type: Revolving
from Curtron Products
Curtron Products' Service-Pro Series 50 Swinging Doors are the ideal solution for temperature sensitive environments, including walk-in cooler openings, supermarket retail stores and more. Constructed with urethane core insulation and high impact plastic facing, these durable Series... [See More]
- Application: Commercial
- Type: Impact
from Cendrex Inc.
Description. The PFI-PLY is the ideal solution for plaster covered fire rated walls and ceilings. Once covered with plaster, the 2 3/4 ’ ’ lath flange will disappear leaving only the door panel visible. As per UL standards, once the installation is complete and the provided springs are... [See More]
- Application: Commercial; Industrial; Access
- Material: Steel
- Type: Access door
- Features: FireRated
from Horton Automatics
Lab systems designed to meet ISO 14644-3 Class 3 applications. Built with a 2000 linear header, the UltraClean Atmospheric comes standard with a sealed motor and sloped stops. [See More]
- Application: Commercial; Interior Doors
- Type: Sliding
from Chase Doors
Proline 300 and 400 wood-core doors are designed for strength and durability in abusive applications. They provide visual separation, sound attenuation and thermal separation. The doors can be manufactured to fit virtually any size opening. The door is designed to comply with all USDA sanitation... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Fiberglass; StainlessSteel; Plastic; ABS
- Type: Impact
- Features: DoubleDoors; Insulated; Window(s)
from Cendrex Inc.
Description. The PFN access door is not insulated and can only be used on fire rated walls. It comes with a 1 ” flange for an easy flush installation on any type of surface material. As per UL standards, once the installation is complete and the provided springs installed, this door will be... [See More]
- Application: Commercial; Industrial; Access
- Material: Steel
- Type: Access door
- Features: FireRated
from Chase Doors
Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Aluminum; Fiberglass; StainlessSteel; Plastic; ABS
- Type: Impact
- Features: DoubleDoors; Insulated; Window(s)
from Cendrex Inc.
Description. The PFN-GYP access door is not insulated and can only be used on fire rated walls, specifically those made of drywall. Once a sufficient layer of drywall compound is applied to its corner bead flange it will leave only the door panel visible for a much better finished look. As per UL... [See More]
- Application: Commercial; Industrial; Access
- Material: Steel
- Type: Access door
- Features: FireRated
from Chase Doors
Lightweight, Chase ABS 5000 Service Doors open manually with minimal resistance and gently close by gravity. They provide exceptional value for a variety of applications including retail, supermarkets, restaurants and any other light to medium duty applications where durability, aesthetic appeal and... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; ABS
- Type: Impact
- Features: DoubleDoors; Window(s)
from Cendrex Inc.
Description. The PFN-PLY access door is not insulated and can only be used on fire rated walls, specifically those made of plaster. Once covered with plaster, the 2 3/4 ’ ’ lath flange will disappear, leaving only the door panel visible. As per UL standards, once the installation is... [See More]
- Application: Commercial; Industrial; Access
- Material: Steel
- Type: Access door
- Features: FireRated
from Chase Doors
In-Jamb Gate, Caf é and Saloon style doors provide visual separation and aesthetic appeal. Available in a variety of finishes including: high pressure laminates, ABS plastic, SRP stress relieved high-density polyethylene, stainless steel, aluminum or galvanized steel. Gasketing and windows... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Aluminum
- Type: Impact
- Features: DoubleDoors; Window(s)