Watertight Doors
from Fibox Enclosures
The IPW AR 1210B is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying... [See More]
- Features: FireRated; Watertight
- Material: Plastic
- Application: Industrial; Access
from Allmark Door
Climate control is required for sensitive manufacturing, food storage and research processes. These areas require sanitation and doors that can withstand harsh cleaning products and the highest demands in regard to hygiene. Allmark Door ’s Cold Storage Doors assist in preventing... [See More]
- Features: Insulated; Watertight
- Application: Commercial; Industrial; Exterior Doors
from Fibox Enclosures
The IPW AR 1210B F is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B F includes the following: Opaque hinged cover base with an opaque flat cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for... [See More]
- Features: FireRated; Watertight
- Material: Plastic
- Application: Industrial; Access