Industrial Doors
from Chase Doors
ColdGuard horizontal sliding door is designed for high cycle, abusive applications and is the workhorse of our product offering. Chase Doors knows durability is the key to long life in a horizontal sliding door, so the ColdGuard sliding door features a heavy duty FRP framework, heavy duty track... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Fiberglass
- Type: Sliding
- Features: Insulated
from PS Industries
The Industrial Sliding Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills, processing... [See More]
- Application: Industrial
- Material: Steel
- Type: Entry; Sliding
from Simplex Isolation Systems
Personnel Strip Doors. Stops cold-air loss. Saves 30% to 50% on your energy and maintenance costs. Increases employee comfort. Controls dust, noise and smoke at open doorways. Ideal for supermarket and restaurant walk-in coolers and freezers. Also ideal for institutional and office doors. One-year... [See More]
- Application: Industrial; Interior Doors
- Material: Plastic; Vinyl
- Type: Strip
from Fibox Enclosures
The IPW AR 1210B is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying... [See More]
- Application: Industrial; Access
- Features: FireRated; Watertight
- Material: Plastic
from Terra Universal, Inc.
Automatic Sliding Door Systems. These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare and educational institutions. Touchless door pad allows hand-free operation; optional... [See More]
- Application: Industrial
- Width: 36 to 72
- Type: Cleanroom; Sliding
- Height: 84
from Ruskin Company
The SPIN doors for rectangle duct are constructed of galvanized steel. It features: Extremely low leadage at high pressure. Quick and easy installation. Insulated. [See More]
- Application: Industrial; Access
- Width: 8 to 24
- Type: Duct Access
- Height: 8 to 24
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will... [See More]
- Application: Commercial; Industrial; Interior Doors
- Width: 96 to 168
- Type: Accordion; Strip; 67% Overlap
- Height: 96 to 168
from Allmark Door
Climate control is required for sensitive manufacturing, food storage and research processes. These areas require sanitation and doors that can withstand harsh cleaning products and the highest demands in regard to hygiene. Allmark Door ’s Cold Storage Doors assist in preventing... [See More]
- Application: Commercial; Industrial; Exterior Doors
- Features: Insulated; Watertight
from Dynatect Manufacturing, Inc.
The typical application for a “bread box ” style roll-up door is to provide convenient access to equipment located at the back of a work truck, such as hose reel or portable welder, but provide security when in transit to the work site. This style of door allows greater access to the... [See More]
- Application: Industrial
- Width: 60
- Type: RollUp
- Height: 144
from Berner International Corporation
ARISTOCRAT. Competitive pricing creates affordable protection with Berner's Aristocrat air door. Aristocrat Series. ASF - Customer Entry, protection up to 8 ’. ASR - Service Entry, protection up to 10 ’. ASN - Customer Entry NSF Certified. ASR - 3X - Three Speed. Recommended Protection... [See More]
- Application: Industrial; Exterior Doors
- Height: 120
- Type: AirDoors
- Material: Plastic; PVC Panels
from Cendrex Inc.
Description. The AHA ’s standard 5/8 ” recessed panel will accept ceramic tile, drywall panels, acoustical tiles or other materials to match the surface finish on which it is installed. It is also available in different recesses of up to 1 ½ ” to accommodate multi layers of... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from U.S. Tsubaki Power Transmission, LLC
Fast, Reliable Line Access. Our prefabricated steel doors seal out dust and rain but permit line inspections simply by lifting the handle - with no bolts to loosen and no covers to misplace. A variety of sizes and styles are in-stock and ready-to-go for quick and easy installation at the jobsite. [See More]
- Application: Industrial
- Material: StainlessSteel; Steel
- Type: Inspection Door
from Curtron Products
The Air-Pro series through Curtron Products is an NSF certified air curtain/air door and is designed for interior mounting on doors up to seven feet high. Air-Pro units are available in stainless steel and a white powder-coat to best match the facility's surroundings. The NSF... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Chase Doors
ColdGuard single and double panel swing doors are used in applications where environmental control is necessary. ColdGuard cooler and freezer swing doors provide proven performance and time-tested sealing for any new or existing application. They are suitable for both interior and exterior... [See More]
- Application: Commercial; Industrial; Interior Doors
- Features: Insulated
- Material: Fiberglass
from PS Industries
The Mechanical Room Flood Door is one of the most progressive products in the flood protection market today. The PD520R is a normal use pedestrian door that also acts as a flood protection door specifically for your mechanical room. The PD520L is the low sill version. Constructed of mild or... [See More]
- Application: Industrial
- Width: 32 to 42
- Type: Entry
- Height: 80 to 86
from Simplex Isolation Systems
Armor-Bond and AirBlock Strip Doors: The #1 Specified Vinyl Strip Doors in the Industry!. With Simplex strip doors you can cover door openings, both large and small, yet ensure easy pass-through by a technician, transport cart or forklift. Simplex vinyl strip doors prevent up to 80% to 90 of air... [See More]
- Application: Industrial; Interior Doors
- Material: Plastic; Vinyl
- Type: Strip
from Fibox Enclosures
About ARCA IEC Enclosures. Driven by innovation and market demand, the ARCA-IEC is the ideal and cost-effective alternative to stainless steel cabinets or fiberglass enclosures needed in harsh and demanding environments. This enclosure is a real game-changer, offering the market the largest UL... [See More]
- Application: Industrial; Access
- Material: Aluminum
from Terra Universal, Inc.
Low-Energy Swing Door Operators are customizable systems that can be installed on pass-through chambers and lab cleanroom doors. Space-saving systems feature an electromechanical drive and an advanced microprocessor system. Twelve programmable options, smoke ventilation system integration and a host... [See More]
- Application: Industrial
- Width: 36 to 72
- Type: Cleanroom
- Material: Glass (optional feature); Plastic (optional feature); Acrylic, PVC
from Ruskin Company
The model ADC3 and ADH3 access doors offer quick, easy and economical installation wherever duct access is needed. Manual locks assure tight door closure while adhesive backing along with sheet metal screws assure an airtight duct installation. FEATURES: Available hinged or removable with cam locks. [See More]
- Application: Industrial; Access
- Width: 6 to 24
- Type: Duct Access
- Height: 6 to 24
from Steel Guard Safety Corp.
Birds, Bugs and Rodents Can Cause ¦. Distraction. Damage. Disease. Keep them out, and let fresh air in, with Mesh Curtain doors. Keep flying insects and birds out of your building and keep your facilities clean and compliant with health and safety codes with Steel Guard ™s industrial... [See More]
- Application: Commercial; Industrial; Garage
- Width: 96 to 168
- Type: AirDoors; Screen
- Height: 96 to 168
from Allmark Door
High-Speed Doors play an important role in reducing energy costs, increasing efficiency, improving traffic flow, controlling environments and reducing airborne pollutants. There are numerous reasons why making sure you have the right high-speed door for your facility is worthwhile. The right... [See More]
- Application: Commercial; Industrial; Exterior Doors; Garage; Interior Doors
- Features: Window(s) (optional feature)
- Type: RollUp
from Dynatect Manufacturing, Inc.
Dynatect's Gortite VF (Vertical Fabric) Door is designed to minimize cycle time and maximize production time. This high-speed roll-up door separates machines with hazardous operations from other processes, material handling equipment, and people.The Gortite VF Door contains typical machine/process... [See More]
- Application: Industrial; Access
- Width: 36 to 192
- Type: RollUp; Vertical Fabric
- Height: 36 to 192
from Berner International Corporation
AURA. Total unique design highlights the Aura's elegance while combining performance with visual appeal. Lighted rear adapter or curved accent back panel available to add to the Aura's appeal. Recommended Protection Height. Environmental Separation 8 ’. Options Available. Unheated. Electric... [See More]
- Application: Industrial; Exterior Doors
- Height: 96
- Type: AirDoors
- Material: Plastic; PVC Panels
from Cendrex Inc.
Description. The AHA-GYP is recessed by 5/8 ” to accept drywall and the flange, constructed of corner bead, is made to be covered with drywall compound. It is designed to blend in and match the surface finish on which it is installed. It is also available in different recesses of up to 1... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Curtron Products
Caser Display Strip Curtains are designed specifically for " œReach-in" cooler display cases. Casers help to lower cooling costs by eliminating the escape of cool, conditioned air within the cooler. Products within the cooler will be kept fresher/colder with a Caser cooler cover... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Chase Doors
The ColdGuard vertical lift door is available with both manual and electric operation and is ideal in applications where little side room is available or when several door openings are close together, like you see with warehouse loading docks. The Chase ColdGuard vertical lift door incorporates an... [See More]
- Application: Commercial; Industrial; Garage; Interior Doors
- Material: Fiberglass
- Type: Sectional
- Features: Insulated
from PS Industries
Monorail Doors are an excellent application for the Sliding Door (bi-part) or Swing Door (paired). Monorail openings are typically located in elevated areas exposed to high winds loads and are used for transporting heavy equipment in and out of your facility. [See More]
- Application: Industrial
- Material: Steel
- Type: Sliding; Monorail Entry Door
from Simplex Isolation Systems
Armor-Bond Industrial Strip Doors. Save up to 30% on energy costs!. Energy reductions of as much as 30% are not uncommon with Simplex strip doors on coolers, freezers and refrigerated deli cases. Proven by years of use, Simplex strip doors can save you $400 to $1,200 per door each year, depending on... [See More]
- Application: Industrial; Interior Doors
- Width: 36 to 144
- Type: Strip
- Height: 96 to 420
from Fibox Enclosures
IPW AR 1210BT features a Quarter Turn DIN Key, Transparent Cover. HMI Cover Kit. Fibox ’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection Window (IPW) permits both viewing and access to readouts and controls which are... [See More]
- Application: Industrial; Access
- Features: Window(s)
- Material: Plastic
from Terra Universal, Inc.
Totally seamless molded fiberglass. Exceeds cGMP, FDA, and EMEA requirements. Non-porous, non-shedding, non-absorptive panel finish. Finish withstands fingerprints, fading and chemical corrosion. Stainless steel track and trolley system. Designed with a tight-perimeter sealing system and exclusive... [See More]
- Application: Industrial
- Width: 72
- Type: Cleanroom; Sliding
- Height: 96
from Ruskin Company
Ruskin Commercial Air Doors protect against undesirable environments around door openings. Designed to keep dirt, dust, fumes, insects, pollen and odors outside while maintaining a cleaner and healthier environment inside. Air Doors save energy and lower building operating costs... [See More]
- Application: Commercial; Industrial; Access; Exterior Doors; Interior Doors
- Width: 32 to 36
- Type: AirDoors
- Height: 84 to 144
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to PassQuickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]
- Application: Commercial; Industrial; Garage; Interior Doors
- Width: 48 to 120
- Type: Impact; Bi-Parting
- Height: 78 to 120
from Allmark Door
Screen doors provide the advantage of ventilation for employee comfort, yet prevents rodents, bugs, and birds from entering an area where food, beverages, or pharmaceuticals are being packaged or prepared. Screen doors are available in Manual Roll Up, Automatic Roll Up, High Cycle Roll Up, Single... [See More]
- Application: Commercial; Industrial; Exterior Doors; Garage
- Type: RollUp; Sliding
from Dynatect Manufacturing, Inc.
Great-looking, durable & light-weight. Made of strong, double-sided aluminum extrusions. Smooth, satin anodized aluminum finish or custom painted finishes. Small take-up roller allows maximum use of compartment space. Available with a full complement of options and accessories [See More]
- Application: Industrial
- Width: 18 to 78
- Type: RollUp
- Height: 30 to 110
from Berner International Corporation
CFA/CFX. Heavy duty industrial system. Split cabinet construction. CFA has a direct drive motor. CFX has a belt driven motor. CFA direct drive motor; CFX belt drive motor. Recommended Protection Height. Environmental Separation 15 ’. Options Available. Unheated. Electric Heat. Steam Heat. Hot... [See More]
- Application: Industrial; Exterior Doors
- Height: 180
- Type: AirDoors
- Material: Plastic; PVC Panels
from Cendrex Inc.
Description. Both the door and flange of the AHA-PLY are engineered to accept 5/8 ” thickness of plaster. This door is designed to maintain the visual and sound integrity of the walls and ceilings. Once installed, only the metal thickness of the door and frame will be left visible. [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Curtron Products
Curtron''s exclusive CoolKeeper oven curtain is ideal for pizza ovens and other kitchen ovens within restaurants and food service facilities. CoolKeeper curtains consist of clear PVC strips that install on the hood of the oven to create a thermal barrier that surrounds the oven to... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Chase Doors
The Durulite CR 1400 door is designed for use in heavy duty applications that require corrosion resistance and durability in a door system. Constructed from rotationally molded polyethylene, the door panel is impervious to acids, petroleum products, animal fats and cleaning solvents. The seamless... [See More]
- Application: Industrial; Interior Doors
- Material: Plastic; polyethylene
- Type: Entry; Swing Door
- Features: Insulated; Window(s)
from PS Industries
The Industrial Swing Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills, processing facilities... [See More]
- Application: Industrial
- Material: Steel
- Type: Entry
from Simplex Isolation Systems
Cleanroom Doorways - AirLock Doors and Venting Options. AirLock Doors are pre-hung in their frames for quick and easy installation. They are available in the same materials as AirLock walls. Your selection of the proper AirLock Door for your doorway depends on your application, contamination... [See More]
- Application: Industrial; Interior Doors
- Material: Aluminum (optional feature); Plastic (optional feature); Framed ABS and Vinyl
- Type: Cleanroom
- Features: DoubleDoors (optional feature); Window(s) (optional feature)
from Fibox Enclosures
The IPW AR 1210B F is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B F includes the following: Opaque hinged cover base with an opaque flat cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for... [See More]
- Application: Industrial; Access
- Features: FireRated; Watertight
- Material: Plastic
from Terra Universal, Inc.
Designed for fire-rated facilities; get as much as three hours of fire-protection. Wired-glass windows are fire-rated and impact-rated. Windows allow visibility into the connecting room. Door/frame made with rugged 16-gauge white powder-coated steel. Lock prep (included) configured for either... [See More]
- Application: Industrial
- Width: 32 to 36
- Type: Cleanroom
- Height: 80
from Ruskin Company
Ruskin ACCEH air doors contain electric heaters and provide instantaneous comfort in cold weather situations. Available in many heater ranges, the ACCEH works well in any climate. Ruskin ACCEH heated air doors include a factory furnished and mounted control box with thermostat control. [See More]
- Application: Commercial; Industrial; Access; Exterior Doors; Interior Doors
- Width: 32 to 36
- Type: AirDoors
- Height: 72 to 144
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]
- Application: Commercial; Industrial; Garage; Interior Doors
- Width: 30 to 96
- Type: Impact; Single, Bi Parting
- Height: 84 to 96
from Allmark Door
Allmark Door offers a line of Overhead Sectional Doors that will provide the durability and reliability that your company needs and wants. Our Overhead Sectional Doors are insulated, foamed-in-place, and offer the highest quality product. They are of high strength, reliable, and are all... [See More]
- Application: Commercial; Industrial; Exterior Doors; Garage
- Type: RollUp; Sectional
from Dynatect Manufacturing, Inc.
NFPA COMPLIANT WALK-ON SURFACE. Hose bed covers are made from stainless steel, reinforced with aluminum extrusions to support 250 lbs. per 24-inch section. They retract into a scroll take-up, with no roller or motor required. Features/Benefits: Prevents fire hoses from falling out of storage... [See More]
- Application: Industrial
- Width: 86 to 224
- Type: RollUp
- Material: StainlessSteel
from Berner International Corporation
DIPLOMAT. The three-speed Diplomat offers high performance and reliability with an aesthetically pleasing design. Recommended Protection Height. Insect Control 9 ’. Environmental Separation 10 ’. Options Available. Unheated. Electric Heat. Steam Heat. Hot Water Heat. Recommended For... [See More]
- Application: Industrial; Exterior Doors
- Height: 120
- Type: AirDoors
- Material: Plastic; PVC Panels
from Cendrex Inc.
Description. The AHD is designed for a quick and easy installation on non-rated vertical and horizontal surfaces made of drywall or any other type of material. Its rounded mitered corners, concealed pin hinge and 3/8" return all around the door make it the sturdiest door on the market. The AHD... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Curtron Products
Curtronizer NSF certified Economy Strip Doors for Walk-In Coolers, Freezers, and Personnel Openings are the most energy efficient cooler/freezer strip door in the food service and refrigeration industry. Curtron Products manufactures complete Curtronizer door kits to fit the most... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Chase Doors
Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. The top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are easy to install and virtually... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; vinyl coated nylon
- Type: Impact
- Features: DoubleDoors; Window(s)
from PS Industries
The Pedestrian Flood Door is one of the most progressive products in the flood protection market today. The PD-520 is FM approved and is a watertight door for normal pedestrian use that also acts as a flood protection door. As long as the door is closed and latched, your facility is protected from... [See More]
- Application: Industrial
- Material: Steel
- Type: Entry; Flood Door
from Simplex Isolation Systems
Colored Stock Room Strip Doors. Colored stock room strip doors are available in tinted or solid opaque colors. They are more economical than impact doors and don ’t require reinforcement or doorjambs for installation. These specialized strip doors allow for fast, easy passage for personnel,... [See More]
- Application: Industrial; Interior Doors
- Type: Strip
from Terra Universal, Inc.
High-speed, high-performance roll-up door with non-porous, non-shedding, non-absorptive, and non-permeable PVC coated curtain. Exceeds cGMP, FDA, and EMEA requirements. Withstands both negative and positive pressure differentials. Sloped top shroud completely encloses the curtain roll and drive... [See More]
- Application: Industrial
- Width: 72
- Type: Cleanroom; RollUp
- Height: 96
from Ruskin Company
The ADC12F Single Skin Access Door is constructed of fiberglass and features: Easy-bend tabs for quick, easy installation wherever fiberglass duct access is needed. Manual locks, assuring tight door closure. [See More]
- Application: Industrial; Access
- Width: 6 to 24
- Type: Duct Access
- Height: 6 to 24
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High trafficareas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]
- Application: Commercial; Industrial; Garage; Interior Doors
- Width: 48 to 96
- Type: Impact; Bi-Parting
- Height: 84 to 120
from Allmark Door
Allmark Door has the experience and products to help with your pedestrian door needs. Our line of pedestrian doors ranges from being simple in nature to being elaborate, offering something for everyone. We can provide you with custom options that fit just about any specifications and preferences. [See More]
- Application: Commercial; Industrial; Exterior Doors; Garage
- Material: Aluminum; Glass; StainlessSteel; Wood
- Type: Entry
- Features: Automatic (optional feature); Window(s)
from Dynatect Manufacturing, Inc.
Dynatect produces turnkey roll-up door systems including all components and metalwork. Motorized machine roll up doors are generally suitable for light-duty or indirect machine tool applications with light to moderate direct coolant spray and no direct heavy chip loads. These doors are used in the... [See More]
- Application: Industrial
- Width: 96
- Type: RollUp
- Material: Aluminum
from Berner International Corporation
DRIVE-THRU UNIT. This air curtain is designed to save energy, create comfort and keep dangerous car fumes outside of open drive-thru windows. The Drive-Thru Unit is the industry ’s easiest to maintain and smallest profile air curtain to-date, making it perfect for Quick Serve Restaurants. With... [See More]
- Application: Industrial; Exterior Doors
- Height: 36
- Type: AirDoors
- Material: Plastic; PVC Panels
from Cendrex Inc.
Description. The AHD-GYP access door is engineered for a clean final finish. Once a sufficient layer of drywall compound is applied to the corner bead flange it will leave only the door panel visible. Just like the AHD, the concealed pin hinge and 3/8 ” return around the door make it the right... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Curtron Products
Curtron's Efficient Commercial Front Door (E-CFD) air curtains and air doors are the most economical solution for temperature control on commercial openings such as restaurants, hotels, offices, and other personnel openings. E-CFD Commercial Front Door air curtains and air doors are designed for... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Chase Doors
Over 70 years ago, Chase Doors pioneered the original flexible AirGard ® door with its unique top-mounted-only gravity hinging system, and it is still on the job today. Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. These traditional... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; PVC
- Type: Impact
- Features: DoubleDoors; Window(s)
from PS Industries
Pedestrian Flood Doors are one of the most progressive products in the flood protection market today. This efficient flood barrier is a normal use, paired pedestrian door that also acts as a flood protection door. As long as the doors are closed and latched, your facility is protected from flooding. [See More]
- Application: Industrial
- Material: Steel
- Type: Entry
from Simplex Isolation Systems
Simplex Refrigeration Strip Doors. Benefits. Simplex refrigeration strips prevent 80% to 90% of air loss experienced when you use conventional refrigerator doors. Temperatures remain stable. You will experience less shrinkage, product spoilage, less frost build-up on coils, and reduced wear and tear... [See More]
- Application: Industrial; Interior Doors
- Material: Plastic; Vinyl
- Type: Strip
from Terra Universal, Inc.
Swing Door with Aluminum Door Frame. Aluminum-framed cleanroom or lab door, complete with door frame, available with acrylic, static-dissipative PDV or polypropylene transparent panels. Doors are shipped pre-hung on aluminum frame, ready to install, and come with a concealed pneumatic closing... [See More]
- Application: Industrial
- Width: 36 to 76.5
- Type: Cleanroom
- Height: 81 to 83.25
from Ruskin Company
The ADR and ADF oval access doors for rectangle and round duct are constructed of galvanized steel. It features: Synthetic knobs with metal threaded inserts, which prevent thread stripping and provide ease of turning, eliminating need for a wrench. Cellular sponge gasket permanently bonded to the... [See More]
- Application: Industrial; Access
- Width: 8 to 10
- Type: Duct Access
- Height: 4 to 6
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will... [See More]
- Application: Commercial; Industrial; Interior Doors
- Width: 36 to 144
- Type: Strip; 2/33% - 2/50% Overlap
- Height: 84 to 144
from Allmark Door
Allmark Door offers the most technologically advanced options in the field of Rubber Doors, providing a full range of products that offer solutions for just about every type of application. When it comes to Rubber Doors, you want one that is rough, tough, and will stand the test of time. That... [See More]
- Application: Commercial; Industrial; Exterior Doors; Garage
- Features: Window(s) (optional feature)
- Material: Rubber
from Berner International Corporation
E-ZONE. Low clearance and competitive pricing combine to create affordable protection with Berner's E-Zone air door. Recommended Protection Height. Insect Control 7 ’. Environmental Separation 8 ’. Options Available. Unheated. Recommended For Opening Type. Walk-In Coolers. Drive-Up... [See More]
- Application: Industrial; Exterior Doors
- Height: 96
- Type: AirDoors
- Material: Plastic; PVC Panels
from Cendrex Inc.
Description. Although less in demand, the AHD-PLY access door is the right solution for plaster covered walls and ceilings. Once covered with plaster, the 2 3/4" lath flange will disappear, leaving only the door panel visible. [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Curtron Products
Curtron Products Efficient Insect Back Door (E-IBD) air curtains and air doors are the most economical solution for flying insect control. Insect Back Door air curtains and air doors are designed for insect control on industrial and personnel openings up to 10' high. E-IBD air curtain and... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Chase Doors
Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. Our top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are easy to install and virtually... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Rubber; two-ply “belting” material
- Type: Impact
- Features: DoubleDoors; Window(s)
from PS Industries
The Industrial Sliding Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills, processing... [See More]
- Application: Industrial
- Material: Steel
- Type: Entry; Sliding
from Ruskin Company
The ADH12 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. [See More]
- Application: Industrial; Access
- Width: 6 to 24
- Type: Duct Access
- Height: 6 to 24
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]
- Application: Commercial; Industrial; Garage; Interior Doors
- Width: 36 to 96
- Type: Impact
- Height: 84 to 120
from Berner International Corporation
EWD. Extra heavy duty industrial belt driven system. Motor is outside of air stream. Recommended Protection Height. Environmental Separation 30 ’. Options Available. Unheated. Steam Heat. Hot Water Heat. Direct Gas Heat. Recommended For Opening Type. Shipping/Receiving. Railroad/Automotive. [See More]
- Application: Industrial; Exterior Doors
- Height: 360
- Type: AirDoors
- Material: Plastic; PVC Panels
from Cendrex Inc.
Description. Thanks to its beveled door panel, the BTA valve box is practical and aesthetically pleasing. It comes in various sizes and depths and can be pre-drilled to accept water pipes, gas pipes and conduits. The BTV model comes with a Plexiglass window. BTA - BTV specifications. Material: 16... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Curtron Products
Curtron Products offers a full line of Industrial Air Curtains for warehouse and loading dock applications. TMI manufactures Industrial Air Curtains and Air Doors for openings up to 22' high and up to 30' wide. No matter what your door size and application is, TMI has an Industrial Air... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Chase Doors
Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. Top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are easy to install and virtually... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; PVC
- Type: Impact
- Features: DoubleDoors; Window(s)
from PS Industries
The Industrial Swing Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Swing Door is ideal for use in power generation facilities, mining operations, mills, processing facilities... [See More]
- Application: Industrial
- Material: Steel
- Type: Entry
from Ruskin Company
The ADH22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. [See More]
- Application: Industrial; Access
- Width: 6 to 24
- Type: Duct Access
- Height: 6 to 24
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]
- Application: Commercial; Industrial; Garage; Interior Doors
- Width: 60 to 120
- Type: Impact
- Height: 84 to 120
from Berner International Corporation
FS. Controls insects, dust and airborne contaminants. Recommended for outdoor installation. Recommended Protection Height. Insect Control 16 ’. Options Available. Unheated. Recommended For Opening Type. Shipping/Receiving. Construction. 2 hp direct-driven, single-speed motor(s). Adjustable air... [See More]
- Application: Industrial; Exterior Doors
- Height: 192
- Type: AirDoors
- Material: Plastic; PVC Panels
from Cendrex Inc.
Description. The CTR is the newest generation of all purpose access door. Easy to install, it will blend in better than any other door on all non-rated surfaces. Its special European type hinge allows the door, with its beveled edges, to close over the flange thus avoiding additional labor to mud or... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Curtron Products
Curtron Products manufacturers the industries' largest line of Industrial Strip Doors in the United States. Curtron Industrial Strip Doors, which are also known as Strip Curtains, are the most affordable solution to managing your workplace environment and improving workplace productivity. [See More]
- Application: Commercial; Industrial
- Type: Strip
from Chase Doors
EconoClear Flexible Doors are a cost effective way to provide a swing door on openings for heavy traffic applications where complete visibility is required. The top mounted gravity operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; PVC
- Type: Impact
- Features: DoubleDoors
from Ruskin Company
The ADHW22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. A plexiglass panel that permits visual duct inspection... [See More]
- Application: Industrial; Access
- Width: 6 to 24
- Type: Duct Access
- Height: 6 to 24
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will... [See More]
- Application: Commercial; Industrial; Interior Doors
- Width: 4 to 12
- Type: Strip; Bulk Roll
- Height: 600 to 3600
from Berner International Corporation
In-Ceiling Mount - ICA - protection up to 10 ’. This totally-enclosed units mounts above the ceiling and doubles as a cabinet unit heater. Perfect for foyers and vestibules. Recommended Protection Height. Environmental Separation 10 ’. Options Available. Unheated. Electric Heat. Steam... [See More]
- Application: Industrial; Exterior Doors
- Height: 120
- Type: AirDoors
- Material: Plastic; PVC Panels
from Cendrex Inc.
Description. The DRD is mainly designed to allow passage between attic sections whilepreventing back drafts from one section to the other. Although not rated, the door is self closing and self latching and can be opened from both sides. DRD access door specifications. Material: 16 gauge cold rolled... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
- Features: Automatic
from Curtron Products
Curtron Products manufactures insulated curtain walls and strip doors that are designed specifically for use in refrigerated trucks. These portable walls create a barrier for temperature control and are a perfect solution for trucks that unload material in varying temperature zones that do... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Chase Doors
Flexible doors are a cost-effective way to provide a swing door on openings for heavy traffic applications. These traditional doors provide a maximum opening clearance for wide loads. Replacement for existing doors is fast and easy due to the simple construction of our top-mounted gravity hinging... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; PVC
- Type: Impact
- Features: DoubleDoors; Window(s)
from Ruskin Company
The GPAD Access door is constructed with an aluminum frame and a galvanized steel panel. It features: Availability in a variety of heights and widths. Convenient, walk-through access to duct-work interiors in low to medium pressure systems and plenums. Extremely low leakage of less than... [See More]
- Application: Industrial; Access
- Width: 18 to 30
- Type: Duct Access
- Height: 36 to 72
from Steel Guard Safety Corp.
Equip your curtain with the flexibility to walk-through or create passage without opening your entire system. The PVC strip door is made of a .060 gage 6" strips with 50% overlap and can be made to your desired size configurations. ¢ Allow easy passage without opening your curtain. [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; PVC
- Type: Strip; 50% Overlap
from Berner International Corporation
KSA. Compact design for light to medium industrial duty. Recommended Protection Height. Insect Control 10 ’. Environmental Separation 12 ’. Options Available. Unheated. Electric Heat. Recommended For Opening Type. Shopping Cart. Freezer/Cooler Door. Shipping/Receiving. Construction. 1/2... [See More]
- Application: Industrial; Exterior Doors
- Height: 144
- Type: AirDoors
- Material: Plastic; PVC Panels
from Cendrex Inc.
Description. The GRG is a type of push out access panel made of glass fiber reinforced gypsum. It is designed to blend seamlessly in a drywall ceilling application. [See More]
- Application: Commercial; Industrial; Access
- Material: Fiberglass
- Type: Access door
from Curtron Products
Curtron's complete line of M-Series Strip Doors are produced and stocked in complete door kits. The most common sizes are available for Quick-Ship (within 24 hours). Each M-Series Strip Door kit includes PVC strips and universal mount aluminum hardware, conveniently shipped in one box. M-Series... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Chase Doors
The Durulite industrial door is the toughest traffic door in the industry. It is known for its ruggedness, ease of maintenance and long service life. This versatile door is capable of filling the needs of a wide variety of applications. From the daily rigors of forklift traffic, to refrigerated... [See More]
- Application: Commercial; Industrial; Interior Doors
- Width: ? to 120
- Type: Impact
- Height: ? to 120
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will... [See More]
- Application: Commercial; Industrial; Interior Doors
- Width: 36 to 144
- Type: Strip; 50% - 100% Overlap
- Height: 84 to 144
from Berner International Corporation
Quiet operation with high performance makes the 7 ½ ” high Maxair ideal for any low-clearance application. Recommended Protection Height: Insect Control 7 ’. Environmental Separation 8 ’. Features: 7 1/2 ” high. 1/5 hp direct driven motor(s). Factory installed... [See More]
- Application: Industrial; Exterior Doors
- Height: 96
- Type: AirDoors
- Material: Plastic; PVC Panels
from Cendrex Inc.
Description. The LHD door with its 2 1/2 ” deep frame and heavy duty design is ideal for openings larger than the AHD can accommodate. The LHD is recommended for door sizes exceeding 36" x 36" and is also available in a double leaf version. LHD access door specifications. Material: 16 gauge... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Curtron Products
This Mesh strip door is ideal for locations where airflow is wanted but insect control is needed. These uniquely designed doors come in black or yellow 8oz. mesh with our standard hardware mounting options. They can be used to cover restaurant back doors, concession stands and food processing... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Chase Doors
Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; rotationally molded polyethylene
- Type: Impact
- Features: DoubleDoors; Insulated; Window(s)
from Cendrex Inc.
Description. The LHD-180 access door with its 2 1/2" deep frame and heavy duty double leaf design is ideal for large openings. LHD-180 access door specifications. Material: 16 gauge cold rolled steel. Hinge: Continuous piano hinge. Lock / latch: Self latching tool-key operated slam latch and/or ring... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Access door
from Curtron Products
Night Shades are an easy and cost effective way to keep energy costs down. Night Shade covers are very easy to install and come in 48" wide panels that can be pulled to lengths of 72". Night Shades can be used in both horizontal and vertical mounting applications and can be purchased in clear and... [See More]
- Application: Commercial; Industrial
- Type: Strip
from Chase Doors
Durulite Retailer doors are constructed with rotationally molded rotationally molded polyethylene, making them extremely durable and capable of withstanding the wear and tear associated with sales-to-back room and walk-in cooler openings in high volume retail establishments. Known for their... [See More]
- Application: Commercial; Industrial; Interior Doors
- Width: ? to 96
- Type: Impact
- Height: ? to 120
from Cendrex Inc.
Description. The MDS is a non-rated flush access door built for extra reinforcement. It is constructed with thicker steel, a continuous piano hinge and a key operated cylinder cam latch. It is designed to ensure medium security wherever it may be required. MDS access door specifications. Material:... [See More]
- Application: Commercial; Industrial; Access
- Material: StainlessSteel (optional feature); Steel
- Type: Security; Access door
from Chase Doors
The Retailer R25 Insulated Impact Traffic Door is your solution to meeting the requirements of the 2007 Energy Independence and Security Act (EISA). The R25 utilizes time proven rotational molding technology and urethane foamed-in-place insulation to meet the insulation requirements set forth in the... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; rotationally molded polyethylene
- Type: Impact
- Features: Insulated; Window(s)
from Cendrex Inc.
The PAL access door with 1 ” fiberglass insulation and neoprene gasket is ideal to reduce sound and air transfers between partitions. The robust all aluminum construction allows its use in large wall or ceiling openings and where corrosion and moisture are a concern. PAL access door... [See More]
- Application: Commercial; Industrial; Access
- Material: Aluminum; StainlessSteel (optional feature)
- Type: Access door
from Chase Doors
Constructed with rotationally molded polyethylene, impact absorbing Non-CFC urethane foam core, and full height aluminum back spine, the Duruilte Retailer XHD is exceptionally durable in high volume retail establishments. The Retailer XHD is tough enough to withstand the abuse of personnel, carts,... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; rotationally molded polyethylene
- Type: Impact
- Features: DoubleDoors; Insulated; Window(s)
from Cendrex Inc.
Description. The PFI access door is insulated with 2 ” thick mineral wool and can be used on fire rated walls and ceilings. It comes with a 1 ” flange for an easy flush installation on any type of surface. As per UL and NFPA standards, once the installation is complete and the provided... [See More]
- Application: Commercial; Industrial; Access
- Material: Steel
- Type: Access door
- Features: FireRated
from Chase Doors
This lightweight patented door is rotationally molded from rotationally molded polyethylene and is known in the industry for its ruggedness, ease of maintenance and long service life. Standard tests for impact resistance indicates that rotationally molded polyethylene is five times more puncture... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; rotationally molded polyethylene
- Type: Impact
- Features: DoubleDoors; Insulated; Window(s)
from Cendrex Inc.
Description. The PFI-GYP is specially designed to be installed on fire rated drywall covered ceilings and walls. Once a sufficient layer of drywall compound is applied to its corner bead flange, it will leave only the door panel visible for a more aesthetic look. Once the installation is complete... [See More]
- Application: Commercial; Industrial; Access
- Material: Steel
- Type: Access door
- Features: FireRated
from Chase Doors
Proline 300i and 400i insulated doors are designed for strength and durability in tough, abusive applications. They provide visual separation, sound attenuation and thermal separation. The doors can be manufactured to fit virtually any size opening. The door is designed to comply with all USDA... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Fiberglass; StainlessSteel; Plastic; ABS
- Type: Impact
- Features: DoubleDoors; Insulated; Window(s)
from Cendrex Inc.
Description. The PFI-PLY is the ideal solution for plaster covered fire rated walls and ceilings. Once covered with plaster, the 2 3/4 ’ ’ lath flange will disappear leaving only the door panel visible. As per UL standards, once the installation is complete and the provided springs are... [See More]
- Application: Commercial; Industrial; Access
- Material: Steel
- Type: Access door
- Features: FireRated
from Chase Doors
Proline 300 and 400 wood-core doors are designed for strength and durability in abusive applications. They provide visual separation, sound attenuation and thermal separation. The doors can be manufactured to fit virtually any size opening. The door is designed to comply with all USDA sanitation... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Fiberglass; StainlessSteel; Plastic; ABS
- Type: Impact
- Features: DoubleDoors; Insulated; Window(s)
from Cendrex Inc.
Description. The PFN access door is not insulated and can only be used on fire rated walls. It comes with a 1 ” flange for an easy flush installation on any type of surface material. As per UL standards, once the installation is complete and the provided springs installed, this door will be... [See More]
- Application: Commercial; Industrial; Access
- Material: Steel
- Type: Access door
- Features: FireRated
from Chase Doors
Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Aluminum; Fiberglass; StainlessSteel; Plastic; ABS
- Type: Impact
- Features: DoubleDoors; Insulated; Window(s)
from Cendrex Inc.
Description. The PFN-GYP access door is not insulated and can only be used on fire rated walls, specifically those made of drywall. Once a sufficient layer of drywall compound is applied to its corner bead flange it will leave only the door panel visible for a much better finished look. As per UL... [See More]
- Application: Commercial; Industrial; Access
- Material: Steel
- Type: Access door
- Features: FireRated
from Chase Doors
Lightweight, Chase ABS 5000 Service Doors open manually with minimal resistance and gently close by gravity. They provide exceptional value for a variety of applications including retail, supermarkets, restaurants and any other light to medium duty applications where durability, aesthetic appeal and... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; ABS
- Type: Impact
- Features: DoubleDoors; Window(s)
from Cendrex Inc.
Description. The PFN-PLY access door is not insulated and can only be used on fire rated walls, specifically those made of plaster. Once covered with plaster, the 2 3/4 ’ ’ lath flange will disappear, leaving only the door panel visible. As per UL standards, once the installation is... [See More]
- Application: Commercial; Industrial; Access
- Material: Steel
- Type: Access door
- Features: FireRated
from Chase Doors
In-Jamb Gate, Caf é and Saloon style doors provide visual separation and aesthetic appeal. Available in a variety of finishes including: high pressure laminates, ABS plastic, SRP stress relieved high-density polyethylene, stainless steel, aluminum or galvanized steel. Gasketing and windows... [See More]
- Application: Commercial; Industrial; Interior Doors
- Material: Aluminum
- Type: Impact
- Features: DoubleDoors; Window(s)
from Cendrex Inc.
Description. The PFU access door is designed to be installed on fire rated ceilings only. It can easily replace spring loaded models like the PFI. Its door which does not exceed 89 degrees of upward opening, falls back by law of gravity into its locked position as required by fire certification... [See More]
- Application: Commercial; Industrial; Access
- Material: Steel
- Type: Access door
- Features: FireRated