Stainless Steel Doors

22 Results
304 STAINLESS STEEL MULTI-PURPOSE LID (SQUARE BEZEL) - AZ-ND230-HL -- AZ-ND230-HL
from Sugatsune America, Inc.

Corrosion resistant. 304 Stainless Steel [See More]

  • Material: StainlessSteel; 304 Stainless Steel
  • Height: 9.25
  • Width: 12.19
BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD230-BL -- AZ-GD230-BL
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Black. Weight of Item (g) 1486. Length or Depth of Item when closed (mm) 100. Length or Depth of Item when closed (in) 3.9375. Height of Item (mm) 234. Height of Item (in) 9.25. Width of Item (mm) 308. Width of Item (in) 12.1875. Soft Closing Y. For Horizontal... [See More]

  • Material: StainlessSteel; 304 Stainless Steel
  • Height: 9.25
  • Width: 12.19
BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-BL -- AZ-GD310-BL
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Black. Weight of Item (g) 2236. Length or Depth of Item when closed (mm) 100. Length or Depth of Item when closed (in) 3.9375. Height of Item (mm) 294. Height of Item (in) 11.625. Width of Item (mm) 384. Width of Item (in) 15.125. Soft Closing Y. For Horizontal... [See More]

  • Material: StainlessSteel; 304 Stainless Steel
  • Height: 11.62
  • Width: 15.12
MULTI-PUPOSE LID WITH DAMPER - AD-KH020-HL -- AD-KH020-HL
from Sugatsune America, Inc.

Features damper to keep lid from slamming shut. Made of stainless steel for corrosion resistance. Wide opening. Balance weight restores lid to horizontal position. [See More]

  • Material: StainlessSteel; 304 Stainless Steel
  • Height: 2
  • Width: 8.69
MULTI-PUPOSE LID WITH DAMPER - AD-KH028-HL -- AD-KH028-HL
from Sugatsune America, Inc.

Features damper to keep lid from slamming shut. Made of stainless steel for corrosion resistance. Wide opening. Balance weight restores lid to horizontal position. [See More]

  • Material: StainlessSteel; 304 Stainless Steel
  • Height: 2.88
  • Width: 11.81
MULTI-PURPOSE LID (SLIM FRAME TYPE) - AZ-GD400-HL -- AZ-GD400-HL
from Sugatsune America, Inc.

Built in damper to keep the lid from slamming shut. Integrated anti-pinching plates. Vertical use only. Corrosion resistant. [See More]

  • Material: StainlessSteel; 304 Stainless Steel
  • Height: 10.69
  • Width: 17.75
MULTI-PURPOSE LID (SOFT CLOSE) - AD-GD015-HL -- AD-GD015-HL
from Sugatsune America, Inc.

Soft and slow closing movement with a builtin damper mechanism. Wide opening, self-leveling lid. Stainless steel for corrosion resistance. Operating temperature: 32 °F - 104 °F (0 °C - 40 °C). Horizontal use only [See More]

  • Material: StainlessSteel; 304 Stainless Steel
  • Height: 1.44
  • Width: 6.75
MULTI-PURPOSE LID (SOFT CLOSE)) - AD-GD011-HL -- AD-GD011-HL
from Sugatsune America, Inc.

Soft and slow closing movement with a builtin damper mechanism. Wide opening, self-leveling lid. Stainless steel for corrosion resistance. Operating temperature: 32 °F - 104 °F (0 °C - 40 °C). Horizontal use only [See More]

  • Material: StainlessSteel; 304 Stainless Steel
  • Height: 1.44
  • Width: 5.38
Mechanical Room Flood Door -- PD520R/PD520L
from PS Industries

The Mechanical Room Flood Door is one of the most progressive products in the flood protection market today. The PD520R is a normal use pedestrian door that also acts as a flood protection door specifically for your mechanical room. The PD520L is the low sill version. Constructed of mild or... [See More]

  • Material: StainlessSteel
  • Type: Entry
  • Application: Industrial
  • Width: 32 to 42
T-148 Series, Sliding Doors, s/s, per linear foot -- T-148
from AERO Manufacturing Company

T-148 Series, Sliding Doors, s/s, per linear foot [See More]

  • Material: StainlessSteel
  • Type: Sliding
  • Application: Commercial
Pedestrian Entrance Doors
from Allmark Door

Allmark Door has the experience and products to help with your pedestrian door needs. Our line of pedestrian doors ranges from being simple in nature to being elaborate, offering something for everyone. We can provide you with custom options that fit just about any specifications and preferences. [See More]

  • Material: Aluminum; Glass; StainlessSteel; Wood
  • Type: Entry
  • Application: Commercial; Industrial; Exterior Doors; Garage
  • Features: Automatic (optional feature); Window(s)
Double Acting Impact Traffic Doors -- Proline 300i & 400i Traffic Door
from Chase Doors

Proline 300i and 400i insulated doors are designed for strength and durability in tough, abusive applications. They provide visual separation, sound attenuation and thermal separation. The doors can be manufactured to fit virtually any size opening. The door is designed to comply with all USDA... [See More]

  • Material: Fiberglass; StainlessSteel; Plastic; ABS
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Insulated; Window(s)
Stainless Steel Vault Cover
from SlipNOT Metal Safety Flooring

SlipNOT ® slip resistant stainless access doors will keep workers and pedestrians safe when wet and slippery elements create an unsafe walking environment. Non-slip stainless steel access hatches are durable and aesthetically pleasing. Stainless steel access doors have been the unsurpassed... [See More]

  • Material: StainlessSteel
  • Type: Vault Cover
  • Application: Commercial; Access
Gortite® Fire Hose Bed Covers
from Dynatect Manufacturing, Inc.

NFPA COMPLIANT WALK-ON SURFACE. Hose bed covers are made from stainless steel, reinforced with aluminum extrusions to support 250 lbs. per 24-inch section. They retract into a scroll take-up, with no roller or motor required. Features/Benefits: Prevents fire hoses from falling out of storage... [See More]

  • Material: StainlessSteel
  • Type: RollUp
  • Application: Industrial
  • Width: 86 to 224
Large One-Touch Inspection Door -- L1
from U.S. Tsubaki Power Transmission, LLC

Fast, Reliable Line Access. Our prefabricated steel doors seal out dust and rain but permit line inspections simply by lifting the handle - with no bolts to loosen and no covers to misplace. A variety of sizes and styles are in-stock and ready-to-go for quick and easy installation at the jobsite. [See More]

  • Material: StainlessSteel; Steel
  • Type: Inspection Door
  • Application: Industrial
Double Acting Impact Traffic Doors -- Proline 300s & 400s Traffic Door
from Chase Doors

Proline 300 and 400 wood-core doors are designed for strength and durability in abusive applications. They provide visual separation, sound attenuation and thermal separation. The doors can be manufactured to fit virtually any size opening. The door is designed to comply with all USDA sanitation... [See More]

  • Material: Fiberglass; StainlessSteel; Plastic; ABS
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Insulated; Window(s)
Double Acting Impact Traffic Doors -- Proline 600-SEC Postal-Security Door
from Chase Doors

Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All... [See More]

  • Material: Aluminum; Fiberglass; StainlessSteel; Plastic; ABS
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Insulated; Window(s)
Double Acting Service Traffic Doors -- Chase SC 3000 Traffic Door
from Chase Doors

The warmth of wood. The upscale class of marble and brass. Light blending beige. Cool aluminum and sleek stainless steel. Basic blacks and whites. Chase 3000 Series Solid Core Doors allow you to create your own personalized look with virtually unlimited selection of high pressure laminates,... [See More]

  • Material: Aluminum; StainlessSteel; Plastic; Unlimited Selection of Laminates
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
Double Acting Service Traffic Doors -- Chase Stainless Steel 2000 Service Door
from Chase Doors

Whether you are looking for a high-tech, retro or simply classic look, the Chase SST 2000 stainless steel doors add an upscale touch of class to any d écor. The SST 2000 light duty service door is the perfect choice for applications that require aesthetics, affordability, cleanability, low... [See More]

  • Material: StainlessSteel
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
Fire and Service Sliding Doors -- Saino Sliding Fire Doors Model 50000
from Chase Doors

Casing mounted fire doors are an excellent choice for applications with high usage and where appearance is important. Casing mounted design provides adequate spacing on both sides of panel to install surface mounted or mortised hardware for handicap access while allowing a portion of the weight of... [See More]

  • Material: StainlessSteel; Steel
  • Type: Sliding
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; FireRated; Window(s)
Pharmaceutical Doors -- Saino Sliding Service Doors Model 73000
from Chase Doors

The Model 73000 sliding pharmaceutical door system incorporates a fully flush stainless steel panel design making the door system beautiful and easy to clean. Standard features on the 73000 include sloped stainless steel hood, no surface fasteners, sealed double pane vision panels, integrated... [See More]

  • Material: StainlessSteel
  • Type: Sliding
  • Application: Commercial; Industrial; Interior Doors
  • Features: Window(s)
Restaurant Traditional Core Door -- Chase SC 3000 Custom Wood Core Door
from Chase Doors

The warmth of wood. The upscale class of marble and brass. Light blending beige. Cool aluminum and sleek stainless steel. Basic blacks and whites. Chase 3000 Series Solid Core Doors allow you to create your own personalized look with virtually unlimited selection of high pressure laminates,... [See More]

  • Material: StainlessSteel; Wood
  • Features: DoubleDoors; Window(s)
  • Application: Commercial; Industrial; Interior Doors