Double Doors Doors
from Chase Doors
Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. The top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are easy to install and virtually... [See More]
- Features: DoubleDoors; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; vinyl coated nylon
from Terra Universal, Inc.
Automatic Sliding Door Systems. These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare and educational institutions. Touchless door pad allows hand-free operation; optional... [See More]
- Features: Automatic; DoubleDoors; Window(s)
- Type: Cleanroom; Sliding
- Application: Industrial
- Width: 36 to 72
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to PassQuickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]
- Features: DoubleDoors; Insulated; Window(s) (optional feature)
- Type: Impact; Bi-Parting
- Application: Commercial; Industrial; Garage; Interior Doors
- Width: 48 to 120
from Chase Doors
Over 70 years ago, Chase Doors pioneered the original flexible AirGard ® door with its unique top-mounted-only gravity hinging system, and it is still on the job today. Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. These traditional... [See More]
- Features: DoubleDoors; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; PVC
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High trafficareas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]
- Features: DoubleDoors; Insulated; Window(s) (optional feature)
- Type: Impact; Bi-Parting
- Application: Commercial; Industrial; Garage; Interior Doors
- Width: 48 to 96
from Chase Doors
Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. Our top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are easy to install and virtually... [See More]
- Features: DoubleDoors; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Rubber; two-ply “belting” material
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]
- Features: DoubleDoors; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Garage; Interior Doors
- Width: 36 to 96
from Chase Doors
Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. Top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are easy to install and virtually... [See More]
- Features: DoubleDoors; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; PVC
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]
- Features: DoubleDoors; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Garage; Interior Doors
- Width: 60 to 120
from Chase Doors
EconoClear Flexible Doors are a cost effective way to provide a swing door on openings for heavy traffic applications where complete visibility is required. The top mounted gravity operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving... [See More]
- Features: DoubleDoors
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; PVC
from Chase Doors
Flexible doors are a cost-effective way to provide a swing door on openings for heavy traffic applications. These traditional doors provide a maximum opening clearance for wide loads. Replacement for existing doors is fast and easy due to the simple construction of our top-mounted gravity hinging... [See More]
- Features: DoubleDoors; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; PVC
from Chase Doors
The Durulite industrial door is the toughest traffic door in the industry. It is known for its ruggedness, ease of maintenance and long service life. This versatile door is capable of filling the needs of a wide variety of applications. From the daily rigors of forklift traffic, to refrigerated... [See More]
- Features: DoubleDoors; Insulated; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Width: ? to 120
from Chase Doors
Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All... [See More]
- Features: DoubleDoors; Insulated; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; rotationally molded polyethylene
from Chase Doors
Durulite Retailer doors are constructed with rotationally molded rotationally molded polyethylene, making them extremely durable and capable of withstanding the wear and tear associated with sales-to-back room and walk-in cooler openings in high volume retail establishments. Known for their... [See More]
- Features: DoubleDoors; Insulated; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Width: ? to 96
from Chase Doors
Constructed with rotationally molded polyethylene, impact absorbing Non-CFC urethane foam core, and full height aluminum back spine, the Duruilte Retailer XHD is exceptionally durable in high volume retail establishments. The Retailer XHD is tough enough to withstand the abuse of personnel, carts,... [See More]
- Features: DoubleDoors; Insulated; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; rotationally molded polyethylene
from Chase Doors
This lightweight patented door is rotationally molded from rotationally molded polyethylene and is known in the industry for its ruggedness, ease of maintenance and long service life. Standard tests for impact resistance indicates that rotationally molded polyethylene is five times more puncture... [See More]
- Features: DoubleDoors; Insulated; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; rotationally molded polyethylene
from Chase Doors
Proline 300i and 400i insulated doors are designed for strength and durability in tough, abusive applications. They provide visual separation, sound attenuation and thermal separation. The doors can be manufactured to fit virtually any size opening. The door is designed to comply with all USDA... [See More]
- Features: DoubleDoors; Insulated; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Fiberglass; StainlessSteel; Plastic; ABS
from Chase Doors
Proline 300 and 400 wood-core doors are designed for strength and durability in abusive applications. They provide visual separation, sound attenuation and thermal separation. The doors can be manufactured to fit virtually any size opening. The door is designed to comply with all USDA sanitation... [See More]
- Features: DoubleDoors; Insulated; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Fiberglass; StainlessSteel; Plastic; ABS
from Chase Doors
Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All... [See More]
- Features: DoubleDoors; Insulated; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Aluminum; Fiberglass; StainlessSteel; Plastic; ABS
from Chase Doors
Lightweight, Chase ABS 5000 Service Doors open manually with minimal resistance and gently close by gravity. They provide exceptional value for a variety of applications including retail, supermarkets, restaurants and any other light to medium duty applications where durability, aesthetic appeal and... [See More]
- Features: DoubleDoors; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; ABS
from Chase Doors
In-Jamb Gate, Caf é and Saloon style doors provide visual separation and aesthetic appeal. Available in a variety of finishes including: high pressure laminates, ABS plastic, SRP stress relieved high-density polyethylene, stainless steel, aluminum or galvanized steel. Gasketing and windows... [See More]
- Features: DoubleDoors; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Aluminum
from Chase Doors
The Chase SRP Self-Standing Gate Door is ideal for use in retail areas where small children might wander in and potentially get hurt, and any other areas where some sort of wall structure does not exist to hang a double acting door. This free standing door is an excellent option for safeguarding... [See More]
- Features: DoubleDoors
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; polyethylene
from Chase Doors
The Chase Corrections Corrosion Resistant Gate Door is ideal for use in shower and lavatory areas of correctional and institutional facilities. It is an economical alternative to expensive stainless steel shower doors as well as a more durable solution to shower curtains. The gate door panel is easy... [See More]
- Features: DoubleDoors; Window(s)
- Type: Impact
- Application: Commercial; Industrial; Interior Doors
- Material: Plastic; polyethylene