Air Doors Doors
from Berner International Corporation
ARISTOCRAT. Competitive pricing creates affordable protection with Berner's Aristocrat air door. Aristocrat Series. ASF - Customer Entry, protection up to 8 ’. ASR - Service Entry, protection up to 10 ’. ASN - Customer Entry NSF Certified. ASR - 3X - Three Speed. Recommended Protection... [See More]
- Type: AirDoors
- Height: 120
- Application: Industrial; Exterior Doors
- Material: Plastic; PVC Panels
from Southland Equipment Service
Save money on your energy bill by reducing energy cost and consumption. Maintain interior building temperatures. Eliminate door obstructions, enhancing safety and ease of movement into and out of areas. 5-year parts warranty. Free shipping within Continental USA. Accessories. Motor Control Panels -... [See More]
- Type: AirDoors
from Ruskin Company
Ruskin Commercial Air Doors protect against undesirable environments around door openings. Designed to keep dirt, dust, fumes, insects, pollen and odors outside while maintaining a cleaner and healthier environment inside. Air Doors save energy and lower building operating costs... [See More]
- Type: AirDoors
- Width: 32 to 36
- Application: Commercial; Industrial; Access; Exterior Doors; Interior Doors
- Height: 84 to 144
from Steel Guard Safety Corp.
Birds, Bugs and Rodents Can Cause ¦. Distraction. Damage. Disease. Keep them out, and let fresh air in, with Mesh Curtain doors. Keep flying insects and birds out of your building and keep your facilities clean and compliant with health and safety codes with Steel Guard ™s industrial... [See More]
- Type: AirDoors; Screen
- Width: 96 to 168
- Application: Commercial; Industrial; Garage
- Height: 96 to 168
from Berner International Corporation
AURA. Total unique design highlights the Aura's elegance while combining performance with visual appeal. Lighted rear adapter or curved accent back panel available to add to the Aura's appeal. Recommended Protection Height. Environmental Separation 8 ’. Options Available. Unheated. Electric... [See More]
- Type: AirDoors
- Height: 96
- Application: Industrial; Exterior Doors
- Material: Plastic; PVC Panels
from Ruskin Company
Ruskin ACCEH air doors contain electric heaters and provide instantaneous comfort in cold weather situations. Available in many heater ranges, the ACCEH works well in any climate. Ruskin ACCEH heated air doors include a factory furnished and mounted control box with thermostat control. [See More]
- Type: AirDoors
- Width: 32 to 36
- Application: Commercial; Industrial; Access; Exterior Doors; Interior Doors
- Height: 72 to 144
from Berner International Corporation
CFA/CFX. Heavy duty industrial system. Split cabinet construction. CFA has a direct drive motor. CFX has a belt driven motor. CFA direct drive motor; CFX belt drive motor. Recommended Protection Height. Environmental Separation 15 ’. Options Available. Unheated. Electric Heat. Steam Heat. Hot... [See More]
- Type: AirDoors
- Height: 180
- Application: Industrial; Exterior Doors
- Material: Plastic; PVC Panels
from Berner International Corporation
DIPLOMAT. The three-speed Diplomat offers high performance and reliability with an aesthetically pleasing design. Recommended Protection Height. Insect Control 9 ’. Environmental Separation 10 ’. Options Available. Unheated. Electric Heat. Steam Heat. Hot Water Heat. Recommended For... [See More]
- Type: AirDoors
- Height: 120
- Application: Industrial; Exterior Doors
- Material: Plastic; PVC Panels
from Berner International Corporation
DRIVE-THRU UNIT. This air curtain is designed to save energy, create comfort and keep dangerous car fumes outside of open drive-thru windows. The Drive-Thru Unit is the industry ’s easiest to maintain and smallest profile air curtain to-date, making it perfect for Quick Serve Restaurants. With... [See More]
- Type: AirDoors
- Height: 36
- Application: Industrial; Exterior Doors
- Material: Plastic; PVC Panels
from Berner International Corporation
E-ZONE. Low clearance and competitive pricing combine to create affordable protection with Berner's E-Zone air door. Recommended Protection Height. Insect Control 7 ’. Environmental Separation 8 ’. Options Available. Unheated. Recommended For Opening Type. Walk-In Coolers. Drive-Up... [See More]
- Type: AirDoors
- Height: 96
- Application: Industrial; Exterior Doors
- Material: Plastic; PVC Panels
from Berner International Corporation
EWD. Extra heavy duty industrial belt driven system. Motor is outside of air stream. Recommended Protection Height. Environmental Separation 30 ’. Options Available. Unheated. Steam Heat. Hot Water Heat. Direct Gas Heat. Recommended For Opening Type. Shipping/Receiving. Railroad/Automotive. [See More]
- Type: AirDoors
- Height: 360
- Application: Industrial; Exterior Doors
- Material: Plastic; PVC Panels
from Berner International Corporation
FS. Controls insects, dust and airborne contaminants. Recommended for outdoor installation. Recommended Protection Height. Insect Control 16 ’. Options Available. Unheated. Recommended For Opening Type. Shipping/Receiving. Construction. 2 hp direct-driven, single-speed motor(s). Adjustable air... [See More]
- Type: AirDoors
- Height: 192
- Application: Industrial; Exterior Doors
- Material: Plastic; PVC Panels
from Berner International Corporation
In-Ceiling Mount - ICA - protection up to 10 ’. This totally-enclosed units mounts above the ceiling and doubles as a cabinet unit heater. Perfect for foyers and vestibules. Recommended Protection Height. Environmental Separation 10 ’. Options Available. Unheated. Electric Heat. Steam... [See More]
- Type: AirDoors
- Height: 120
- Application: Industrial; Exterior Doors
- Material: Plastic; PVC Panels