Steel Doors

37 Results
Lead Lined Doors
from MarShield

Lead Lined Metal and Wood Veneer Doors & Hollow Metal Frames. MarShield offers a premium line of lead-lined metal and wood veneer doors and hollow metal frames that are manufactured to have an equal appearance to architectural-designed doors and frames. Our doors are designed and constructed... [See More]

  • Material: Steel; Wood
  • Application: Interior Doors
Fire-Rated Cleanroom Door
from Terra Universal, Inc.

Designed for fire-rated facilities; get as much as three hours of fire-protection. Wired-glass windows are fire-rated and impact-rated. Windows allow visibility into the connecting room. Door/frame made with rugged 16-gauge white powder-coated steel. Lock prep (included) configured for either... [See More]

  • Material: Steel; 16-Gauge White Powder-Coated Steel
  • Type: Cleanroom
  • Application: Industrial
  • Width: 32 to 36
Access Door -- SPIN
from Ruskin Company

The SPIN doors for rectangle duct are constructed of galvanized steel. It features: Extremely low leadage at high pressure. Quick and easy installation. Insulated. [See More]

  • Material: Steel; Galvanized
  • Type: Duct Access
  • Application: Industrial; Access
  • Width: 8 to 24
Steel All Panel Exterior Door Series
from JELD-WEN, Inc.

Popular panel designs to match your home style. Energy efficient, primed and ready for painting. Options include pet panel. [See More]

  • Material: Steel
  • Type: Panel
  • Application: Residential; Exterior Doors
  • Features: FireRated
Steel FEMA Shelter Door - StormDefend™ -- SD-LEF5
from Protective Structures, Ltd.

The newly tested and redesigned StormDefend ™ SD-LEF5 Steel Tornado Doors from Protective Structures, Ltd. offer optimal performance with a sleek style, incorporating many new features. [See More]

  • Material: Steel
  • Features: Window(s) (optional feature)
  • Application: Exterior Doors
Access Hatch / Inspection Door -- 12" x 12"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Material: Steel
  • Width: 12
  • Application: Access
  • Height: 12
Large One-Touch Inspection Door -- L1
from U.S. Tsubaki Power Transmission, LLC

Fast, Reliable Line Access. Our prefabricated steel doors seal out dust and rain but permit line inspections simply by lifting the handle - with no bolts to loosen and no covers to misplace. A variety of sizes and styles are in-stock and ready-to-go for quick and easy installation at the jobsite. [See More]

  • Material: StainlessSteel; Steel
  • Type: Inspection Door
  • Application: Industrial
Fire and Service Sliding Doors -- Saino Sliding Fire Doors Model 1000 & 2000
from Chase Doors

Designed for use in applications requiring economy in a manual door. Rugged and easy to install and maintain. Both models are custom manufactured and available in single slide or center parting with UL and FM label ratings of 20 minutes to 4 hours. Standard features include automatic close system... [See More]

  • Material: Steel
  • Type: Sliding
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; FireRated; Window(s)
AHA - Recessed access door without flange
from Cendrex Inc.

Description. The AHA ’s standard 5/8 ” recessed panel will accept ceramic tile, drywall panels, acoustical tiles or other materials to match the surface finish on which it is installed. It is also available in different recesses of up to 1 ½ ” to accommodate multi layers of... [See More]

  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
  • Application: Commercial; Industrial; Access
Galvanized Steel Vault Cover
from SlipNOT Metal Safety Flooring

Galvanized vault covers manufactured by SlipNOT ® are protected against rust and corrosion. An access hatch constructed of diamond plate can create a slippery and dangerous environment, causing liabilities and lawsuits. SlipNOT ® non-slip galvanized steel access hatch helps reduce... [See More]

  • Material: Steel; Galvanized Steel
  • Type: Vault Cover
  • Application: Commercial; Access
Commercial Air Door Series ACC -- ACC-36
from Ruskin Company

Ruskin Commercial Air Doors  protect against undesirable environments around door openings.   Designed to keep dirt, dust, fumes, insects, pollen and odors outside while maintaining a cleaner and healthier environment inside.   Air Doors save energy and lower building operating costs... [See More]

  • Material: Steel
  • Type: AirDoors
  • Application: Commercial; Industrial; Access; Exterior Doors; Interior Doors
  • Width: 32 to 36
Steel Glass Panel Exterior Door Series
from JELD-WEN, Inc.

Popular panel designs to match your home style. Glass inserts include decorative and energy efficient. Half-lite options include pet panel [See More]

  • Material: Steel
  • Type: Panel
  • Application: Residential; Exterior Doors
  • Features: Window(s)
Access Hatch / Inspection Door -- 12" x 18"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Material: Steel
  • Width: 12
  • Application: Access
  • Height: 18
Fire and Service Sliding Doors -- Saino Sliding Fire Doors Model 3000 & 4000
from Chase Doors

Designed where high usage and up to a 4-hour label are required. Both models are custom manufactured and available in single slide or center parting with UL and FM label ratings of 20 minutes to 4 hours. Standard features include automatic close system with thermal heat detectors and low maintenance... [See More]

  • Material: Steel
  • Type: Sliding
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; FireRated; Window(s)
AHA-GYP - Recessed access door with drywall bead flange
from Cendrex Inc.

Description. The AHA-GYP is recessed by 5/8 ” to accept drywall and the flange, constructed of corner bead, is made to be covered with drywall compound. It is designed to blend in and match the surface finish on which it is installed. It is also available in different recesses of up to 1... [See More]

  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
  • Application: Commercial; Industrial; Access
Commercial Electric Heat Air Door ACCEH -- ACCEH-36
from Ruskin Company

Ruskin ACCEH air doors contain electric heaters and provide instantaneous comfort in cold weather situations.   Available in many heater ranges, the ACCEH works well in any climate.   Ruskin ACCEH heated air doors include a factory furnished and mounted control box with thermostat control. [See More]

  • Material: Steel
  • Type: AirDoors
  • Application: Commercial; Industrial; Access; Exterior Doors; Interior Doors
  • Width: 32 to 36
Access Hatch / Inspection Door -- 16" x 16"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Material: Steel
  • Width: 16
  • Application: Access
  • Height: 16
Fire and Service Sliding Doors -- Saino Sliding Fire Doors Model 50000
from Chase Doors

Casing mounted fire doors are an excellent choice for applications with high usage and where appearance is important. Casing mounted design provides adequate spacing on both sides of panel to install surface mounted or mortised hardware for handicap access while allowing a portion of the weight of... [See More]

  • Material: StainlessSteel; Steel
  • Type: Sliding
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; FireRated; Window(s)
AHA-PLY - Recessed access door with plaster bead flange
from Cendrex Inc.

Description. Both the door and flange of the AHA-PLY are engineered to accept 5/8 ” thickness of plaster. This door is designed to maintain the visual and sound integrity of the walls and ceilings. Once installed, only the metal thickness of the door and frame will be left visible. [See More]

  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
  • Application: Commercial; Industrial; Access
Oval Access Door -- ADR
from Ruskin Company

The ADR and ADF oval access doors for rectangle and round duct are constructed of galvanized steel. It features: Synthetic knobs with metal threaded inserts, which prevent thread stripping and provide ease of turning, eliminating need for a wrench. Cellular sponge gasket permanently bonded to the... [See More]

  • Material: Steel; Galvanized
  • Type: Duct Access
  • Application: Industrial; Access
  • Width: 8 to 10
Access Hatch / Inspection Door -- 18" x 18"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Material: Steel
  • Width: 18
  • Application: Access
  • Height: 18
Fire and Service Sliding Doors -- Saino Sliding Service Doors Model 3100
from Chase Doors

The Model 3100 service door is an excellent choice where high usage or easy operation is a must. It offers options that will safisfy almost any non-labeled sliding door requirement. Applications include warehouse doors, doors with high wind load, or wall openings that provide access to oversize... [See More]

  • Material: Steel
  • Type: Sliding
  • Application: Commercial; Industrial; Interior Doors
  • Features: FireRated; Window(s)
AHD - General purpose access door for all surface types
from Cendrex Inc.

Description. The AHD is designed for a quick and easy installation on non-rated vertical and horizontal surfaces made of drywall or any other type of material. Its rounded mitered corners, concealed pin hinge and 3/8" return all around the door make it the sturdiest door on the market. The AHD... [See More]

  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
  • Application: Commercial; Industrial; Access
SMACNA Cam Access Door -- ADC12
from Ruskin Company

The ADC12 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. [See More]

  • Material: Steel; Galvanized
  • Type: Duct Access
  • Application: Industrial; Access
  • Width: 6 to 24
Access Hatch / Inspection Door -- 24" x 24"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Material: Steel
  • Width: 24
  • Application: Access
  • Height: 24
Fire and Service Sliding Doors -- Saino Slidng Service Doors Model 1100
from Chase Doors

The Model 1100 is an economical manual sliding door available in single slide or center parting configurations. Model 1100 offers options that will satisfy almost any non-labeled sliding door requirement. Applications include warehouse doors, doors with high wind load, or wall openings that provide... [See More]

  • Material: Steel
  • Type: Sliding
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; FireRated; Window(s)
AHD-GYP - General purpose access door with drywall bead flange
from Cendrex Inc.

Description. The AHD-GYP access door is engineered for a clean final finish. Once a sufficient layer of drywall compound is applied to the corner bead flange it will leave only the door panel visible. Just like the AHD, the concealed pin hinge and 3/8 ” return around the door make it the right... [See More]

  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
  • Application: Commercial; Industrial; Access
SMACNA Hinged Access Door -- ADH12
from Ruskin Company

The ADH12 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. [See More]

  • Material: Steel; Galvanized
  • Type: Duct Access
  • Application: Industrial; Access
  • Width: 6 to 24
Bi-part Sliding Doors -- Custom
from PS Industries

The Industrial Sliding Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills, processing... [See More]

  • Material: Steel
  • Type: Entry; Sliding
  • Application: Industrial
Pharmaceutical Doors -- Saino Sliding Service Doors Model 61000
from Chase Doors

These attractive doors are designed for high use applications and are available in single slide or center parting configurations. Model 61000 provides a clean appearance and insures a positive seal when the door is closed by utilizing perimeter casings and panel mounting gasketing. Applications... [See More]

  • Material: Steel
  • Type: Sliding
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
AHD-PLY - General purpose access door with plaster bead flange
from Cendrex Inc.

Description. Although less in demand, the AHD-PLY access door is the right solution for plaster covered walls and ceilings. Once covered with plaster, the 2 3/4" lath flange will disappear, leaving only the door panel visible. [See More]

  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
  • Application: Commercial; Industrial; Access
SMACNA Hinged Access Door -- ADH22
from Ruskin Company

The ADH22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. [See More]

  • Material: Steel; Galvanized
  • Type: Duct Access
  • Application: Industrial; Access
  • Width: 6 to 24
Coal Mill / Pulverizer Hatch -- CH-2400
from PS Industries

The PS DOORS Coal Mill Hatch is specifically designed to provide improved access to your coal mill or pulverizer. The hatch utilizes pivoting swing latch bolts with spin down nuts to secure the hatch in place. By utilizing one ¾" wrench, the hatch can be unsecured and swung open in minutes. [See More]

  • Material: Steel
  • Width: 24 to 30
  • Application: Access
  • Height: 30 to 48
BTA-BTV cabinets and valve boxes
from Cendrex Inc.

Description. Thanks to its beveled door panel, the BTA valve box is practical and aesthetically pleasing. It comes in various sizes and depths and can be pre-drilled to accept water pipes, gas pipes and conduits. The BTV model comes with a Plexiglass window. BTA - BTV specifications. Material: 16... [See More]

  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
  • Application: Commercial; Industrial; Access
SMACNA Hinged Access Door -- ADHW22
from Ruskin Company

The ADHW22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. A plexiglass panel that permits visual duct inspection... [See More]

  • Material: Steel; Galvanized
  • Type: Duct Access
  • Application: Industrial; Access
  • Width: 6 to 24
Monorail Doors -- Custom
from PS Industries

Monorail Doors are an excellent application for the Sliding Door (bi-part) or Swing Door (paired). Monorail openings are typically located in elevated areas exposed to high winds loads and are used for transporting heavy equipment in and out of your facility. [See More]

  • Material: Steel
  • Type: Sliding; Monorail Entry Door
  • Application: Industrial
CTR - Aesthetic access door with hidden flange for all surface types
from Cendrex Inc.

Description. The CTR is the newest generation of all purpose access door. Easy to install, it will blend in better than any other door on all non-rated surfaces. Its special European type hinge allows the door, with its beveled edges, to close over the flange thus avoiding additional labor to mud or... [See More]

  • Material: StainlessSteel (optional feature); Steel
  • Type: Access door
  • Application: Commercial; Industrial; Access