Wood Doors
from MarShield
Lead Lined Metal and Wood Veneer Doors & Hollow Metal Frames. MarShield offers a premium line of lead-lined metal and wood veneer doors and hollow metal frames that are manufactured to have an equal appearance to architectural-designed doors and frames. Our doors are designed and constructed... [See More]
- Material: Steel; Wood
- Application: Interior Doors
from Protective Structures, Ltd.
Our BulletBlock ™ solid core wood door assemblies are custom built to the client ’s specified sizes and are shipped pre-hung to include a wood veneer or plastic laminate finish, ballistic capture frame, roton continuous hinge, door closer and specified hardware. [See More]
- Material: Wood
- Features: BulletResistant; Window(s) (optional feature)
- Application: Exterior Doors
from Chase Doors
The warmth of wood. The upscale class of marble and brass. Light blending beige. Cool aluminum and sleek stainless steel. Basic blacks and whites. Chase 3000 Series Solid Core Doors allow you to create your own personalized look with virtually unlimited selection of high pressure laminates,... [See More]
- Material: StainlessSteel; Wood
- Features: DoubleDoors; Window(s)
- Application: Commercial; Industrial; Interior Doors
from Allmark Door
Allmark Door has the experience and products to help with your pedestrian door needs. Our line of pedestrian doors ranges from being simple in nature to being elaborate, offering something for everyone. We can provide you with custom options that fit just about any specifications and preferences. [See More]
- Material: Aluminum; Glass; StainlessSteel; Wood
- Type: Entry
- Application: Commercial; Industrial; Exterior Doors; Garage
- Features: Automatic (optional feature); Window(s)
from JELD-WEN, Inc.
An engineered wood core that is better suited for climate changes. Various wood species and panel designs provide a warm, inviting, private entry. [See More]
- Material: Wood
- Type: Panel
- Application: Residential; Exterior Doors
from Chase Doors
bull;The doors are constructed with a 3/4 ” solid, cabinet grade, wood core with stainless steel surface covering both sides. •Standard 18 gauge stainless steel edge capping presents a clean, finished appearance and adds extra edge protection. •Soft Touch ™ gravity hinge... [See More]
- Material: StainlessSteel; Wood
- Features: DoubleDoors; Window(s)
- Application: Commercial; Industrial; Interior Doors
from JELD-WEN, Inc.
An engineered wood core for better stability with environmental changes. Multiple wood species and various panel designs can match any home décor. [See More]
- Material: Wood
- Type: Panel
- Application: Residential; Interior Doors
from Chase Doors
bull;The doors are constructed with a 3/4 ” solid, cabinet grade, wood core with .032 aluminum surface covering both sides. •Standard 18 gauge stainless steel edge capping presents a clean, finished appearance and adds extra edge protection. •Soft Touch ™ gravity hinge system... [See More]
- Material: Aluminum; Wood
- Features: DoubleDoors; Window(s)
- Application: Commercial; Industrial; Interior Doors
from JELD-WEN, Inc.
Built from AuraLast® Wood (Pine) - The Wood That Does Not Rot. Options include 9 clad colors, 10 interior finishes, blinds between the glass, grilles and ENERGY STAR®. [See More]
- Material: Wood
- Type: Patio; Sliding
- Application: Residential; Exterior Doors
- Features: Window(s)
from Chase Doors
bull; The doors are constructed with a 3/4 ” solid, cabinet grade, wood core with your choice of a high pressure laminate surface covering sides. •Standard 18 gauge stainless steel edge capping presents a clean, finished appearance and adds extra edge protection. •Soft Touch ™... [See More]
- Material: Wood; Plastic; Laminate
- Features: DoubleDoors; Window(s)
- Application: Commercial; Industrial; Interior Doors
from JELD-WEN, Inc.
A huge variety of standard designs and unlimited custom designs. With numerous panel options and profiles, you can have any look imaginable [See More]
- Material: Wood
- Type: Panel
- Application: Residential; Interior Doors
from Chase Doors
bull; The doors are constructed with a 3/4 ” solid, cabinet grade, wood core with your choice of a high pressure laminate surface covering sides. •Standard 18 gauge stainless steel edge capping presents a clean, finished appearance and adds extra edge protection. •Soft Touch ™... [See More]
- Material: StainlessSteel; Wood
- Features: DoubleDoors; Window(s)
- Application: Commercial; Industrial; Interior Doors
from JELD-WEN, Inc.
A luxurious entry in Alder, Cherry, Juniper, Mahogany, Oak, Walnut or multi-wood options. A myriad of panel designs, finishes and decorative accents make these doors uniquely yours [See More]
- Material: Wood
- Type: Panel
- Application: Residential; Exterior Doors
- Features: FireRated
from Chase Doors
bull; The doors are constructed with a 3/4 ” solid, cabinet grade, wood core with your choice of a high pressure laminate surface covering both sides. •Standard 18 gauge stainless steel edge capping presents a clean, finished appearance and adds extra edge protection. •Soft Touch... [See More]
- Material: Wood; Plastic; Laminate
- Features: DoubleDoors; Window(s)
- Application: Commercial; Industrial; Interior Doors
from JELD-WEN, Inc.
A luxurious door in Alder, Cherry, Juniper, Mahogany, Oak, Walnut or multi-wood options. A myriad of panel designs, finishes and decorative accents make these doors uniquely yours. [See More]
- Material: Wood
- Type: Panel
- Application: Residential; Interior Doors
- Features: FireRated
from Chase Doors
bull;The doors are constructed with a 3/4 ” solid, cabinet grade, wood core with .032 aluminum surface covering both sides. •Standard 18 gauge stainless steel edge capping presents a clean, finished appearance and adds extra edge protection. •Soft Touch ™ gravity hinge system... [See More]
- Material: Aluminum; Wood
- Features: DoubleDoors; Window(s)
- Application: Commercial; Industrial; Interior Doors
from JELD-WEN, Inc.
AuraLast® Wood (Pine) for superior protection against decay and termites. Optional Knotty Alder, Vertical Grain Douglas Fir, Reclaimed Douglas Fir, Mahogany, Oak, Walnut or Cherry. Other options include 41 clad colors, and ENERGY STAR®. [See More]
- Material: Wood
- Type: Patio; Sliding
- Application: Residential; Exterior Doors
- Features: Window(s)
from Chase Doors
bull;The doors are constructed with a 3/4 ” solid, cabinet grade, wood core with stainless steel surface covering both sides. •Standard 18 gauge stainless steel edge capping presents a clean, finished appearance and adds extra edge protection. •Soft Touch ™ gravity hinge... [See More]
- Material: StainlessSteel; Wood
- Features: DoubleDoors; Window(s)
- Application: Commercial; Industrial; Interior Doors
from JELD-WEN, Inc.
Available in woodgrain finishes or smooth for painting. Solid cores are available for superior sound control between rooms. [See More]
- Material: Wood
- Type: Panel
- Application: Residential; Interior Doors
- Features: FireRated