Plastic Doors

64 Results
Enclosure Opaque Raised Access Door -- AR IPW 1210 B
from Fibox Enclosures

The IPW AR 1210B is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying... [See More]

  • Material: Plastic
  • Features: FireRated; Watertight
  • Application: Industrial; Access
AirBlock™ Personnel Strip Doors
from Simplex Isolation Systems

Personnel Strip Doors. Stops cold-air loss. Saves 30% to 50% on your energy and maintenance costs. Increases employee comfort. Controls dust, noise and smoke at open doorways. Ideal for supermarket and restaurant walk-in coolers and freezers. Also ideal for institutional and office doors. One-year... [See More]

  • Material: Plastic; Vinyl
  • Type: Strip
  • Application: Industrial; Interior Doors
Accordian Style Strip Door Ribbed -- TMIACC.DR Series
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will... [See More]

  • Material: Plastic
  • Type: Accordion; Strip; 67% Overlap
  • Application: Commercial; Industrial; Interior Doors
  • Width: 96 to 168
RPL - Removable plastic access door
from Cendrex Inc.

Description. The RPL is a removable high impact ABS plastic access panel with UV stabilizers. It can be used for access to plumbing, electrical components, computer cables and sprinkler systems. Its reversible frame allows for flush or surface mounting [See More]

  • Material: Plastic
  • Type: Access door
  • Application: Commercial; Industrial; Access
High-Speed Fabric Roll-Up Door
from Terra Universal, Inc.

High-speed, high-performance roll-up door with non-porous, non-shedding, non-absorptive, and non-permeable PVC coated curtain. Exceeds cGMP, FDA, and EMEA requirements. Withstands both negative and positive pressure differentials. Sloped top shroud completely encloses the curtain roll and drive... [See More]

  • Material: Plastic; PVC Coated Curtain
  • Type: Cleanroom; RollUp
  • Application: Industrial
  • Width: 72
Custom Made Low Temperature Vinyl Doors -- 9502
from U.S. Plastic Corporation

PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for... [See More]

  • Material: Plastic; Vinyl
  • Type: Strip
Aristocrat
from Berner International Corporation

ARISTOCRAT. Competitive pricing creates affordable protection with Berner's Aristocrat air door. Aristocrat Series. ASF - Customer Entry, protection up to 8 ’. ASR - Service Entry, protection up to 10 ’. ASN - Customer Entry NSF Certified. ASR - 3X - Three Speed. Recommended Protection... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial; Exterior Doors
  • Height: 120
Polar-Pro™ Swinging Impact Doors -- PP-C-120-SH-IP-USDA
from Curtron Products

Curtron's Polar-Pro ™ Flexible PVC swinging door is an ideal option for temperature separation in walk-in coolers and freezers. The exclusive Polar-Pro ™ Swinging Door is an alternative to strip doors, providing energy savings and reduced refrigeration costs without the hassle of walking... [See More]

  • Material: Plastic
  • Type: Impact
  • Application: Commercial
Builders Vinyl Sliding Patio Door Series
from JELD-WEN, Inc.

Available in multiple colors. Energy efficient options include ENERGY STAR®. Other options include blinds between the glass or pet panel [See More]

  • Material: Plastic; Vinyl
  • Type: Patio; Sliding
  • Application: Residential; Exterior Doors
  • Features: Window(s)
Corrosion Resistant Door -- Durulite CR 1400
from Chase Doors

The Durulite CR 1400 door is designed for use in heavy duty applications that require corrosion resistance and durability in a door system. Constructed from rotationally molded polyethylene, the door panel is impervious to acids, petroleum products, animal fats and cleaning solvents. The seamless... [See More]

  • Material: Plastic; polyethylene
  • Type: Entry; Swing Door
  • Application: Industrial; Interior Doors
  • Features: Insulated; Window(s)
Enclosure Transparent Access Door -- AR IPW 1210 B T
from Fibox Enclosures

IPW AR 1210BT features a Quarter Turn DIN Key, Transparent Cover. HMI Cover Kit. Fibox ’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection Window (IPW) permits both viewing and access to readouts and controls which are... [See More]

  • Material: Plastic
  • Features: Window(s)
  • Application: Industrial; Access
Armor-Bond and AirBlock Strip Doors
from Simplex Isolation Systems

Armor-Bond and AirBlock Strip Doors: The #1 Specified Vinyl Strip Doors in the Industry!. With Simplex strip doors you can cover door openings, both large and small, yet ensure easy pass-through by a technician, transport cart or forklift. Simplex vinyl strip doors prevent up to 80% to 90 of air... [See More]

  • Material: Plastic; Vinyl
  • Type: Strip
  • Application: Industrial; Interior Doors
Flo-Tex Mesh Curtain -- FM T Series
from Steel Guard Safety Corp.

Birds, Bugs and Rodents Can Cause ¦. Distraction. Damage. Disease. Keep them out, and let fresh air in, with Mesh Curtain doors. Keep flying insects and birds out of your building and keep your facilities clean and compliant with health and safety codes with Steel Guard ™s industrial... [See More]

  • Material: Plastic
  • Type: AirDoors; Screen
  • Application: Commercial; Industrial; Garage
  • Width: 96 to 168
Manual Cleanroom Doors
from Terra Universal, Inc.

Swing Door with Aluminum Door Frame. Aluminum-framed cleanroom or lab door, complete with door frame, available with acrylic, static-dissipative PDV or polypropylene transparent panels. Doors are shipped pre-hung on aluminum frame, ready to install, and come with a concealed pneumatic closing... [See More]

  • Material: Plastic; Acrylic, PVC, Polypropylene
  • Type: Cleanroom
  • Application: Industrial
  • Width: 36 to 76.5
Ribbed Custom Made Vinyl Strip Doors -- 9509
from U.S. Plastic Corporation

PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for... [See More]

  • Material: Plastic; Vinyl
  • Type: Strip
Artic Seal Bi-Parting Doors
from Berner International Corporation

Berner ARTIC SEAL Bi-parting doors are designed to offer better protection for your freezer and cooler by creating a barrier to temperature, insects and odors. The unique cam design allows the ARTIC SEAL to utilize less space and is not restricted to large wall thicknesses. The hardware and panels... [See More]

  • Material: Plastic; PVC Panels
  • Type: Bi-Parting Doors
  • Application: Industrial; Exterior Doors
  • Width: 60
Premium Atlantic Vinyl Sliding Patio Door Series
from JELD-WEN, Inc.

Available in White, Desert Sand or Bronze. Decorative grilles come in matching colors and stylish designs. Glass options include ENERGY STAR®, textured, or ImpactGard ™. [See More]

  • Material: Plastic; Vinyl
  • Type: Patio; Sliding
  • Application: Residential; Exterior Doors
  • Features: Window(s)
Double Acting Flexible Doors -- AirGard® 100 Flexible Door
from Chase Doors

Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. The top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are easy to install and virtually... [See More]

  • Material: Plastic; vinyl coated nylon
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
Instrument Protection Access Door -- AR IPW 1210 B F
from Fibox Enclosures

The IPW AR 1210B F is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B F includes the following: Opaque hinged cover base with an opaque flat cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for... [See More]

  • Material: Plastic
  • Features: FireRated; Watertight
  • Application: Industrial; Access
Armor-Bond Industrial Strip Doors
from Simplex Isolation Systems

Armor-Bond Industrial Strip Doors. Save up to 30% on energy costs!. Energy reductions of as much as 30% are not uncommon with Simplex strip doors on coolers, freezers and refrigerated deli cases. Proven by years of use, Simplex strip doors can save you $400 to $1,200 per door each year, depending on... [See More]

  • Material: Plastic; Vinyl
  • Type: Strip
  • Application: Industrial; Interior Doors
  • Width: 36 to 144
Insulated ABS Industrial Impact Doors -- ID-FD-175
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to PassQuickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]

  • Material: Plastic; ABS Door, 1 3/4" PVC Frame
  • Type: Impact; Bi-Parting
  • Application: Commercial; Industrial; Garage; Interior Doors
  • Width: 48 to 120
Rip-A-Strip Vinyl Strip Doors -- 9925
from U.S. Plastic Corporation

Rip-A-Strip is a continuous roll of PVC strip material that is pre-cut and pre-punched to your specific length. The rolls are produced on State-of-the-Future machinery where the strips are pre-cut through 85% of the thickness punched at one end on 2" centers, and rewound to the original shape. Less... [See More]

  • Material: Plastic; Vinyl
  • Type: Strip
Aura
from Berner International Corporation

AURA. Total unique design highlights the Aura's elegance while combining performance with visual appeal. Lighted rear adapter or curved accent back panel available to add to the Aura's appeal. Recommended Protection Height. Environmental Separation 8 ’. Options Available. Unheated. Electric... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial; Exterior Doors
  • Height: 96
Premium Atlantic Vinyl Swinging Patio Door Series
from JELD-WEN, Inc.

Available in White or Desert Sand. Decorative grilles come in matching colors and stylish designs. Glass options include ENERGY STAR®, textured, or ImpactGard ™. [See More]

  • Material: Plastic; Vinyl
  • Type: Patio
  • Application: Residential; Exterior Doors
  • Features: Window(s)
Double Acting Flexible Doors -- AirGard® 200 Flexible Door
from Chase Doors

Over 70 years ago, Chase Doors pioneered the original flexible AirGard ® door with its unique top-mounted-only gravity hinging system, and it is still on the job today. Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. These traditional... [See More]

  • Material: Plastic; PVC
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
Refrigeration Strip Doors
from Simplex Isolation Systems

Simplex Refrigeration Strip Doors. Benefits. Simplex refrigeration strips prevent 80% to 90% of air loss experienced when you use conventional refrigerator doors. Temperatures remain stable. You will experience less shrinkage, product spoilage, less frost build-up on coils, and reduced wear and tear... [See More]

  • Material: Plastic; Vinyl
  • Type: Strip
  • Application: Industrial; Interior Doors
Insulated ABS Industrial Impact Doors -- ID-HD-175
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]

  • Material: Plastic
  • Type: Impact; Single, Bi Parting
  • Application: Commercial; Industrial; Garage; Interior Doors
  • Width: 30 to 96
Standard Custom Made Vinyl Strip Doors -- 9495
from U.S. Plastic Corporation

PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for... [See More]

  • Material: Plastic; Vinyl
  • Type: Strip
CFX
from Berner International Corporation

CFA/CFX. Heavy duty industrial system. Split cabinet construction. CFA has a direct drive motor. CFX has a belt driven motor. CFA direct drive motor; CFX belt drive motor. Recommended Protection Height. Environmental Separation 15 ’. Options Available. Unheated. Electric Heat. Steam Heat. Hot... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial; Exterior Doors
  • Height: 180
Premium Vinyl Sliding Patio Door Series
from JELD-WEN, Inc.

Multiple colors and interior woodgrain finishes. Options include decorative grilles in stylish designs, textured, tinted or ENERGY STAR® qualified glass [See More]

  • Material: Plastic; Vinyl
  • Type: Patio; Sliding
  • Application: Residential; Exterior Doors
  • Features: Window(s)
Double Acting Flexible Doors -- AirGard® 973 Flexible Door
from Chase Doors

Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. Top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are easy to install and virtually... [See More]

  • Material: Plastic; PVC
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
Insulated ABS Industrial Impact Doors -- ID-RD-175
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High trafficareas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]

  • Material: Plastic; ABS Door, 1 3/4" PVC Frame
  • Type: Impact; Bi-Parting
  • Application: Commercial; Industrial; Garage; Interior Doors
  • Width: 48 to 96
The Maximus System Vinyl Strip Doors -- 9546
from U.S. Plastic Corporation

The revolutionary time saving mounting system is the easiest on the market. Installation time is cut by over 50%, and strip replacement time is reduced by 75%. Strips simply push into place. No climbing to retrieve nuts, bolts, and washers. The aluminum hardware will never rust or corrode. Available... [See More]

  • Material: Plastic; Vinyl
  • Type: Strip
Diplomat II
from Berner International Corporation

DIPLOMAT. The three-speed Diplomat offers high performance and reliability with an aesthetically pleasing design. Recommended Protection Height. Insect Control 9 ’. Environmental Separation 10 ’. Options Available. Unheated. Electric Heat. Steam Heat. Hot Water Heat. Recommended For... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial; Exterior Doors
  • Height: 120
Double Acting Flexible Doors -- AirGard® EconoClear Flexible Door
from Chase Doors

EconoClear Flexible Doors are a cost effective way to provide a swing door on openings for heavy traffic applications where complete visibility is required. The top mounted gravity operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving... [See More]

  • Material: Plastic; PVC
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors
Maximus Strip Door Anti-Static Smooth -- SD-ASM Series
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will... [See More]

  • Material: Plastic
  • Type: Strip; 2/33% - 2/50% Overlap
  • Application: Commercial; Industrial; Interior Doors
  • Width: 36 to 144
Vinyl Strip Doors -- 9470
from U.S. Plastic Corporation

These transparent vinyl doors permit easy passage while reducing heat or cold losses, help to seal off high dust areas and also effective as a noise barrier. The see-thru feature prevents collisions and accidents at doorways. They help control airborne particles and fumes. They are easily cleaned... [See More]

  • Material: Plastic; Vinyl
  • Type: Strip
Drive-Thru Unit
from Berner International Corporation

DRIVE-THRU UNIT. This air curtain is designed to save energy, create comfort and keep dangerous car fumes outside of open drive-thru windows. The Drive-Thru Unit is the industry ’s easiest to maintain and smallest profile air curtain to-date, making it perfect for Quick Serve Restaurants. With... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial; Exterior Doors
  • Height: 36
Double Acting Flexible Doors -- AirGard® Uni-Flex 240 Flexible Door
from Chase Doors

Flexible doors are a cost-effective way to provide a swing door on openings for heavy traffic applications. These traditional doors provide a maximum opening clearance for wide loads. Replacement for existing doors is fast and easy due to the simple construction of our top-mounted gravity hinging... [See More]

  • Material: Plastic; PVC
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
Optima Impact Doors -- I O Series
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]

  • Material: Plastic; 1/4" or 5/32" PVC
  • Type: Impact
  • Application: Commercial; Industrial; Garage; Interior Doors
  • Width: 36 to 96
E-Zone-EZN
from Berner International Corporation

E-ZONE. Low clearance and competitive pricing combine to create affordable protection with Berner's E-Zone air door. Recommended Protection Height. Insect Control 7 ’. Environmental Separation 8 ’. Options Available. Unheated. Recommended For Opening Type. Walk-In Coolers. Drive-Up... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial; Exterior Doors
  • Height: 96
Double Acting Impact Traffic Doors -- Durulite Industrial Traffic Door
from Chase Doors

The Durulite industrial door is the toughest traffic door in the industry. It is known for its ruggedness, ease of maintenance and long service life. This versatile door is capable of filling the needs of a wide variety of applications. From the daily rigors of forklift traffic, to refrigerated... [See More]

  • Material: Plastic; rotationally molded polyethylene
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Width: ? to 120
PVC Magna Impact Doors -- ID-MAG-BP
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]

  • Material: Plastic; 3/8" PVC
  • Type: Impact
  • Application: Commercial; Industrial; Garage; Interior Doors
  • Width: 60 to 120
EWD
from Berner International Corporation

EWD. Extra heavy duty industrial belt driven system. Motor is outside of air stream. Recommended Protection Height. Environmental Separation 30 ’. Options Available. Unheated. Steam Heat. Hot Water Heat. Direct Gas Heat. Recommended For Opening Type. Shipping/Receiving. Railroad/Automotive. [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial; Exterior Doors
  • Height: 360
Double Acting Impact Traffic Doors -- Durulite Postal-Security 200 Door
from Chase Doors

Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All... [See More]

  • Material: Plastic; rotationally molded polyethylene
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Insulated; Window(s)
Strip Door Bulk Roll Anti-Static Smooth -- BR-ANTI.STATIC Series
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will... [See More]

  • Material: Plastic
  • Type: Strip; Bulk Roll
  • Application: Commercial; Industrial; Interior Doors
  • Width: 4 to 12
FS
from Berner International Corporation

FS. Controls insects, dust and airborne contaminants. Recommended for outdoor installation. Recommended Protection Height. Insect Control 16 ’. Options Available. Unheated. Recommended For Opening Type. Shipping/Receiving. Construction. 2 hp direct-driven, single-speed motor(s). Adjustable air... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial; Exterior Doors
  • Height: 192
Double Acting Impact Traffic Doors -- Durulite Retailer Door
from Chase Doors

Durulite Retailer doors are constructed with rotationally molded rotationally molded polyethylene, making them extremely durable and capable of withstanding the wear and tear associated with sales-to-back room and walk-in cooler openings in high volume retail establishments. Known for their... [See More]

  • Material: Plastic; rotationally molded polyethylene
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Width: ? to 96
Strip Door Walk Through
from Steel Guard Safety Corp.

Equip your curtain with the flexibility to walk-through or create passage without opening your entire system. The PVC strip door is made of a .060 gage 6" strips with 50% overlap and can be made to your desired size configurations. ¢   Allow easy passage without opening your curtain. [See More]

  • Material: Plastic; PVC
  • Type: Strip; 50% Overlap
  • Application: Commercial; Industrial; Interior Doors
In-Ceiling Mount - ICA
from Berner International Corporation

In-Ceiling Mount - ICA - protection up to 10 ’. This totally-enclosed units mounts above the ceiling and doubles as a cabinet unit heater. Perfect for foyers and vestibules. Recommended Protection Height. Environmental Separation 10 ’. Options Available. Unheated. Electric Heat. Steam... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial; Exterior Doors
  • Height: 120
Double Acting Impact Traffic Doors -- Durulite Retailer R25 - EISA Traffic Door
from Chase Doors

The Retailer R25 Insulated Impact Traffic Door is your solution to meeting the requirements of the 2007 Energy Independence and Security Act (EISA). The R25 utilizes time proven rotational molding technology and urethane foamed-in-place insulation to meet the insulation requirements set forth in the... [See More]

  • Material: Plastic; rotationally molded polyethylene
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: Insulated; Window(s)
Universal Strip Door Low Temp Ribbed -- SDU-LTR Series
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will... [See More]

  • Material: Plastic
  • Type: Strip; 50% - 100% Overlap
  • Application: Commercial; Industrial; Interior Doors
  • Width: 36 to 144
KSA
from Berner International Corporation

KSA. Compact design for light to medium industrial duty. Recommended Protection Height. Insect Control 10 ’. Environmental Separation 12 ’. Options Available. Unheated. Electric Heat. Recommended For Opening Type. Shopping Cart. Freezer/Cooler Door. Shipping/Receiving. Construction. 1/2... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial; Exterior Doors
  • Height: 144
Double Acting Impact Traffic Doors -- Durulite Retailer XHD Traffic Door
from Chase Doors

Constructed with rotationally molded polyethylene, impact absorbing Non-CFC urethane foam core, and full height aluminum back spine, the Duruilte Retailer XHD is exceptionally durable in high volume retail establishments. The Retailer XHD is tough enough to withstand the abuse of personnel, carts,... [See More]

  • Material: Plastic; rotationally molded polyethylene
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Insulated; Window(s)
Maxair -- Unheated
from Berner International Corporation

Quiet operation with high performance makes the 7 ½ ” high Maxair ideal for any low-clearance application. Recommended Protection Height: Insect Control 7 ’. Environmental Separation 8 ’. Features: 7 1/2 ” high. 1/5 hp direct driven motor(s). Factory installed... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial; Exterior Doors
  • Height: 96
Double Acting Impact Traffic Doors -- Durulite Standard Traffic Door
from Chase Doors

This lightweight patented door is rotationally molded from rotationally molded polyethylene and is known in the industry for its ruggedness, ease of maintenance and long service life. Standard tests for impact resistance indicates that rotationally molded polyethylene is five times more puncture... [See More]

  • Material: Plastic; rotationally molded polyethylene
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Insulated; Window(s)
Double Acting Impact Traffic Doors -- Proline 300i & 400i Traffic Door
from Chase Doors

Proline 300i and 400i insulated doors are designed for strength and durability in tough, abusive applications. They provide visual separation, sound attenuation and thermal separation. The doors can be manufactured to fit virtually any size opening. The door is designed to comply with all USDA... [See More]

  • Material: Fiberglass; StainlessSteel; Plastic; ABS
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Insulated; Window(s)
Double Acting Impact Traffic Doors -- Proline 300s & 400s Traffic Door
from Chase Doors

Proline 300 and 400 wood-core doors are designed for strength and durability in abusive applications. They provide visual separation, sound attenuation and thermal separation. The doors can be manufactured to fit virtually any size opening. The door is designed to comply with all USDA sanitation... [See More]

  • Material: Fiberglass; StainlessSteel; Plastic; ABS
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Insulated; Window(s)
Double Acting Impact Traffic Doors -- Proline 600-SEC Postal-Security Door
from Chase Doors

Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All... [See More]

  • Material: Aluminum; Fiberglass; StainlessSteel; Plastic; ABS
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Insulated; Window(s)
Double Acting Service Traffic Doors -- Chase ABS 5000 Service Door
from Chase Doors

Lightweight, Chase ABS 5000 Service Doors open manually with minimal resistance and gently close by gravity. They provide exceptional value for a variety of applications including retail, supermarkets, restaurants and any other light to medium duty applications where durability, aesthetic appeal and... [See More]

  • Material: Plastic; ABS
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
Double Acting Service Traffic Doors -- Chase Cafe Doors - SRP Self-Standing
from Chase Doors

The Chase SRP Self-Standing Gate Door is ideal for use in retail areas where small children might wander in and potentially get hurt, and any other areas where some sort of wall structure does not exist to hang a double acting door. This free standing door is an excellent option for safeguarding... [See More]

  • Material: Plastic; polyethylene
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors
Double Acting Service Traffic Doors -- Chase Corrections Corrosion Resistant Gate Door
from Chase Doors

The Chase Corrections Corrosion Resistant Gate Door is ideal for use in shower and lavatory areas of correctional and institutional facilities. It is an economical alternative to expensive stainless steel shower doors as well as a more durable solution to shower curtains. The gate door panel is easy... [See More]

  • Material: Plastic; polyethylene
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
Double Acting Service Traffic Doors -- Chase NW 3011 Service Door
from Chase Doors

The Chase NW 3011 has been engineered to cost effectively enhance traffic door functionality. Designed for easy two-way swing, this lightweight door opens manually with minimal resistance and gently closes by gravity. This door is an exceptional value for a variety of applications including... [See More]

  • Material: Plastic; polyethylene
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
Double Acting Service Traffic Doors -- Chase SC 3000 Traffic Door
from Chase Doors

The warmth of wood. The upscale class of marble and brass. Light blending beige. Cool aluminum and sleek stainless steel. Basic blacks and whites. Chase 3000 Series Solid Core Doors allow you to create your own personalized look with virtually unlimited selection of high pressure laminates,... [See More]

  • Material: Aluminum; StainlessSteel; Plastic; Unlimited Selection of Laminates
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)