Impact Doors Doors

20 Results
Double Acting Flexible Doors -- AirGard® 100 Flexible Door
from Chase Doors

Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. The top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are easy to install and virtually... [See More]

  • Type: Impact
  • Material: Plastic; vinyl coated nylon
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
Polar-Pro™ Swinging Impact Doors -- PP-C-120-SH-IP-USDA
from Curtron Products

Curtron's Polar-Pro ™ Flexible PVC swinging door is an ideal option for temperature separation in walk-in coolers and freezers. The exclusive Polar-Pro ™ Swinging Door is an alternative to strip doors, providing energy savings and reduced refrigeration costs without the hassle of walking... [See More]

  • Type: Impact
  • Material: Plastic
  • Application: Commercial
Insulated ABS Industrial Impact Doors -- ID-FD-175
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to PassQuickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]

  • Type: Impact; Bi-Parting
  • Width: 48 to 120
  • Application: Commercial; Industrial; Garage; Interior Doors
  • Height: 78 to 120
Double Acting Flexible Doors -- AirGard® 200 Flexible Door
from Chase Doors

Over 70 years ago, Chase Doors pioneered the original flexible AirGard ® door with its unique top-mounted-only gravity hinging system, and it is still on the job today. Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. These traditional... [See More]

  • Type: Impact
  • Material: Plastic; PVC
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
Service-Pro™ Series 20 Swinging Traffic Doors -- Series-20-SS
from Curtron Products

Curtron Products' ™ Service-Pro ™ Series 20 Swinging Doors are light duty traffic sheet doors available in aluminum, stainless steel, laminated wood finish, or laminated white, black, and beige finishes. Often used in restaurants, retail stores and commercial kitchens, Series 20... [See More]

  • Type: Impact
  • Application: Commercial
Insulated ABS Industrial Impact Doors -- ID-HD-175
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]

  • Type: Impact; Single, Bi Parting
  • Width: 30 to 96
  • Application: Commercial; Industrial; Garage; Interior Doors
  • Height: 84 to 96
Double Acting Flexible Doors -- AirGard® 300 Flexible Door
from Chase Doors

Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. Our top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are easy to install and virtually... [See More]

  • Type: Impact
  • Material: Rubber; two-ply “belting” material
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
Service-Pro™ Series 30 Swinging Traffic Doors -- Series-30-AL
from Curtron Products

Curtron Products' ™ Service-Pro ™ Series 30 Swinging Doors are ideal for medium-duty applications, including personnel and pushcart traffic in restaurants, supermarkets, and retail environments. These durable doors include optional colored laminate finishes, sure to fit in with the... [See More]

  • Type: Impact
  • Application: Commercial
Insulated ABS Industrial Impact Doors -- ID-RD-175
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High trafficareas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]

  • Type: Impact; Bi-Parting
  • Width: 48 to 96
  • Application: Commercial; Industrial; Garage; Interior Doors
  • Height: 84 to 120
Double Acting Flexible Doors -- AirGard® 973 Flexible Door
from Chase Doors

Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. Top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are easy to install and virtually... [See More]

  • Type: Impact
  • Material: Plastic; PVC
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
Service-Pro™ Series 50 Swinging Traffic Doors -- Series-50-L
from Curtron Products

Curtron Products' ™ Service-Pro ™ Series 50 Swinging Doors are the ideal solution for temperature sensitive environments, including walk-in cooler openings, supermarket retail stores and more. Constructed with urethane core insulation and high impact plastic facing, these durable Series... [See More]

  • Type: Impact
  • Application: Commercial
Optima Impact Doors -- I O Series
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]

  • Type: Impact
  • Width: 36 to 96
  • Application: Commercial; Industrial; Garage; Interior Doors
  • Height: 84 to 120
Double Acting Flexible Doors -- AirGard® EconoClear Flexible Door
from Chase Doors

EconoClear Flexible Doors are a cost effective way to provide a swing door on openings for heavy traffic applications where complete visibility is required. The top mounted gravity operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving... [See More]

  • Type: Impact
  • Material: Plastic; PVC
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors
PVC Magna Impact Doors -- ID-MAG-BP
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]

  • Type: Impact
  • Width: 60 to 120
  • Application: Commercial; Industrial; Garage; Interior Doors
  • Height: 84 to 120
Double Acting Flexible Doors -- AirGard® Uni-Flex 240 Flexible Door
from Chase Doors

Flexible doors are a cost-effective way to provide a swing door on openings for heavy traffic applications. These traditional doors provide a maximum opening clearance for wide loads. Replacement for existing doors is fast and easy due to the simple construction of our top-mounted gravity hinging... [See More]

  • Type: Impact
  • Material: Plastic; PVC
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Window(s)
Double Acting Impact Traffic Doors -- Durulite Industrial Traffic Door
from Chase Doors

The Durulite industrial door is the toughest traffic door in the industry. It is known for its ruggedness, ease of maintenance and long service life. This versatile door is capable of filling the needs of a wide variety of applications. From the daily rigors of forklift traffic, to refrigerated... [See More]

  • Type: Impact
  • Width: ? to 120
  • Application: Commercial; Industrial; Interior Doors
  • Height: ? to 120
Double Acting Impact Traffic Doors -- Durulite Postal-Security 200 Door
from Chase Doors

Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All... [See More]

  • Type: Impact
  • Material: Plastic; rotationally molded polyethylene
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Insulated; Window(s)
Double Acting Impact Traffic Doors -- Durulite Retailer Door
from Chase Doors

Durulite Retailer doors are constructed with rotationally molded rotationally molded polyethylene, making them extremely durable and capable of withstanding the wear and tear associated with sales-to-back room and walk-in cooler openings in high volume retail establishments. Known for their... [See More]

  • Type: Impact
  • Width: ? to 96
  • Application: Commercial; Industrial; Interior Doors
  • Height: ? to 120
Double Acting Impact Traffic Doors -- Durulite Retailer R25 - EISA Traffic Door
from Chase Doors

The Retailer R25 Insulated Impact Traffic Door is your solution to meeting the requirements of the 2007 Energy Independence and Security Act (EISA). The R25 utilizes time proven rotational molding technology and urethane foamed-in-place insulation to meet the insulation requirements set forth in the... [See More]

  • Type: Impact
  • Material: Plastic; rotationally molded polyethylene
  • Application: Commercial; Industrial; Interior Doors
  • Features: Insulated; Window(s)
Double Acting Impact Traffic Doors -- Durulite Retailer XHD Traffic Door
from Chase Doors

Constructed with rotationally molded polyethylene, impact absorbing Non-CFC urethane foam core, and full height aluminum back spine, the Duruilte Retailer XHD is exceptionally durable in high volume retail establishments. The Retailer XHD is tough enough to withstand the abuse of personnel, carts,... [See More]

  • Type: Impact
  • Material: Plastic; rotationally molded polyethylene
  • Application: Commercial; Industrial; Interior Doors
  • Features: DoubleDoors; Insulated; Window(s)