Insulated Doors

22 Results
Access Door -- SPIN
from Ruskin Company

The SPIN doors for rectangle duct are constructed of galvanized steel. It features: Extremely low leadage at high pressure. Quick and easy installation. Insulated. [See More]

  • Features: Insulated
  • Type: Duct Access
  • Application: Industrial; Access
  • Width: 8 to 24
Cold Storage Doors -- ColdGuard® Sliding Cold Storage Doors
from Chase Doors

ColdGuard horizontal sliding door is designed for high cycle, abusive applications and is the workhorse of our product offering. Chase Doors knows durability is the key to long life in a horizontal sliding door, so the ColdGuard sliding door features a heavy duty FRP framework, heavy duty track... [See More]

  • Features: Insulated
  • Type: Sliding
  • Application: Commercial; Industrial; Interior Doors
  • Material: Fiberglass
Cold Storage Doors
from Allmark Door

Climate control is required for sensitive manufacturing, food storage and research processes. These areas require sanitation and doors that can withstand harsh cleaning products and the highest demands in regard to hygiene. Allmark Door ’s Cold Storage Doors assist in preventing... [See More]

  • Features: Insulated; Watertight
  • Application: Commercial; Industrial; Exterior Doors
Fire-Rated Cleanroom Door
from Terra Universal, Inc.

Designed for fire-rated facilities; get as much as three hours of fire-protection. Wired-glass windows are fire-rated and impact-rated. Windows allow visibility into the connecting room. Door/frame made with rugged 16-gauge white powder-coated steel. Lock prep (included) configured for either... [See More]

  • Features: FireRated; Insulated; Window(s)
  • Type: Cleanroom
  • Application: Industrial
  • Width: 32 to 36
Insulated ABS Industrial Impact Doors -- ID-FD-175
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to PassQuickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]

  • Features: DoubleDoors; Insulated; Window(s) (optional feature)
  • Type: Impact; Bi-Parting
  • Application: Commercial; Industrial; Garage; Interior Doors
  • Width: 48 to 120
Adhesive Hinged Access Door -- ADH3
from Ruskin Company

The model ADC3 and ADH3 access doors offer quick, easy and economical installation wherever duct access is needed. Manual locks assure tight door closure while adhesive backing along with sheet metal screws assure an airtight duct installation. FEATURES: Available hinged or removable with cam locks. [See More]

  • Features: Insulated
  • Type: Duct Access
  • Application: Industrial; Access
  • Width: 6 to 24
Cold Storage Doors -- ColdGuard® Swing Cold Storage Door
from Chase Doors

ColdGuard single and double panel swing doors are used in applications where environmental control is necessary. ColdGuard cooler and freezer swing doors provide proven performance and time-tested sealing for any new or existing application. They are suitable for both interior and exterior... [See More]

  • Features: Insulated
  • Material: Fiberglass
  • Application: Commercial; Industrial; Interior Doors
Insulated ABS Industrial Impact Doors -- ID-HD-175
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]

  • Features: DoubleDoors (optional feature); Insulated; Window(s)
  • Type: Impact; Single, Bi Parting
  • Application: Commercial; Industrial; Garage; Interior Doors
  • Width: 30 to 96
Fiberglass Cam Access Door -- ADC12F
from Ruskin Company

The ADC12F Single Skin Access Door is constructed of fiberglass and features: Easy-bend tabs for quick, easy installation wherever fiberglass duct access is needed. Manual locks, assuring tight door closure. [See More]

  • Features: Insulated
  • Type: Duct Access
  • Application: Industrial; Access
  • Width: 6 to 24
Cold Storage Doors -- ColdGuard® Vertical Lift Cold Storage Door
from Chase Doors

The ColdGuard vertical lift door is available with both manual and electric operation and is ideal in applications where little side room is available or when several door openings are close together, like you see with warehouse loading docks. The Chase ColdGuard vertical lift door incorporates an... [See More]

  • Features: Insulated
  • Type: Sectional
  • Application: Commercial; Industrial; Garage; Interior Doors
  • Material: Fiberglass
Insulated ABS Industrial Impact Doors -- ID-RD-175
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High trafficareas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat... [See More]

  • Features: DoubleDoors; Insulated; Window(s) (optional feature)
  • Type: Impact; Bi-Parting
  • Application: Commercial; Industrial; Garage; Interior Doors
  • Width: 48 to 96
Oval Access Door -- ADR
from Ruskin Company

The ADR and ADF oval access doors for rectangle and round duct are constructed of galvanized steel. It features: Synthetic knobs with metal threaded inserts, which prevent thread stripping and provide ease of turning, eliminating need for a wrench. Cellular sponge gasket permanently bonded to the... [See More]

  • Features: Insulated
  • Type: Duct Access
  • Application: Industrial; Access
  • Width: 8 to 10
Corrosion Resistant Door -- Durulite CR 1400
from Chase Doors

The Durulite CR 1400 door is designed for use in heavy duty applications that require corrosion resistance and durability in a door system. Constructed from rotationally molded polyethylene, the door panel is impervious to acids, petroleum products, animal fats and cleaning solvents. The seamless... [See More]

  • Features: Insulated; Window(s)
  • Type: Entry; Swing Door
  • Application: Industrial; Interior Doors
  • Material: Plastic; polyethylene
SMACNA Hinged Access Door -- ADH12
from Ruskin Company

The ADH12 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. [See More]

  • Features: Insulated
  • Type: Duct Access
  • Application: Industrial; Access
  • Width: 6 to 24
Double Acting Impact Traffic Doors -- Durulite Industrial Traffic Door
from Chase Doors

The Durulite industrial door is the toughest traffic door in the industry. It is known for its ruggedness, ease of maintenance and long service life. This versatile door is capable of filling the needs of a wide variety of applications. From the daily rigors of forklift traffic, to refrigerated... [See More]

  • Features: DoubleDoors; Insulated; Window(s)
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Width: ? to 120
SMACNA Hinged Access Door -- ADH22
from Ruskin Company

The ADH22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. [See More]

  • Features: Insulated
  • Type: Duct Access
  • Application: Industrial; Access
  • Width: 6 to 24
Double Acting Impact Traffic Doors -- Durulite Postal-Security 200 Door
from Chase Doors

Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All... [See More]

  • Features: DoubleDoors; Insulated; Window(s)
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Material: Plastic; rotationally molded polyethylene
SMACNA Hinged Access Door -- ADHW22
from Ruskin Company

The ADHW22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. A plexiglass panel that permits visual duct inspection... [See More]

  • Features: Insulated; Window(s)
  • Type: Duct Access
  • Application: Industrial; Access
  • Width: 6 to 24
Double Acting Impact Traffic Doors -- Durulite Retailer Door
from Chase Doors

Durulite Retailer doors are constructed with rotationally molded rotationally molded polyethylene, making them extremely durable and capable of withstanding the wear and tear associated with sales-to-back room and walk-in cooler openings in high volume retail establishments. Known for their... [See More]

  • Features: DoubleDoors; Insulated; Window(s)
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Width: ? to 96
Walk Through Access Door -- GPAD
from Ruskin Company

The GPAD Access door is constructed with an aluminum frame and a galvanized steel panel. It features: Availability in a variety of heights and widths. Convenient, walk-through access to duct-work interiors in low to medium pressure systems and plenums. Extremely low leakage of less than... [See More]

  • Features: Insulated; Window(s) (optional feature)
  • Type: Duct Access
  • Application: Industrial; Access
  • Width: 18 to 30
Double Acting Impact Traffic Doors -- Durulite Retailer R25 - EISA Traffic Door
from Chase Doors

The Retailer R25 Insulated Impact Traffic Door is your solution to meeting the requirements of the 2007 Energy Independence and Security Act (EISA). The R25 utilizes time proven rotational molding technology and urethane foamed-in-place insulation to meet the insulation requirements set forth in the... [See More]

  • Features: Insulated; Window(s)
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Material: Plastic; rotationally molded polyethylene
Double Acting Impact Traffic Doors -- Durulite Retailer XHD Traffic Door
from Chase Doors

Constructed with rotationally molded polyethylene, impact absorbing Non-CFC urethane foam core, and full height aluminum back spine, the Duruilte Retailer XHD is exceptionally durable in high volume retail establishments. The Retailer XHD is tough enough to withstand the abuse of personnel, carts,... [See More]

  • Features: DoubleDoors; Insulated; Window(s)
  • Type: Impact
  • Application: Commercial; Industrial; Interior Doors
  • Material: Plastic; rotationally molded polyethylene