Resistance Alloy / Heating Metal Foils and Foil Stock

2 Results
Copper-Tungsten Sheet / Foil
from Rhenium Alloys, Inc.

Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
  • Type: Copper; Refractory / Reactive; Tungsten; Composite
Stainless Steel Alloy, Austenitic -- 309
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil & Wire, AMS 5523, ASTM A167. APPLICATIONS. Furnace parts, Heat Exchangers, Paper Mills. DESCRIPTION. Type 309 is an austenitic chromium nickel stainless steel (.08% max carbon). Type 309 is employed for parts requiring both corrosion and heat resistance and oxidation resistance... [See More]

  • Applications: Resistance Alloy / Heating; Paper Mills, Heat Exchangers, Furnace Parts
  • UNS Number: 30908
  • Type: Stainless; Alloy
  • Specifications: AMS; ASTM / ASME; UNS