UNS Metal Foils and Foil Stock

4 Results
Precision Thin Copper & Copper Alloys
from Arnold Magnetic Technologies

Thin-rolled copper and copper alloys from Arnold Precision Thin Metals (PTM) serve a broad range of needs. This versatile material is used in a variety of electrical products, heat exchangers, solar collectors, piping and other applications that require strength and corrosion resistance. Copper is... [See More]

  • Specifications: UNS
  • Thickness: 8.00E-5 to 0.0250
  • Type: Copper
  • Width / OD: 4.25 to 17.5
Precision Thin Titanium & Titanium Alloys
from Arnold Magnetic Technologies

There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]

  • Specifications: UNS
  • Thickness: 8.00E-5 to 0.0250
  • Type: Refractory / Reactive; Titanium
  • Width / OD: 4.25 to 17.5
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • UNS Number: 30035
  • Type: Cobalt; Refractory / Reactive
  • Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Die / Cold Work; Superalloy
Stainless Steel Sheet & Coil AMS 5513/AMS 5511 -- 304/304L ANN
from United Performance Metals

304 stainless steel has a high resistance to corrosion and lends itself to many types of fabrication, making it one of the most widely used forms of stainless steel used today. [See More]

  • Specifications: AMS; UNS
  • UNS Number: 30400 to 30403
  • Type: Stainless
  • Thickness: 0.0080 to 0.3000