Nuclear Metal Foils and Foil Stock
2 Results
Stainless Steel Alloy, Martensitic -- Custom 450®
from Ulbrich Stainless Steels & Special Metals, Inc.
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil & Wire, AMS5763, AMS 5773, AMS 5863, ASTM A 564, ASTM A693, ASTM A 959. APPLICATIONS. Pulp and paper, aircraft, power generation, chemical processing, nuclear applications, medical devices. DESCRIPTION. Custom 450 ® stainless is a martensitic age-hardenable stainless steel... [See More]
- Applications: Aerospace or Aircraft Quality; Biomaterial; Chemical or material processing; Nuclear; Pulp And Paper, Aircraft, Power Generation, Chemical Processing, Nuclear Applications, Medical Devices
- UNS Number: 45000
- Type: Stainless; Alloy
- Specifications: AMS; ASTM / ASME; UNS
Niobium Foil/Coil
from Ed Fagan, Inc.
from Ed Fagan, Inc.
Niobium, also termed Columbium, is a shiny grey metal that takes on a bluish tinge when exposed to air at room temperature. Due to its low capture cross section for thermal neutrons, Niobium has application in the nuclear industry. Niobium can be electrically heated and anodized to a wide variety of... [See More]
- Applications: Nuclear
- Specifications: ASTM / ASME; AMS 7850
- Type: Niobium / Niobium Alloy; Refractory / Reactive; Alloy
- Thickness: 0.0050 to 0.0100