Aluminum / Aluminum Alloy (UNS A) Metal Foils and Foil Stock
from Arnold Magnetic Technologies
Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high formability are... [See More]
- Type: Aluminum
- Width / OD: 4.25 to 17.5
- Thickness: 1.00E-4 to 0.0250
- Features: Wrought
from DeWAL
DW 350CL is an unpigmented PTFE coated foil that features uniform thickness throughout and combine the properties of PTFE such as chemical resistance, wide operating temperatures, low coefficient of friction and low dielectric constant with the foil. Clear PTFE Coating. Easy Release. High... [See More]
- Type: Aluminum
from Zippertubing Co. (The)
SH1 is a lightweight Mylar backed Aluminum foil shielding product that can be combined with most of Zippertubing's jacket products and closures to create an EMI Shielding jacket that provides outstanding EMI shield performance. Depending on the jacket material selected, SHI can meet general purpose... [See More]
- Type: Aluminum
from JBC Technologies, Inc.
Often used for thermal and electrical shielding applications, die cut foils can be embossed, micro-perforated, laminated to a pressure sensitive adhesive, a heat-activated film, or a combination of all the above. Aluminum in particular is widely used in automotive and appliance heat shielding... [See More]
- Type: Aluminum
from Alcoa North American Rolled Products
Prepainted Aluminum Coil. A Great Finish is Only the Beginning. Alcoa North America Rolled Products is the leading producer of pre-painted aluminum coil …a versatile, pre-finished material that enhances the appearance and performance of countless products. Across a wide variety of industries,... [See More]
- Type: Aluminum
- Features: LightAlloy