Aerospace / Aircraft (AQ) Metal Foils and Foil Stock
from Arnold Magnetic Technologies
Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]
- Applications: Aerospace or Aircraft Quality; Pressure Vessel (PVQ); Heat-Generation & Heat-Protection Devices, Sensors & Gauges
- Specifications: ASTM / ASME
- Type: Nickel
- Thickness: 8.00E-5 to 0.0250
from Arnold Magnetic Technologies
Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Biomaterial; Oil & Gas Wells
- Specifications: ASTM / ASME
- Type: Nickel
- Thickness: 8.00E-5 to 0.0100
from Arnold Magnetic Technologies
Arnold Magnetic Technologies Non Grain Oriented (NGOES) Electrical Steel is optimized by thickness and finish to meet your most demanding needs for high speed, high efficiency motors and high efficiency transformer applications. When optimally applied, NGOES offers reduced eddy currents which... [See More]
- Applications: Aerospace or Aircraft Quality; Biomaterial; Defense, Semiconductor
- Thickness: 0.0040 to 0.0070
- Type: Miscellaneous Ferrous Alloy
- Width / OD: 0.2000 to 17
from Arnold Magnetic Technologies
There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]
- Applications: Aerospace or Aircraft Quality; Alternative / Renewable Energy; Biomaterial
- Specifications: UNS
- Type: Refractory / Reactive; Titanium
- Thickness: 8.00E-5 to 0.0250
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil & Wire, AMS5763, AMS 5773, AMS 5863, ASTM A 564, ASTM A693, ASTM A 959. APPLICATIONS. Pulp and paper, aircraft, power generation, chemical processing, nuclear applications, medical devices. DESCRIPTION. Custom 450 ® stainless is a martensitic age-hardenable stainless steel... [See More]
- Applications: Aerospace or Aircraft Quality; Biomaterial; Chemical or material processing; Nuclear; Pulp And Paper, Aircraft, Power Generation, Chemical Processing, Nuclear Applications, Medical Devices
- UNS Number: 45000
- Type: Stainless; Alloy
- Specifications: AMS; ASTM / ASME; UNS
from Elmet Technologies LLC
Material below .005 inches in thickness is classified as foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts. Molybdenum foil has the ability to be etched into fine patterns, which makes it useful to the... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Semiconductor, Furnace Insulation
- Thickness: 1.00E-3 to 0.0050
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 0.2500 to 12
from Rhenium Alloys, Inc.
Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Type: Copper; Refractory / Reactive; Tungsten; Composite