Alloy Metal Foils and Foil Stock

3 Results
Controlled Thermal Expansion Alloys -- Alloy 29-17 Kovar®
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil & Wire, ASTM F-15. APPLICATIONS. Alloy 29-17 (Kovar ®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found wide use in application where high reliability is a necessity. In power tubes, microwave tubes,... [See More]

  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: ASTM / ASME; UNS
  • UNS Number: 94610
  • Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Controlled / Low Expansion Alloy; Corrosion Resistant; Die / Cold Work
Niobium Foil/Coil
from Ed Fagan, Inc.

Niobium, also termed Columbium, is a shiny grey metal that takes on a bluish tinge when exposed to air at room temperature. Due to its low capture cross section for thermal neutrons, Niobium has application in the nuclear industry. Niobium can be electrically heated and anodized to a wide variety of... [See More]

  • Type: Niobium / Niobium Alloy; Refractory / Reactive; Alloy
  • Thickness: 0.0050 to 0.0100
  • Specifications: ASTM / ASME; AMS 7850
  • Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
Rhenium Sheet
from Ed Fagan, Inc.

Among the highest density element and melting point, rhenium does not have a ductile to brittle transition temperature and does not form carbides. High resistivity, combined with low vapor pressure, it is an ideal material for filament applications. Excellent resistance to corrosion, resists acid... [See More]

  • Type: Refractory / Reactive; Alloy
  • Applications: Electronics or semiconductors
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant