Light Alloy Metal Foils and Foil Stock
from Materion Corporation
Foil Integrity: Foil is available in three classifications of integrity. Vacuum Tight: The foil will have no detectable leaks. This will be tested with a helium mass spectrometer leak detector with a sensitivity of 1 x 10-9 atm-cc/sec. Thickness range: 0.0003 – 0.010 inches. Optically Dense:... [See More]
- Features: LightAlloy
- Applications: Electronics or semiconductors; X-Ray
- Type: Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
from Ulbrich Stainless Steels & Special Metals, Inc.
Titanium Beta 21S Strip, Coil, Foil, Wire. WHAT IS TITANIUM BETA 21S?. Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta 21 S offers the good formability and weldability of a beta... [See More]
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; LightAlloy
- UNS Number: 58210
- Type: Refractory / Reactive; Titanium; Alloy
- Specifications: ASTM / ASME; UNS
from Alcoa North American Rolled Products
Prepainted Aluminum Coil. A Great Finish is Only the Beginning. Alcoa North America Rolled Products is the leading producer of pre-painted aluminum coil …a versatile, pre-finished material that enhances the appearance and performance of countless products. Across a wide variety of industries,... [See More]
- Features: LightAlloy
- Type: Aluminum