Stainless Steel  (UNS S) Metal Foils and Foil Stock

4 Results
Precision Thin Stainless Steel & Stainless Steel Alloys
from Arnold Magnetic Technologies

Arnold ’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications across many markets. [See More]

  • Type: Stainless
  • Width / OD: 4.25 to 17.5
  • Thickness: 8.00E-5 to 0.0100
  • Features: Wrought; Corrosion Resistant
Stainless Steel Alloy, Austenitic -- 204CU
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil and Wire, ASTM A313. APPLICATIONS. Hinge pins and baskets use in the tobacco industry. Fasteners where higher strength, non-magnetic behavior and galling resistance over 304 or 304HQ is required. DESCRIPTION. Alloy 204CU is a chromium-magnesium austenitic stainless steel with an... [See More]

  • Type: Stainless; Alloy
  • Specifications: ASTM / ASME; UNS
  • UNS Number: 20430
  • Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Austenitic; Corrosion Resistant; Die / Cold Work
Stainless Steel Sheet & Coil AMS 5513/AMS 5511 -- 304/304L ANN
from United Performance Metals

304 stainless steel has a high resistance to corrosion and lends itself to many types of fabrication, making it one of the most widely used forms of stainless steel used today. [See More]

  • Type: Stainless
  • Specifications: AMS; UNS
  • UNS Number: 30400 to 30403
  • Thickness: 0.0080 to 0.3000
TW-122450
from Trinity Brand Industries

Heat Treating Foil. Type 321 Stainless Steel. 50 ft & 100 ft. 24" Wide. 0.002 Thickness. Less Waste: Our studies have found that 10" & 20" widths are the most cost effective when wrapping small parts. TBI ® Tool Wrap is used in the heat treating process to help eliminate oxide,... [See More]

  • Type: Stainless
  • Thickness: 0.0020