Soft Magnetic Alloy Metal Foils and Foil Stock
2 Results
Precision Thin Nickel Irons & Soft Magnetics
from Arnold Magnetic Technologies
from Arnold Magnetic Technologies
Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]
- Features: Wrought; Soft Magnetic Alloy
- Specifications: ASTM / ASME
- Type: Nickel
- Thickness: 8.00E-5 to 0.0100
Commercial Grade Niobium, Type 2, Unalloyed -- NIOB2
from Ulbrich Stainless Steels & Special Metals, Inc.
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil, Wire, ASTM B393. NIOB1 (TYPE 1 REACTOR GRADE UNALLOYED) NIOB2 (TYPE 2 COMMERCIAL GRADE UNALLOYED). APPLICATIONS. Type 1 and Type 2: Used in jewelry, super-abrasives, thin film deposition (glass), high-energy physics, springs and superconducting magnets for aerospace, consumer... [See More]
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
- UNS Number: 4210
- Type: Niobium / Niobium Alloy; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: ASTM / ASME; UNS