Titanium / Titanium Alloy Metal Foils and Foil Stock
2 Results
Precision Thin Titanium & Titanium Alloys
from Arnold Magnetic Technologies
from Arnold Magnetic Technologies
There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]
- Type: Refractory / Reactive; Titanium
- Thickness: 8.00E-5 to 0.0250
- Specifications: UNS
- Width / OD: 4.25 to 17.5
Commercially Pure Titanium -- Grade 1
from Ulbrich Stainless Steels & Special Metals, Inc.
from Ulbrich Stainless Steels & Special Metals, Inc.
Commercially Pure Titanium: Grade 1) Strip, Coil, Foil, Wire, ASTM B265 GR1, ASTM F67. APPLICATIONS. Bellows. aircraft structural honeycomb. gaskets. aircraft skin. heat exchanger parts. deep drawing applications. TITANIUM GRADE 1 DESCRIPTION. Commercially Pure Titanium Grade 1 is one of the... [See More]
- Type: Refractory / Reactive; Titanium; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: ASTM / ASME; UNS
- UNS Number: 50250
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Die / Cold Work