ASTM / ASME Metal Foils and Foil Stock

5 Results
Precision Thin Inconel
from Arnold Magnetic Technologies

Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]

  • Specifications: ASTM / ASME
  • Thickness: 8.00E-5 to 0.0250
  • Type: Nickel
  • Width / OD: 4 to 17.5
Precision Thin Nickel & Nickel Alloys
from Arnold Magnetic Technologies

Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]

  • Specifications: ASTM / ASME
  • Thickness: 8.00E-5 to 0.0100
  • Type: Nickel
  • Width / OD: 4 to 11.75
Precision Thin Nickel Irons & Soft Magnetics
from Arnold Magnetic Technologies

Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]

  • Specifications: ASTM / ASME
  • Thickness: 8.00E-5 to 0.0100
  • Type: Nickel
  • Width / OD: 4 to 12.5
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • UNS Number: 30035
  • Type: Cobalt; Refractory / Reactive
  • Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Die / Cold Work; Superalloy
Niobium Foil/Coil
from Ed Fagan, Inc.

Niobium, also termed Columbium, is a shiny grey metal that takes on a bluish tinge when exposed to air at room temperature. Due to its low capture cross section for thermal neutrons, Niobium has application in the nuclear industry. Niobium can be electrically heated and anodized to a wide variety of... [See More]

  • Specifications: ASTM / ASME; AMS 7850
  • Thickness: 0.0050 to 0.0100
  • Type: Niobium / Niobium Alloy; Refractory / Reactive; Alloy
  • Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant