Electronics / RF-Microwave Metal Foils and Foil Stock
from Arnold Magnetic Technologies
Thin-rolled copper and copper alloys from Arnold Precision Thin Metals (PTM) serve a broad range of needs. This versatile material is used in a variety of electrical products, heat exchangers, solar collectors, piping and other applications that require strength and corrosion resistance. Copper is... [See More]
- Applications: Battery / Fuel Cell; Electronics or semiconductors; Antimicrobial Surfaces, Cable & Component Shielding
- Specifications: UNS
- Type: Copper
- Thickness: 8.00E-5 to 0.0250
from Ed Fagan, Inc.
Among the highest density element and melting point, rhenium does not have a ductile to brittle transition temperature and does not form carbides. High resistivity, combined with low vapor pressure, it is an ideal material for filament applications. Excellent resistance to corrosion, resists acid... [See More]
- Applications: Electronics or semiconductors
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
- Type: Refractory / Reactive; Alloy
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil & Wire, ASTM F-15. APPLICATIONS. Alloy 29-17 (Kovar ®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found wide use in application where high reliability is a necessity. In power tubes, microwave tubes,... [See More]
- Applications: Electronics or semiconductors; HV / Electrical; Hermetic Seals with the Harder Pyrex Glasses and Ceramic Materials, Power Tubes, Microwave Tubes, Transistors, Diodes, Inter-grated Circuits
- UNS Number: 94610
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: ASTM / ASME; UNS
from Elmet Technologies LLC
Material below .005 inches in thickness is classified as foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts. Molybdenum foil has the ability to be etched into fine patterns, which makes it useful to the... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Semiconductor, Furnace Insulation
- Thickness: 1.00E-3 to 0.0050
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 0.2500 to 12
from Materion Corporation
Foil Integrity: Foil is available in three classifications of integrity. Vacuum Tight: The foil will have no detectable leaks. This will be tested with a helium mass spectrometer leak detector with a sensitivity of 1 x 10-9 atm-cc/sec. Thickness range: 0.0003 – 0.010 inches. Optically Dense:... [See More]
- Applications: Electronics or semiconductors; X-Ray
- Features: LightAlloy
- Type: Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
from Rhenium Alloys, Inc.
Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Type: Copper; Refractory / Reactive; Tungsten; Composite