Tantalum / Tantalum Alloy Metal Foils and Foil Stock

2 Results
Tantalum Foil
from Thermo Shield

Material below .005 inches in thickness is classified as tantalum refractory foil. Typical uses for it are electronic components, metallizing sources, furnace insulation/liner and chemically etched parts. [See More]

  • Type: Refractory / Reactive; Tantalum
  • Width / OD: 12
  • Thickness: 1.00E-3 to 0.0040
Tantalum Foil/Coil
from Ed Fagan, Inc.

Tantalum is famous for its resistance to corrosion by acids; in fact, below 150 ˚C, tantalum is almost completely immune to corrosion by aqua regia. Due to its resistance to attack by body fluids, tantalum provides an excellent material for medical devices. Another major use of Tantalum is for... [See More]

  • Type: Refractory / Reactive; Tantalum; Alloy
  • Thickness: 0.0050 to 0.0060
  • Specifications: ASTM / ASME; AMS 7849
  • Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant