Corrosion Resistant Metal Foils and Foil Stock
from Arnold Magnetic Technologies
Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]
- Features: Wrought; Corrosion Resistant; Superalloy
- Specifications: ASTM / ASME
- Type: Nickel
- Thickness: 8.00E-5 to 0.0250
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]
- Features: Wrought; Corrosion Resistant
- Specifications: ASTM / ASME
- Type: Nickel
- Thickness: 8.00E-5 to 0.0100
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications across many markets. [See More]
- Features: Wrought; Corrosion Resistant
- Thickness: 8.00E-5 to 0.0100
- Type: Stainless
- Width / OD: 4.25 to 17.5
from Arnold Magnetic Technologies
There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]
- Features: Wrought; Corrosion Resistant
- Specifications: UNS
- Type: Refractory / Reactive; Titanium
- Thickness: 8.00E-5 to 0.0250
from United Performance Metals
304 stainless steel has a high resistance to corrosion and lends itself to many types of fabrication, making it one of the most widely used forms of stainless steel used today. [See More]
- Features: Corrosion Resistant
- UNS Number: 30400 to 30403
- Type: Stainless
- Specifications: AMS; UNS
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Die / Cold Work; Superalloy
- UNS Number: 30035
- Type: Cobalt; Refractory / Reactive
- Specifications: AMS; ASTM / ASME; UNS
from Elmet Technologies LLC
Material below .005 inches in thickness is classified as foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts. Molybdenum foil has the ability to be etched into fine patterns, which makes it useful to the... [See More]
- Features: Corrosion Resistant
- Thickness: 1.00E-3 to 0.0050
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 0.2500 to 12
from Ed Fagan, Inc.
Niobium, also termed Columbium, is a shiny grey metal that takes on a bluish tinge when exposed to air at room temperature. Due to its low capture cross section for thermal neutrons, Niobium has application in the nuclear industry. Niobium can be electrically heated and anodized to a wide variety of... [See More]
- Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
- Specifications: ASTM / ASME; AMS 7850
- Type: Niobium / Niobium Alloy; Refractory / Reactive; Alloy
- Thickness: 0.0050 to 0.0100
from Ed Fagan, Inc.
Among the highest density element and melting point, rhenium does not have a ductile to brittle transition temperature and does not form carbides. High resistivity, combined with low vapor pressure, it is an ideal material for filament applications. Excellent resistance to corrosion, resists acid... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
- Applications: Electronics or semiconductors
- Type: Refractory / Reactive; Alloy