Pulp and Paper Metalworking Fluid Filters
from Hilliard Corporation (The)
Static discharge is a common problem in the lubricating oil systems of today ’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the filter elements. When a... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Type: cartridge
- Filter Medium Material: Glass Fiber; Conductive Fiber
from Shelco Filters - Division of Tinny Corp.
Shelco Filter ’s USB and USF filter housings are ASME Code certified. This new certification allows for worldwide distribution and follows globally accepted engineering standards, which ensures integrity, quality and durability in production and performance. 304L or 316L stainless steel filter... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
- Port Description: Inlet /Outlet: - 2" Flanges (USB) - 3" Flanges (2USB) - 4" Flanges (3USB, 4USB) - 6" Flanges (5USB, 6USB)
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from Rosedale Products, Inc.
8 pounds capacity, flow rates to 50 GPM, 85 sq. ft of surface area [See More]
- Application / Industry: Food or Beverage Processing; Paper and Pulp Processing; Paints & Coatings, Cosmetics
- Filtration Grade: 0.50
- Flow Rate (Liquids): 50.0
- Element Size: 6.25" Diameter x 24" Long
from ISC Sales, Inc.
Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with band clamp or swing bolt closure. Designed to opperate at 150 psi (10 bar) @ 300 º F (149... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
- Flow Rate (Liquids): 168.0 to 616.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be restored to a... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Type: cartridge
- Additional Features: Duplex (optional feature)
from Shelco Filters - Division of Tinny Corp.
Single Bag Housings: #1, #2, #3 and #4 sizes. #1 and #2 sizes: 304L, 316L or Carbon Steel construction. Band clamp or swing bolt lid closures. Stainless steel compression spring. Standard 2 ” FNPT side inlet and bottom outlet connections. Adjustable stainless steel mounting legs. Stainless... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
- Port Description: Inlet /Outlet:2" FNPT (#1 and #2 Sizes)3/4", 1" and 1 1/2" FNPT (#3 and #4 Sizes) Optional: RF Flanges or Sanitary Ferrules
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing bolt closure and lifting davit. Designed to opeerate at 150 psi (10 bar) @ 300° F (149° C). [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
- Flow Rate (Liquids): 540.0 to 1040.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic fluids. Hilco ’s Dry Resin Ionic exchange is a cost effective treatment method when used in a kidney... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Type: cartridge
- Filter Medium Material: Glass Fiber; Ion Exchange
from Shelco Filters - Division of Tinny Corp.
Multi-Cavity Bag Filter Housings 2 thru 6 Round. Heavy-duty 304L or 316L Stainless Steel construction. 2 to 6 bags capacity accommodates a wide range of flow rates and special parameters. Maximum operating pressure: 150 PSI (10 bar) @ 300 °F (149 °C). 2BFS clamp closure filter housing offers... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
- Port Description: Inlet /Outlet: - 3" RF Flanges (2BFS) - 4" RF Flanges (3BFS, 4BFS) - 6" RF Flanges (5BFS and 6BFS)Optional: RF Flanges or Sanitary Ferrules
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300 ºF (149 ºC). These cartridge filter housings... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
- Flow Rate (Liquids): 28.0 to 112.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Integral Head Duplex designs are available allowing for continuous flow during fluid transfer and cartridge change out. These cost and space saving integral... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Filtration Product: Oil
- Type: cartridge
- Additional Features: Duplex; Reusable
from Shelco Filters - Division of Tinny Corp.
Shelco ’s High Flow filter housings are designed for flow rates up to 500 gallons per minute in a single element configuration. We offer the multi-round configurations in 2 through 12 round, providing flows up to 3,500 GPM, in horizontal or vertical configurations. The horizontal design... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination, Sea Water ( 134W or 135 coating required), Pre RO Systems
- Port Description: Inlet/Outlet: 2F, 3F, 4FOptional: NPT, TC, BSP, DIN consult with factory
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to operate at 150psi (10bar) @ 300 ºF (149 ºC) for all industrial and... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
- Flow Rate (Liquids): 49.0 to 196.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
HILCO can design and build liquid filter custom products for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter arrangements. A range of materials of construction... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Filtration Product: Oil
- Type: cartridge
- Configuration: Full Flow
from Shelco Filters - Division of Tinny Corp.
Shelco ’s Jumbo Cartridge Housings accept a single pleated cartridge that can handle flow rates of up to 150 GPM. Available in either band clamp or swing bolt closure, these high flow filter housings are easy to use and offer a superior leak-proof seal. With all stainless steel internals and a... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
- Port Description: Inlet /Outlet: Standard - 2" MNPTOptional: MNPT, FNPT or BSP fittings; RF Flanges, Sanitary Ferrules or Grooved Fittings
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
ISC's range of single bag housings are manufactured of 304L or 316L stainless steel and carbon steel, heavy duty construction for maximum durability. Engineered for a wide variety of industrial and commercial filtration applications. These housings have been specifically designed to meet the many... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Paper and Pulp Processing
- Flow Rate (Liquids): 30.0 to 180.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available. [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Type: cartridge
- Additional Features: Duplex (optional feature); Water Absorption
from Shelco Filters - Division of Tinny Corp.
High Purity Industrial Multi-Cartridge Housings. Premium quality industrial filter housing loaded with standard features for high purity applications – competitively priced for exceptional value. Holds four (4) through fifty (50) cartridges to service a wide range of flow rates. Heavy duty... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing; Desalination
- Filtration Product: Coolant
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
Our proven single shell design has been a standard in the industry for over 30 years. Available in 304L Stainless Steel or Cast Iron Head with a Steel body, the FA series is perfect for almost any application. The maximum design working pressure is 250 PSI (17 bar) @ 275 °F (135 °C). ISC's... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Paper and Pulp Processing
- Maximum Temperature: 200 to 275
- Maximum Pressure: 125 to 250
- Port Description: 1/2", 3/4", or 1" FNPT, 1/4" and 3/8" only available for FAC Series
from Hilliard Corporation (The)
Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is available in two efficiency ratings. [See More]
- Application / Industry: Electronics; Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Filtration Grade: 1.00 to 44.00
- Type: cartridge
- Element Size: 3-7" OD, 10-18" L
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Housings for Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds twelve (12) or twenty-two (22) cartridges to service a wide range of flow rates. [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
- Port Description: Inlet /Outlet: 3" (12FOS) and 4" (22FOS) RF Flanges
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
Our proven single shell design has been a standard in the industry for over 30 years. Available in either 316L Stainless Steel or Brass Head with a 304L body, the RH series is perfect for almost any application.ISC filter vessels are expertly engineered for reliability and ease of use, you'll find... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Paper and Pulp Processing
- Flow Rate (Liquids): 7.0 to 21.0
- Maximum Pressure: 300
- Maximum Temperature: 200
from Hilliard Corporation (The)
HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens. [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Flow Rate (Liquids): 9.0
- Maximum Pressure: 3000
- Filtration Grade: 2.00
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for High Flow Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel with Swing Bolt Closure and Lifting Davit for maximum durability and ease of operation. Holds thirty-six (36) or fifty-two (52) cartridges to... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
- Port Description: Inlet /Outlet: 6" RF Flange
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. Designed operateing pressure is 150 psi (10 bar) @ 300 º F (149 º C).Standard inlet and... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Power Generation; Paper and Pulp Processing; Residential, Commercial, and Industrial
- Flow Rate (Liquids): 150.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
Hilco coalescing systems are the ideal way to remove moisture contamination in any liquid fuel. Hilco has been manufacturing coalescers for liquid fuels for over twenty five years. Systems are available with flow capacities as high as 1500 GPM (5700 LPM). [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Flow Rate (Liquids): 1500.0
- Type: cartridge
- Filtration Product: HydraulicFluid; Lubricants; Oil
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for Light Commercial Applications. Features heavy duty 304L or 316L Stainless Steel housing construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds four (4) or five (5) pleated (?)cartridges to service a wide range of flow rates. Accepts... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
- Port Description: Inlet /Outlet: 2" MNPT
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from Hilliard Corporation (The)
HILCO Microgard ™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner cellulose-media layer for added... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Refrigeration, Gas Turbine, Mining, Pulp/Paper
- Flow Rate (Liquids): 3.0 to 20.0
- Type: cartridge (optional feature)
- Filtration Grade: 1.00 to 5.00
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for Commercial / Light Industrial Applications. Stainless steel filters constructed using heavy duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds seven (7) cartridges to service a wide range of flow... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
- Port Description: Inlet /Outlet: 2" MNPT
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from Hilliard Corporation (The)
These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]
- Application / Industry: Industrial Engine; Hydrocarbon; Power Generation; Paper and Pulp Processing; Engine Turbine Lubrication
- Filtration Grade: 1.00 to 100.00
- Flow Rate (Liquids): 400.0
- Element Size: 3-8" OD, 10-39" L
from Shelco Filters - Division of Tinny Corp.
Single Cartridge Filter Housings with Ring Nut Closure for Single Open-Ended Cartridges. Ideal for High Purity commercial and industrial applications. Accepts Single Open-Ended cartridges with 222 or 226 style connectors. Stainless Steel Filters feature heavy duty 316L stainless steel construction... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Paper and Pulp Processing
- Port Description: Available with 3/4", and 1" in-line connections
- Maximum Pressure: 300
- Filtration Product: Coolant; Oil
from Hilliard Corporation (The)
The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be restored to a... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Type: cartridge
- Additional Features: Duplex (optional feature)
from Shelco Filters - Division of Tinny Corp.
Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Air and Gas Applications. Heavy duty construction for durability: 304L or 316L Stainless Steel housing, Brass Nickel Plated Head with 304L Stainless Steel Body or Cast Iron Head with a Steel Body... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Paper and Pulp Processing; Desalination
- Port Description: Available with 1/4", 3/8", 1/2", 3/4", and 1" connections
- Maximum Pressure: 250
- Filtration Product: Oil
from Hilliard Corporation (The)
HILCO offers a full line of process filter vessels for the treatment of amines, glycols, fuels, liquefied natural gases (LNGs), and gaseous fuels as well. As standard, HILCO process filter vessels are built to ASME Code Section VII, Division 1 with optional 97/23/EC PED construction available as... [See More]
- Application / Industry: Hydrocarbon; Paper and Pulp Processing
- Filtration Product: Oil
from Shelco Filters - Division of Tinny Corp.
Single Cartridge Filter Housings with Ring Nut Closure for Double Open Ended Cartridges. Heavy duty filter housing constructed of 304L, 316L stainless steel or brass head with a 304L stainless steel body for high durability. Maximum operating pressure is 300 PSI (20 bar) @ 200 °F (93 °C). [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Paper and Pulp Processing
- Port Description: Available with 1/2", 3/4" and 1" in-line connections
- Maximum Pressure: 300
- Filtration Product: Coolant; Oil
from Hilliard Corporation (The)
HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Filtration Product: Oil
- Type: cartridge
- Additional Features: Duplex; Reusable
from Shelco Filters - Division of Tinny Corp.
Plastic Filter Housings for Economical Applications. Economical alternative to metallic housings for lower pressure and cold water filter applications. Ideal industrial liquid filter for corrosive or sensitive fluids. High quality FDA Grade Polypropylene (opaque sumps) and Styrene Acrylonitrile... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; DI Water
- Port Description: Standard: 1/2" or 3/4" FNPT
- Maximum Pressure: 125
- Filtration Product: Coolant
from Hilliard Corporation (The)
HILCO offers a wide variety of standard bag filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Filtration Product: Oil
- Type: cartridge
- Additional Features: Reusable
from Shelco Filters - Division of Tinny Corp.
Virgin Polypropylene Filter Housings for High Purity Applications. Economical alternative to stainless steel filter housings for high purity applications. 100% Natural Polypropylene construction with Viton O-ring for minimal extractables. Available in standard single (10 ″) and double (20... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; DI Water
- Port Description: Standard – 3/4" FNPT
- Maximum Pressure: 125
- Filtration Product: Coolant
from Hilliard Corporation (The)
HILCO offers a wide variety of standard simplex filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Filtration Product: Oil
- Type: cartridge
- Additional Features: Reusable
from Hilliard Corporation (The)
HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit of elimination of... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Filtration Product: Oil
- Type: cartridge
- Additional Features: Duplex; Reusable