Plastic Metalworking Fluid Filters

4 Results
Single Cartridge Filter Housing -- SPH Series
from Shelco Filters - Division of Tinny Corp.

Plastic Filter Housings for Economical Applications. Economical alternative to metallic housings for lower pressure and cold water filter applications. Ideal industrial liquid filter for corrosive or sensitive fluids. High quality FDA Grade Polypropylene (opaque sumps) and Styrene Acrylonitrile... [See More]

  • Housing Material: Plastic
  • Port Description: Standard: 1/2" or 3/4" FNPT
  • Maximum Pressure: 125
  • Filtration Product: Coolant
Balston Microfibre® Filter -- 9922-05-AQ
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]

  • Housing Material: Plastic
  • Filtration Grade: 0.01 to 0.90
  • Maximum Pressure: 125
  • Maximum Temperature: 275
Plastic Filter Housings
from ISC Sales, Inc.

ISC's plastic filter housings are manufactured from the highest quality, FDA grade, 100% polypropylene and acrylic styrene material. Leak-proof sealing is accomplished by compression against a top seated EPDM o-ring located in the housing's sump. Thick wall and added ribs make these housings ideal... [See More]

  • Housing Material: Plastic
  • Maximum Temperature: 125 to 200
  • Maximum Pressure: 125
  • Filtration Product: Oil; Acids, Alcohol, Ammonia, and Plating Solutions
Miniature General Purpose Disposable Filter Unit -- 9933-03-BU
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]

  • Housing Material: Plastic
  • Filtration Grade: 0.01 to 2.00
  • Maximum Pressure: 125
  • Maximum Temperature: 230