Water Absorption Metalworking Fluid Filters
from Hilliard Corporation (The)
The Hilite-A cartridges feature a special activated alumina media for the adsorption of acids and other oxidation products from synthetic fluids and petroleum oil. A water-resistance media, activated alumina will minimize the forming of precipitates or gels when used with phosphate-ester fluids. [See More]
- Additional Features: Duplex (optional feature); Water Absorption
- Element Size: 3-11" OD, 10-19" L
- Flow Rate (Liquids): 0.4 to 2.0
- Filtration Product: HydraulicFluid; Oil; Synthetic Fluids, Phosphate Esters, Per-Fluorinated Polyester
from Princess Auto Limited
10.7 " Long 25 Micron Water Absorbing Filter Element [See More]
- Additional Features: Water Absorption
- Filtration Product: HydraulicFluid
from Hilliard Corporation (The)
The Hilite cartridges feature a high-grade calcined fuller ’s earth media which is superior because of its greater water resistance. They provide a combination of neutralization and adsorption to remove acids, gums and other oxidation products to restore TAN and color. These cartridges come in... [See More]
- Additional Features: Duplex (optional feature); Water Absorption
- Flow Rate (Liquids): 0.4 to 2.0
- Type: cartridge
- Element Size: 3-11" OD, 10-19" L
from Princess Auto Limited
5.35 " Long 25 Micron Water Absorbing Filter Element [See More]
- Additional Features: Water Absorption
- Filtration Product: HydraulicFluid
from Hilliard Corporation (The)
The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available. [See More]
- Additional Features: Duplex (optional feature); Water Absorption
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Type: cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries