Engine / Transmission Metalworking Fluid Filters
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application / Industry: Industrial Engine
- Filtration Product: Oil
from Hilliard Corporation (The)
These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]
- Application / Industry: Industrial Engine; Hydrocarbon; Power Generation; Paper and Pulp Processing; Engine Turbine Lubrication
- Filtration Grade: 1.00 to 100.00
- Flow Rate (Liquids): 400.0
- Element Size: 3-8" OD, 10-39" L
from SOLBERG Manufacturing, Inc.
Industrial, compact silencer [See More]
- Application / Industry: Industrial Engine; Medical; Waste Water; Construction
- Maximum Temperature: 220
- Filtration Grade: ? to 5.00
- Element Size: 2.75" x 2.5"
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Application / Industry: Aerospace / Defense; Electronics; Industrial Engine; Hydrocarbon; Power Generation; Primary Metals
- Maximum Pressure: 7000
- Type: WireMesh
- Maximum Temperature: 250
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application / Industry: Industrial Engine
- Filtration Product: Oil
from Hilliard Corporation (The)
HILCO Safegard ™ single-layer pleated paper cartridges are economical for use in applications requiring general filtration. Disposable cartridges feature molded urethane ends on various sizes. Plated metal end caps are also available with controlled radius pleats to maximize useable filtration... [See More]
- Application / Industry: Industrial Engine; Paper and Pulp Processing; Hydraulic System, Test Stands, Compressors, Bearings
- Flow Rate (Liquids): 10.0 to 60.0
- Type: cartridge
- Filtration Grade: 10.00 to 50.00
from Radwell International
FUEL FILTER, SPIN - ON FUEL FILTER, PSI 225. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application / Industry: Industrial Engine
- Filtration Product: Oil
from Hilliard Corporation (The)
The pleated strainer basket contains 3.7 times the area of a plain, cylindrical basket. Features inside-out flow and can easily be cleaned by hosing off in a part washing tank, or with steam or a high-pressure water jet (car wash type). Applications: Recommended for high solids applications. Typical... [See More]
- Application / Industry: Industrial Engine; Hydrocarbon; Metal Working
- Filtration Product: Lubricants; Oil
from Radwell International
LUBE FILTER, SPIN ON, 4.584 IN X 11.31 IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application / Industry: Industrial Engine
- Filtration Product: Oil
from Hilliard Corporation (The)
Saflow ™ (DS) and Saflow ™ D (DD) Cartridges withstand cold starts and high pressure differentials. These specially designed stacked disc cartridges provide protection at high pressure differentials brought on by cold starts and high viscosities. The stacked cellulose paper discs with... [See More]
- Application / Industry: Industrial Engine; Hydrocarbon; Gun Drilling
- Element Size: 6-7" OD, 18-36" L
- Type: cartridge
- Filtration Product: HydraulicFluid; Lubricants; Oil
from Radwell International
LUBE FILTER SPIN-ON FULL FLOW 174X93MM 40MICRON. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application / Industry: Industrial Engine
- Filtration Product: Oil
from Radwell International
LUBE FILTER 380PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application / Industry: Industrial Engine
- Filtration Product: Oil
from Radwell International
LUBE FILTER 380PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application / Industry: Industrial Engine
- Filtration Product: Oil
from Radwell International
LUBE FILTER, SPIN-ON, 3-2/3 INCH OUTER DIAMETER, 5-23/64 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application / Industry: Industrial Engine
- Filtration Product: Oil
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application / Industry: Industrial Engine
- Filtration Product: Oil
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application / Industry: Industrial Engine
- Filtration Product: Oil
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application / Industry: Industrial Engine
- Filtration Product: Oil