Oil Metalworking Fluid Filters
from RS Components, Ltd.
Aluminium oil filter bowl,1/4in BSPP F-F [See More]
- Filtration Product: Oil
- Housing Material: Aluminum
- Port Description: 1/4 in bspp
from RS Components, Ltd.
Aluminium oil filter bowl,3/8in BSPP F-F [See More]
- Filtration Product: Oil
- Housing Material: Aluminum
- Port Description: 3/8 in bspp
from RS Components, Ltd.
Aluminium oil filter bowl,1/2in BSPP F-F [See More]
- Filtration Product: Oil
- Housing Material: Aluminum
- Port Description: 1/2 in bspp
from Thermon, Inc
Pleated cartridge construction improves filtration efficiency, dirt holding capacity and flow rates. Fulflo® Pleated 336 size filter cartridges provide highly efficient removal of solid contaminants from a variety of petrochemical, refinery and oilfield applications. Cartridges are manufactured from... [See More]
- Filtration Product: Oil
- Maximum Pressure: ? to 10
- Type: cartridge
- Flow Rate (Liquids): ? to 33.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Filtration Product: Coolant; Oil
- Filtration Grade: 0.01 to 0.90
- Maximum Pressure: 125
- Maximum Temperature: 275
from Shelco Filters - Division of Tinny Corp.
Shelco Filter ’s USB and USF filter housings are ASME Code certified. This new certification allows for worldwide distribution and follows globally accepted engineering standards, which ensures integrity, quality and durability in production and performance. 304L or 316L stainless steel filter... [See More]
- Filtration Product: Coolant; Oil
- Port Description: Inlet /Outlet: - 2" Flanges (USB) - 3" Flanges (2USB) - 4" Flanges (3USB, 4USB) - 6" Flanges (5USB, 6USB)
- Maximum Pressure: 150
- Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
from Bijur Delimon International
Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]
- Filtration Product: Lubricants; Oil
- Maximum Pressure: 6000
- Type: WireMesh
- Flow Rate (Liquids): 5.0
from Lydall Filtration/Separation, Inc.
LyPore Defender microglass filtration media is Lydall ’s newest liquid media series. Extensive R &D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique... [See More]
- Filtration Product: Coolant; Oil
- Application / Industry: Hydrocarbon; Heavy Duty Lube, Coolants, Fuels
- Filtration Grade: 10.00
- Filter Medium Material: Glass Fiber
from Takachiho America, Inc.
The FILSTAR is an environmentally friendly, maintenance free, cost saving industrial filter. Due to the unique cyclonic structure, the FILSTAR can drastically reduce material waste, from 2 to 3 millimeter chips down to the 5 micron size particle contaminants. The FILSTAR can eliminate the need for... [See More]
- Filtration Product: Oil
- Filtration Grade: 10.00 to 4000.00
- Flow Rate (Liquids): 4.0 to 13.2
- Application / Industry: Water-base cutting oil, Washing liquid, Water (low viscosity liquid)
from Klinkau America, Inc.
The recessed chamber filter plate made from polypropylene originated from the plate and frame filter plates. The application and filtration conditions dictate the cake thickness and plate thickness. The Klinkau Chamber Filter Plate can also be supplied in caulked and gasketed design (CGR). [See More]
- Filtration Product: Oil; Clay/ Sugar/ Mash
- Application / Industry: Chemical
- Maximum Pressure: 102 to 232
- Filter Medium Material: Polypropylene
from IBT Industrial Solutions
Since 1949, IBT Industrial Solutions has been a major supplier to manufacturers, offering reliable products and services in the broad industrial marketplace. We are dedicated to fully meeting your demands for industrial tools and products of the highest quality from the brands you know and trust,... [See More]
- Filtration Product: HydraulicFluid; Oil
- Type: Bag
from Rosedale Products, Inc.
Single layer microfiber material, excellent for polishing applications [See More]
- Filtration Product: Lubricants; Oil
- Maximum Temperature: 225
- Type: WireMesh
- Element Size: 7.0625" Diameter x 11.125" Long
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Filtration Product: Oil; Gas and Liquid Filtration
- Flow Rate (Liquids): 0.7
- Maximum Pressure: 3000
- Filtration Grade: 0.50 to 90.00
from Hilliard Corporation (The)
The Hilite-A cartridges feature a special activated alumina media for the adsorption of acids and other oxidation products from synthetic fluids and petroleum oil. A water-resistance media, activated alumina will minimize the forming of precipitates or gels when used with phosphate-ester fluids. [See More]
- Filtration Product: HydraulicFluid; Oil; Synthetic Fluids, Phosphate Esters, Per-Fluorinated Polyester
- Element Size: 3-11" OD, 10-19" L
- Flow Rate (Liquids): 0.4 to 2.0
- Application / Industry: Hydrocarbon; Hydraulic System, Transformers, Vacuum and Diffusion pumps, EDM
from Fluitec International
ESP is the only customized solution for a complex problem. With the Fluitec Electrophysical Separation Process (ESP), you can have clean oil and a varnish-free system. And once ESP restores your oil, the fluid will begin removing the varnish that's already been collecting in your system. Bearings,... [See More]
- Filtration Product: Oil
- Application / Industry: Power Generation
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with band clamp or swing bolt closure. Designed to opperate at 150 psi (10 bar) @ 300 º F (149... [See More]
- Filtration Product: Coolant; Oil
- Flow Rate (Liquids): 168.0 to 616.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Thermon, Inc
The BF Series Multi Bag Filter Housing provides economical bulk filtration for liquids such as paints, inks, coolants, water, solvents, glues, recycled oils and beverages. The BF is sized from 3 to 24 bags and accommodates replaceable filter bags to remove particulates down to 1 micron. [See More]
- Filtration Product: Coolant; Oil
- Filtration Grade: 1.00 to ?
- Maximum Pressure: ? to 150
- Maximum Temperature: -20 to 150
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Filtration Product: Coolant; Oil
- Filtration Grade: 0.01 to 2.00
- Maximum Pressure: 125
- Maximum Temperature: 230
from Shelco Filters - Division of Tinny Corp.
Single Bag Housings: #1, #2, #3 and #4 sizes. #1 and #2 sizes: 304L, 316L or Carbon Steel construction. Band clamp or swing bolt lid closures. Stainless steel compression spring. Standard 2 ” FNPT side inlet and bottom outlet connections. Adjustable stainless steel mounting legs. Stainless... [See More]
- Filtration Product: Coolant; Oil
- Port Description: Inlet /Outlet:2" FNPT (#1 and #2 Sizes)3/4", 1" and 1 1/2" FNPT (#3 and #4 Sizes) Optional: RF Flanges or Sanitary Ferrules
- Maximum Pressure: 150
- Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
from Klinkau America, Inc.
This new type of chamber filter plate originated within our development activities to decrease production costs without any compromises in quality. We are prepared to pass these cost savings to our customers. The HR design is available in the sizes 470, 500, 630, 800 and 1000 mm. ADVANTAGES OF THE... [See More]
- Filtration Product: Oil; Clay/ Sugar/ Mash
- Application / Industry: Chemical
- Maximum Pressure: 102 to 232
- Filter Medium Material: Polypropylene
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Filtration Product: Oil; Gas and Liquid Filtration
- Flow Rate (Liquids): 0.8
- Maximum Pressure: 6000
- Filtration Grade: 0.50 to 90.00
from Hilliard Corporation (The)
Selexsorb ™ GT is a patented adsorbent filter cartridge specifically designed for use with phosphate ester fluids such as AKZO Chemical's Fyrquel ®. It maintains the original quality of fluids for prolonged periods, thus reducing the need for fluid changeouts and increasing equipment life. [See More]
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Flow Rate (Liquids): 0.5
- Type: cartridge
- Element Size: 7-11" OD, 18-19" L
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing bolt closure and lifting davit. Designed to opeerate at 150 psi (10 bar) @ 300° F (149° C). [See More]
- Filtration Product: Coolant; Oil
- Flow Rate (Liquids): 540.0 to 1040.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Multi-Cavity Bag Filter Housings 2 thru 6 Round. Heavy-duty 304L or 316L Stainless Steel construction. 2 to 6 bags capacity accommodates a wide range of flow rates and special parameters. Maximum operating pressure: 150 PSI (10 bar) @ 300 °F (149 °C). 2BFS clamp closure filter housing offers... [See More]
- Filtration Product: Coolant; Oil
- Port Description: Inlet /Outlet: - 3" RF Flanges (2BFS) - 4" RF Flanges (3BFS, 4BFS) - 6" RF Flanges (5BFS and 6BFS)Optional: RF Flanges or Sanitary Ferrules
- Maximum Pressure: 150
- Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
from Klinkau America, Inc.
Our »Filter plates & Frames « System offers excellent cake washing and air blowdown capability. Easily changed, low cost filter cloths and easy handling of the filter plates and frames, various cake thicknesses of 10 to 60 mm are some of the advantages to use filter plates and... [See More]
- Filtration Product: Oil; Clay/ Sugar/ Mash
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical
- Maximum Pressure: 73 to 102
- Filter Medium Material: Polypropylene
from Hilliard Corporation (The)
Static discharge is a common problem in the lubricating oil systems of today ’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the filter elements. When a... [See More]
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Type: cartridge
- Filter Medium Material: Glass Fiber; Conductive Fiber
from Radwell International
FUEL FILTER, SPIN - ON FUEL FILTER, PSI 225. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300 ºF (149 ºC). These cartridge filter housings... [See More]
- Filtration Product: Coolant; Oil
- Flow Rate (Liquids): 28.0 to 112.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Shelco ’s High Flow filter housings are designed for flow rates up to 500 gallons per minute in a single element configuration. We offer the multi-round configurations in 2 through 12 round, providing flows up to 3,500 GPM, in horizontal or vertical configurations. The horizontal design... [See More]
- Filtration Product: Coolant; Oil
- Port Description: Inlet/Outlet: 2F, 3F, 4FOptional: NPT, TC, BSP, DIN consult with factory
- Maximum Pressure: 150
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination, Sea Water ( 134W or 135 coating required), Pre RO Systems
from Klinkau America, Inc.
Klinkau welded membrane filter plates »Empty Chamber «welded design is the type of membrane plate for more difficult applications and allows squeezing into an empty or underfilled chamber without damages to the membrane. This »Empty Chamber « system is especially suited for... [See More]
- Filtration Product: Oil; Clay/ Sugar/ Mash
- Application / Industry: Food or Beverage Processing; Chemical
- Maximum Pressure: 102 to 232
- Filter Medium Material: Polypropylene (optional feature); PVDF (optional feature); EPDM
from Hilliard Corporation (The)
The Hilite cartridges feature a high-grade calcined fuller ’s earth media which is superior because of its greater water resistance. They provide a combination of neutralization and adsorption to remove acids, gums and other oxidation products to restore TAN and color. These cartridges come in... [See More]
- Filtration Product: Coolant; HydraulicFluid; Lubricants; Oil; Heat Transfer Fluid
- Flow Rate (Liquids): 0.4 to 2.0
- Type: cartridge
- Element Size: 3-11" OD, 10-19" L
from Radwell International
LUBE FILTER, SPIN ON, 4.584 IN X 11.31 IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to operate at 150psi (10bar) @ 300 ºF (149 ºC) for all industrial and... [See More]
- Filtration Product: Coolant; Oil
- Flow Rate (Liquids): 49.0 to 196.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]
- Filtration Product: Oil
- Filtration Grade: 0.35 to 50.00
- Type: cartridge
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
from Klinkau America, Inc.
Klinkau Membrane Filter Plates »Standard welded « aree primarily used for applications with homogeneous chamber fillings and standard process parameters. This design requires a minimum cake thickness after squeeze of 1/3 of the initial cake thickness. The innovative combination of... [See More]
- Filtration Product: Oil; Clay/ Sugar/ Mash
- Application / Industry: Food or Beverage Processing; Chemical
- Maximum Pressure: 102 to 232
- Filter Medium Material: Polypropylene (optional feature); PVDF (optional feature); EPDM
from Hilliard Corporation (The)
Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or water-based fluids. Laboratory... [See More]
- Filtration Product: Coolant; Lubricants; Oil
- Element Size: 3-7" OD, 10-18" L
- Type: cartridge
- Application / Industry: Hydrocarbon
from Radwell International
LUBE FILTER SPIN-ON FULL FLOW 174X93MM 40MICRON. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
Duplex Liquid Bag Housings offer the capability of a continual flow for non-stop filtering during maintenance. Duplex systems effectively remove dirt, pipe, scale, and other contaminants from process liquids, and they deliver a wide variety of choices for flow rates and particulate removal. Plus,... [See More]
- Filtration Product: Oil
- Maximum Temperature: 300
- Maximum Pressure: 150
- Port Description: NPT or RF Flange
from Shelco Filters - Division of Tinny Corp.
Wound Filter Cartridges. Recognized as the industry standard for high quality wound filters – these filter cartridges last 2-3 times longer than standard melt-blown or spun bond cartridges. Computerized production machinery produces precise geometric patterns to ensure high efficiency,... [See More]
- Filtration Product: Oil; Solvents, Magnetic Coatings, Photo Solutions
- Filtration Grade: 0.50 to 150.00
- Type: cartridge
- Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water
from Klinkau America, Inc.
The membrane plate »Empty Chamber « Clipp design is the latest development of the membrane plate product line. A combination with the advantages of the standard fixed welded membrane plate and the replaceable membrane plate makes this type of membrane plate a unique design. ADVANTAGES OF... [See More]
- Filtration Product: Oil; Clay/ Sugar/ Mash
- Application / Industry: WaterSupply; Waste Water
- Maximum Pressure: 102 to 232
- Filter Medium Material: Polypropylene (optional feature); PVDF (optional feature); EPDM
from Hilliard Corporation (The)
The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be restored to a... [See More]
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Type: cartridge
- Additional Features: Duplex (optional feature)
from Radwell International
LUBE FILTER 380PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided because our 100%... [See More]
- Filtration Product: Oil; Plating Solutions, Cosmetics
- Filtration Grade: 0.35 to 50.00
- Type: cartridge
- Maximum Temperature: 140
from Shelco Filters - Division of Tinny Corp.
Shelco ’s Jumbo Cartridge Housings accept a single pleated cartridge that can handle flow rates of up to 150 GPM. Available in either band clamp or swing bolt closure, these high flow filter housings are easy to use and offer a superior leak-proof seal. With all stainless steel internals and a... [See More]
- Filtration Product: Coolant; Oil
- Port Description: Inlet /Outlet: Standard - 2" MNPTOptional: MNPT, FNPT or BSP fittings; RF Flanges, Sanitary Ferrules or Grooved Fittings
- Maximum Pressure: 150
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
from Klinkau America, Inc.
The replaceable membrane filter plate »overhanging empty chamber « is the robust type of membrane plate with the advantage of the quick replaceable membrane as a wear part. Hence, this »Empty Chamber « systemm is especially suited for filtration processes with rather... [See More]
- Filtration Product: Oil; Clay/ Sugar/ Mash
- Application / Industry: Waste Water
- Maximum Pressure: 102 to 232
- Filter Medium Material: Polypropylene (optional feature); PVDF (optional feature); EPDM
from Hilliard Corporation (The)
HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic fluids. Hilco ’s Dry Resin Ionic exchange is a cost effective treatment method when used in a kidney... [See More]
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Type: cartridge
- Filter Medium Material: Glass Fiber; Ion Exchange
from Radwell International
LUBE FILTER 380PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
Our new multi-cavity bag housings are designed for high flow industrial and commercial filter applications, and manufactured from 304L or 316L stainless steel for maximum durability with many standard features. The clamp style housing is fast becoming a market leader with its quick clamp closer and... [See More]
- Filtration Product: Oil
- Maximum Temperature: 250 to 300
- Maximum Pressure: 150
- Port Description: 3", 4", or 6" RF Flanges
from Shelco Filters - Division of Tinny Corp.
Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. High media surface area designed for optimal throughput and exceptional particle retention. [See More]
- Filtration Product: Oil
- Filtration Grade: 0.20 to 30.00
- Type: cartridge
- Maximum Temperature: 176
from Hilliard Corporation (The)
HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Integral Head Duplex designs are available allowing for continuous flow during fluid transfer and cartridge change out. These cost and space saving integral... [See More]
- Filtration Product: Oil
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Type: cartridge
- Additional Features: Duplex; Reusable
from Radwell International
LUBE FILTER, SPIN-ON, 3-2/3 INCH OUTER DIAMETER, 5-23/64 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
These single liquid bag housings designed in series are capable of maintaining a continuous flow for non-stop filtering during maintenance, offering an economical alternative to other solutions. This series effectively removes dirt, pipe scale, and other substances from process liquids. They provide... [See More]
- Filtration Product: Oil
- Flow Rate (Liquids): 200.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Housings for Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds twelve (12) or twenty-two (22) cartridges to service a wide range of flow rates. [See More]
- Filtration Product: Coolant; Oil
- Port Description: Inlet /Outlet: 3" (12FOS) and 4" (22FOS) RF Flanges
- Maximum Pressure: 150
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
from Hilliard Corporation (The)
HILCO can design and build liquid filter custom products for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter arrangements. A range of materials of construction... [See More]
- Filtration Product: Oil
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Type: cartridge
- Configuration: Full Flow
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
The Pentair L44 Single Liquid Bag Housings effectively remove dirt, pipe scale, and other substances from process liquids. Unfiltered liquid enters the housing above the filter bag or strainer basket, fills the interior of the housing, and continues through the bag or strainer basket. Solids are... [See More]
- Filtration Product: Oil
- Flow Rate (Liquids): 50.0
- Maximum Pressure: 150 to 500
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for High Flow Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel with Swing Bolt Closure and Lifting Davit for maximum durability and ease of operation. Holds thirty-six (36) or fifty-two (52) cartridges to... [See More]
- Filtration Product: Coolant; Oil
- Port Description: Inlet /Outlet: 6" RF Flange
- Maximum Pressure: 150
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
from Hilliard Corporation (The)
The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available. [See More]
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Type: cartridge
- Additional Features: Duplex (optional feature); Water Absorption
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
Single Bag Filter Housings by ISC are used in many different filtration applications. The Pentair L66 Single Liquid Bag Housing series is the best choice for industrial, commercial and OEM applications. Unfiltered liquid enters the housing above the filter bag and continues through the bag or... [See More]
- Filtration Product: Oil
- Flow Rate (Liquids): 100.0
- Maximum Pressure: 150 to 300
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for Light Commercial Applications. Features heavy duty 304L or 316L Stainless Steel housing construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds four (4) or five (5) pleated (?)cartridges to service a wide range of flow rates. Accepts... [See More]
- Filtration Product: Coolant; Oil
- Port Description: Inlet /Outlet: 2" MNPT
- Maximum Pressure: 150
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
from Hilliard Corporation (The)
Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is available in two efficiency ratings. [See More]
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Filtration Grade: 1.00 to 44.00
- Type: cartridge
- Element Size: 3-7" OD, 10-18" L
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
The Pentair L88 Single Liquid Bag Housing effectively remove dirt, pipe scale, and other substances from process liquids. Equipped with a 3-bolt swing closure lid for easy maintenance provides a direct cost savings compared to other filter vessels. Designed with both side and bottom inlet/outlets... [See More]
- Filtration Product: Oil
- Flow Rate (Liquids): 220.0
- Maximum Pressure: 150 to 300
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for Commercial / Light Industrial Applications. Stainless steel filters constructed using heavy duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds seven (7) cartridges to service a wide range of flow... [See More]
- Filtration Product: Coolant; Oil
- Port Description: Inlet /Outlet: 2" MNPT
- Maximum Pressure: 150
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
from Hilliard Corporation (The)
HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens. [See More]
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Flow Rate (Liquids): 9.0
- Maximum Pressure: 3000
- Filtration Grade: 2.00
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
The L882 twin capacity bag housing offers the highest flow rates at the most economical cost. These vessels are ideal for applications requiring high dirt-holding capacity, low pressure drop, or additional flow. Two identical housings work in tandem ensure the highest quality filtration for a wide... [See More]
- Filtration Product: Oil
- Flow Rate (Liquids): 440.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Single Cartridge Filter Housings with Ring Nut Closure for Single Open-Ended Cartridges. Ideal for High Purity commercial and industrial applications. Accepts Single Open-Ended cartridges with 222 or 226 style connectors. Stainless Steel Filters feature heavy duty 316L stainless steel construction... [See More]
- Filtration Product: Coolant; Oil
- Port Description: Available with 3/4", and 1" in-line connections
- Maximum Pressure: 300
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Paper and Pulp Processing
from Hilliard Corporation (The)
Hilco coalescing systems are the ideal way to remove moisture contamination in any liquid fuel. Hilco has been manufacturing coalescers for liquid fuels for over twenty five years. Systems are available with flow capacities as high as 1500 GPM (5700 LPM). [See More]
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Flow Rate (Liquids): 1500.0
- Type: cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
from Radwell International
LUBE FILTER, SPIN-ON, 40 MICRON. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
Pentair Multi-Round Liquid Bag Filter Vessels are designed to handle those high flow applications where a single bag unit is not sufficient. Our multi-bag system enables high flow rate through a single unit like the smaller size filtering vessels. ISC offers 2 to 24 basket housing designs, depending... [See More]
- Filtration Product: Oil
- Flow Rate (Liquids): 400.0 to 3500.0
- Maximum Pressure: 150 to 300
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Air and Gas Applications. Heavy duty construction for durability: 304L or 316L Stainless Steel housing, Brass Nickel Plated Head with 304L Stainless Steel Body or Cast Iron Head with a Steel Body... [See More]
- Filtration Product: Oil
- Port Description: Available with 1/4", 3/8", 1/2", 3/4", and 1" connections
- Maximum Pressure: 250
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Paper and Pulp Processing; Desalination
from Hilliard Corporation (The)
HILCO Microgard ™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner cellulose-media layer for added... [See More]
- Filtration Product: Coolant; HydraulicFluid; Lubricants; Oil
- Flow Rate (Liquids): 3.0 to 20.0
- Type: cartridge (optional feature)
- Filtration Grade: 1.00 to 5.00
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
Pentair T88 Single Liquid Bag Housings provide for a shorter housing profile. Equipped with adjustable support legs, and a 4 bolt quick swing lid the T88 series is simple to install and operate. Effectively remove dirt, pipe scale, and other contaminants from process liquids. Quality construction... [See More]
- Filtration Product: Oil
- Flow Rate (Liquids): 220.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Single Cartridge Filter Housings with Ring Nut Closure for Double Open Ended Cartridges. Heavy duty filter housing constructed of 304L, 316L stainless steel or brass head with a 304L stainless steel body for high durability. Maximum operating pressure is 300 PSI (20 bar) @ 200 °F (93 °C). [See More]
- Filtration Product: Coolant; Oil
- Port Description: Available with 1/2", 3/4" and 1" in-line connections
- Maximum Pressure: 300
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Paper and Pulp Processing
from Hilliard Corporation (The)
These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of Nylon media, then supported with an inner and outer layer of epoxy-coated steel... [See More]
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Application / Industry: Hydrocarbon
- Type: cartridge
- Filter Medium Material: Glass Fiber; Nylon
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
ISC's plastic filter housings are manufactured from the highest quality, FDA grade, 100% polypropylene and acrylic styrene material. Leak-proof sealing is accomplished by compression against a top seated EPDM o-ring located in the housing's sump. Thick wall and added ribs make these housings ideal... [See More]
- Filtration Product: Oil; Acids, Alcohol, Ammonia, and Plating Solutions
- Maximum Temperature: 125 to 200
- Maximum Pressure: 125
- Application / Industry: Food or Beverage Processing
from Hilliard Corporation (The)
These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Filtration Grade: 1.00 to 100.00
- Flow Rate (Liquids): 400.0
- Element Size: 3-8" OD, 10-39" L
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
The Shelco R Series Resin Bonded Filter Cartridge has excellent dirt holding capacity and long service life. The ability to control the glass fiber also gives us excellent efficiencies and flow rates. Offered in a broad range of microns .5 to 125 micron and lengths ranging from 9.75" to 40". Each... [See More]
- Filtration Product: Coolant; Lubricants; Oil; Coatings, Solvents and Thinners, Fuels, Photoresists, and Insecticides
- Filtration Grade: 0.50 to 125.00
- Type: cartridge
- Maximum Temperature: 150 to 300
from Hilliard Corporation (The)
The pleated strainer basket contains 3.7 times the area of a plain, cylindrical basket. Features inside-out flow and can easily be cleaned by hosing off in a part washing tank, or with steam or a high-pressure water jet (car wash type). Applications: Recommended for high solids applications. Typical... [See More]
- Filtration Product: Lubricants; Oil
- Application / Industry: Industrial Engine; Hydrocarbon; Metal Working
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
ISC's range of single bag housings are manufactured of 304L or 316L stainless steel and carbon steel, heavy duty construction for maximum durability. Engineered for a wide variety of industrial and commercial filtration applications. These housings have been specifically designed to meet the many... [See More]
- Filtration Product: Coolant; Oil
- Flow Rate (Liquids): 30.0 to 180.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be restored to a... [See More]
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Type: cartridge
- Additional Features: Duplex (optional feature)
from Radwell International
LUBE FILTER, SPIN-ON, FULL FLOW, 3.66 INCH OUTSIDE DIAMETER, 40 MICRON. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
Our proven single shell design has been a standard in the industry for over 30 years. Available in 304L Stainless Steel or Cast Iron Head with a Steel body, the FA series is perfect for almost any application. The maximum design working pressure is 250 PSI (17 bar) @ 275 °F (135 °C). ISC's... [See More]
- Filtration Product: Oil
- Maximum Temperature: 200 to 275
- Maximum Pressure: 125 to 250
- Port Description: 1/2", 3/4", or 1" FNPT, 1/4" and 3/8" only available for FAC Series
from Hilliard Corporation (The)
HILCO offers a full line of process filter vessels for the treatment of amines, glycols, fuels, liquefied natural gases (LNGs), and gaseous fuels as well. As standard, HILCO process filter vessels are built to ASME Code Section VII, Division 1 with optional 97/23/EC PED construction available as... [See More]
- Filtration Product: Oil
- Application / Industry: Hydrocarbon; Paper and Pulp Processing
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
Our proven single shell design has been a standard in the industry for over 30 years. Available in either 316L Stainless Steel or Brass Head with a 304L body, the RH series is perfect for almost any application.ISC filter vessels are expertly engineered for reliability and ease of use, you'll find... [See More]
- Filtration Product: Coolant; Oil
- Flow Rate (Liquids): 7.0 to 21.0
- Maximum Pressure: 300
- Maximum Temperature: 200
from Hilliard Corporation (The)
Saflow ™ (DS) and Saflow ™ D (DD) Cartridges withstand cold starts and high pressure differentials. These specially designed stacked disc cartridges provide protection at high pressure differentials brought on by cold starts and high viscosities. The stacked cellulose paper discs with... [See More]
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Element Size: 6-7" OD, 18-36" L
- Type: cartridge
- Application / Industry: Industrial Engine; Hydrocarbon; Gun Drilling
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. Designed operateing pressure is 150 psi (10 bar) @ 300 º F (149 º C).Standard inlet and... [See More]
- Filtration Product: Coolant; Oil
- Flow Rate (Liquids): 150.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]
- Filtration Product: Oil
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Type: cartridge
- Additional Features: Duplex; Reusable
from Radwell International
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from ISC Sales, Inc.
Shelco Filters has created the MicroSentry wound cartridge, setting a higher standard for industries requiring cartridge filtration. Our equipment makes achieving precision patterns a matter of standard procedure. Our state of the art computerized production machinery takes the variables out of... [See More]
- Filtration Product: Oil; Magnetic Coatings, Photo Solutions, Solvents
- Filtration Grade: 0.50 to 150.00
- Type: cartridge
- Maximum Temperature: 140 to 750
from Hilliard Corporation (The)
HILCO offers a wide variety of standard bag filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]
- Filtration Product: Oil
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Type: cartridge
- Additional Features: Reusable
from Radwell International
FUEL FILTER, WATER SEPARATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from Hilliard Corporation (The)
HILCO offers a wide variety of standard simplex filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]
- Filtration Product: Oil
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Type: cartridge
- Additional Features: Reusable
from Radwell International
FUEL FILTER, WATER SEPARATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine
from Hilliard Corporation (The)
HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit of elimination of... [See More]
- Filtration Product: Oil
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Type: cartridge
- Additional Features: Duplex; Reusable
from Radwell International
DAHL, 100, DIESEL FUEL FILTER, WATER SEPARATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Filtration Product: Oil
- Application / Industry: Industrial Engine