Steel - Stainless Metalworking Fluid Filters
from Superlok - Mako Products
Features. ■ Remove system particulate contaminants. ■ Inline filters are for use where space is limited. ■ Replaceable filter element. ■ Maximum operating pressure : 3000 psi @ 70 (21 ). ■ Operating temperature range : -20 to 900 (-28 to 482 ) with SS316 body. ■... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 1360 to 3000
- Type: cartridge
- Maximum Temperature: -20 to 900
from Bijur Delimon International
Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 6000
- Type: WireMesh
- Flow Rate (Liquids): 5.0
from MAXPRO Technologies, Inc.
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals... [See More]
- Housing Material: Steel - Stainless
- Filtration Grade: 30.00
- Maximum Pressure: 65000
- Maximum Temperature: 660
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Housing Material: Steel - Stainless; Brass
- Flow Rate (Liquids): 0.7
- Maximum Pressure: 3000
- Filtration Grade: 0.50 to 90.00
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Housing Material: Steel - Stainless; SG Iron
- Maximum Pressure: 7000
- Type: WireMesh
- Maximum Temperature: 250
from Shelco Filters - Division of Tinny Corp.
Shelco Filter ’s USB and USF filter housings are ASME Code certified. This new certification allows for worldwide distribution and follows globally accepted engineering standards, which ensures integrity, quality and durability in production and performance. 304L or 316L stainless steel filter... [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet /Outlet: - 2" Flanges (USB) - 3" Flanges (2USB) - 4" Flanges (3USB, 4USB) - 6" Flanges (5USB, 6USB)
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with band clamp or swing bolt closure. Designed to opperate at 150 psi (10 bar) @ 300 º F (149... [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Liquids): 168.0 to 616.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Housing Material: Steel - Stainless; Brass
- Flow Rate (Liquids): 0.8
- Maximum Pressure: 6000
- Filtration Grade: 0.50 to 90.00
from Shelco Filters - Division of Tinny Corp.
Single Bag Housings: #1, #2, #3 and #4 sizes. #1 and #2 sizes: 304L, 316L or Carbon Steel construction. Band clamp or swing bolt lid closures. Stainless steel compression spring. Standard 2 ” FNPT side inlet and bottom outlet connections. Adjustable stainless steel mounting legs. Stainless... [See More]
- Housing Material: Steel; Steel - Stainless
- Port Description: Inlet /Outlet:2" FNPT (#1 and #2 Sizes)3/4", 1" and 1 1/2" FNPT (#3 and #4 Sizes) Optional: RF Flanges or Sanitary Ferrules
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing bolt closure and lifting davit. Designed to opeerate at 150 psi (10 bar) @ 300° F (149° C). [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Liquids): 540.0 to 1040.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Multi-Cavity Bag Filter Housings 2 thru 6 Round. Heavy-duty 304L or 316L Stainless Steel construction. 2 to 6 bags capacity accommodates a wide range of flow rates and special parameters. Maximum operating pressure: 150 PSI (10 bar) @ 300 °F (149 °C). 2BFS clamp closure filter housing offers... [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet /Outlet: - 3" RF Flanges (2BFS) - 4" RF Flanges (3BFS, 4BFS) - 6" RF Flanges (5BFS and 6BFS)Optional: RF Flanges or Sanitary Ferrules
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300 ºF (149 ºC). These cartridge filter housings... [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Liquids): 28.0 to 112.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Shelco ’s High Flow filter housings are designed for flow rates up to 500 gallons per minute in a single element configuration. We offer the multi-round configurations in 2 through 12 round, providing flows up to 3,500 GPM, in horizontal or vertical configurations. The horizontal design... [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet/Outlet: 2F, 3F, 4FOptional: NPT, TC, BSP, DIN consult with factory
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to operate at 150psi (10bar) @ 300 ºF (149 ºC) for all industrial and... [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Liquids): 49.0 to 196.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Shelco ’s Jumbo Cartridge Housings accept a single pleated cartridge that can handle flow rates of up to 150 GPM. Available in either band clamp or swing bolt closure, these high flow filter housings are easy to use and offer a superior leak-proof seal. With all stainless steel internals and a... [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet /Outlet: Standard - 2" MNPTOptional: MNPT, FNPT or BSP fittings; RF Flanges, Sanitary Ferrules or Grooved Fittings
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
Duplex Liquid Bag Housings offer the capability of a continual flow for non-stop filtering during maintenance. Duplex systems effectively remove dirt, pipe, scale, and other contaminants from process liquids, and they deliver a wide variety of choices for flow rates and particulate removal. Plus,... [See More]
- Housing Material: Steel - Stainless; Carbon Steel
- Maximum Temperature: 300
- Maximum Pressure: 150
- Port Description: NPT or RF Flange
from Shelco Filters - Division of Tinny Corp.
High Purity Industrial Multi-Cartridge Housings. Premium quality industrial filter housing loaded with standard features for high purity applications – competitively priced for exceptional value. Holds four (4) through fifty (50) cartridges to service a wide range of flow rates. Heavy duty... [See More]
- Housing Material: Steel - Stainless
- Filtration Product: Coolant
- Maximum Pressure: 150
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing; Desalination
from ISC Sales, Inc.
ISC's line of single cartridge filter housings is a lightweight, economical design suitable for a wide variety of filtration applications. The 100% stainless steel provides superior corrosion resistance and durability. These vessels accept the standard 4.5? diameter double open-ended cartridges, but... [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Liquids): 25.0 to 125.0
- Maximum Pressure: 150
- Maximum Temperature: 200
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Housings for Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds twelve (12) or twenty-two (22) cartridges to service a wide range of flow rates. [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet /Outlet: 3" (12FOS) and 4" (22FOS) RF Flanges
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
Our new multi-cavity bag housings are designed for high flow industrial and commercial filter applications, and manufactured from 304L or 316L stainless steel for maximum durability with many standard features. The clamp style housing is fast becoming a market leader with its quick clamp closer and... [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 250 to 300
- Maximum Pressure: 150
- Port Description: 3", 4", or 6" RF Flanges
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for High Flow Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel with Swing Bolt Closure and Lifting Davit for maximum durability and ease of operation. Holds thirty-six (36) or fifty-two (52) cartridges to... [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet /Outlet: 6" RF Flange
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
These single liquid bag housings designed in series are capable of maintaining a continuous flow for non-stop filtering during maintenance, offering an economical alternative to other solutions. This series effectively removes dirt, pipe scale, and other substances from process liquids. They provide... [See More]
- Housing Material: Steel - Stainless; Carbon Steel
- Flow Rate (Liquids): 200.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for Light Commercial Applications. Features heavy duty 304L or 316L Stainless Steel housing construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds four (4) or five (5) pleated (?)cartridges to service a wide range of flow rates. Accepts... [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet /Outlet: 2" MNPT
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
The Pentair L44 Single Liquid Bag Housings effectively remove dirt, pipe scale, and other substances from process liquids. Unfiltered liquid enters the housing above the filter bag or strainer basket, fills the interior of the housing, and continues through the bag or strainer basket. Solids are... [See More]
- Housing Material: Steel - Stainless; Carbon Steel
- Flow Rate (Liquids): 50.0
- Maximum Pressure: 150 to 500
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for Commercial / Light Industrial Applications. Stainless steel filters constructed using heavy duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds seven (7) cartridges to service a wide range of flow... [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet /Outlet: 2" MNPT
- Maximum Pressure: 150
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
Single Bag Filter Housings by ISC are used in many different filtration applications. The Pentair L66 Single Liquid Bag Housing series is the best choice for industrial, commercial and OEM applications. Unfiltered liquid enters the housing above the filter bag and continues through the bag or... [See More]
- Housing Material: Steel - Stainless; Carbon Steel
- Flow Rate (Liquids): 100.0
- Maximum Pressure: 150 to 300
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Single Cartridge Filter Housings with Ring Nut Closure for Single Open-Ended Cartridges. Ideal for High Purity commercial and industrial applications. Accepts Single Open-Ended cartridges with 222 or 226 style connectors. Stainless Steel Filters feature heavy duty 316L stainless steel construction... [See More]
- Housing Material: Steel - Stainless
- Port Description: Available with 3/4", and 1" in-line connections
- Maximum Pressure: 300
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
The Pentair L88 Single Liquid Bag Housing effectively remove dirt, pipe scale, and other substances from process liquids. Equipped with a 3-bolt swing closure lid for easy maintenance provides a direct cost savings compared to other filter vessels. Designed with both side and bottom inlet/outlets... [See More]
- Housing Material: Steel - Stainless; Carbon Steel
- Flow Rate (Liquids): 220.0
- Maximum Pressure: 150 to 300
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Air and Gas Applications. Heavy duty construction for durability: 304L or 316L Stainless Steel housing, Brass Nickel Plated Head with 304L Stainless Steel Body or Cast Iron Head with a Steel Body... [See More]
- Housing Material: Steel - Stainless
- Port Description: Available with 1/4", 3/8", 1/2", 3/4", and 1" connections
- Maximum Pressure: 250
- Filtration Product: Oil
from ISC Sales, Inc.
The L882 twin capacity bag housing offers the highest flow rates at the most economical cost. These vessels are ideal for applications requiring high dirt-holding capacity, low pressure drop, or additional flow. Two identical housings work in tandem ensure the highest quality filtration for a wide... [See More]
- Housing Material: Steel - Stainless; Carbon Steel
- Flow Rate (Liquids): 440.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Single Cartridge Filter Housings with Ring Nut Closure for Double Open Ended Cartridges. Heavy duty filter housing constructed of 304L, 316L stainless steel or brass head with a 304L stainless steel body for high durability. Maximum operating pressure is 300 PSI (20 bar) @ 200 °F (93 °C). [See More]
- Housing Material: Steel - Stainless
- Port Description: Available with 1/2", 3/4" and 1" in-line connections
- Maximum Pressure: 300
- Filtration Product: Coolant; Oil
from ISC Sales, Inc.
Pentair Multi-Round Liquid Bag Filter Vessels are designed to handle those high flow applications where a single bag unit is not sufficient. Our multi-bag system enables high flow rate through a single unit like the smaller size filtering vessels. ISC offers 2 to 24 basket housing designs, depending... [See More]
- Housing Material: Steel - Stainless; Carbon Steel
- Flow Rate (Liquids): 400.0 to 3500.0
- Maximum Pressure: 150 to 300
- Maximum Temperature: 300
from ISC Sales, Inc.
Pentair T88 Single Liquid Bag Housings provide for a shorter housing profile. Equipped with adjustable support legs, and a 4 bolt quick swing lid the T88 series is simple to install and operate. Effectively remove dirt, pipe scale, and other contaminants from process liquids. Quality construction... [See More]
- Housing Material: Steel - Stainless; Carbon Steel
- Flow Rate (Liquids): 220.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from ISC Sales, Inc.
ISC's range of single bag housings are manufactured of 304L or 316L stainless steel and carbon steel, heavy duty construction for maximum durability. Engineered for a wide variety of industrial and commercial filtration applications. These housings have been specifically designed to meet the many... [See More]
- Housing Material: Steel - Stainless; Carbon Steel
- Flow Rate (Liquids): 30.0 to 180.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from ISC Sales, Inc.
Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. Designed operateing pressure is 150 psi (10 bar) @ 300 º F (149 º C).Standard inlet and... [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Liquids): 150.0
- Maximum Pressure: 150
- Maximum Temperature: 300